- Degree of protection (IP)
- Voltage type
- Degree of protection (NEMA)
- Material housing
- Ambient temperature
- Explosion safety category for dust
- Explosion safety category for gas
- Max. output current
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Rated control supply voltage at DC
- Suitable for safety functions
Attribute column
Manufacturer
Eaton Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Body Material | Ambient temperature | Degree of protection (IP) | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | Ihs Manufacturer | Linearity (%) | Manufacturer | Manufacturer Part Number | Material housing | Max. output current | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Risk Rank | RoHS | Suitable for safety functions | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Type of electric connection | Voltage type | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Output Current | Response Time | Sensors/Transducers Type | Housing | Switching Current | Output Range | Output Interface Type | Operating Current-Max | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11102AQD07 Eaton | In Stock | - | - | Screw | 4 | Polyurethane | Polyurethane | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Connector | 70 °C | -20 °C | - | - | - | - | - | - | - | - | 250 mA | 3.5 ms | - | - | - | - | - | - | - | - | - | IP69K | ||
![]() E57-30LE22-A Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57-30LE22-BD Eaton | In Stock | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57LAL12T111 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57-18LE20-BD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E65-SMPP050-HDD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | EATON CORP | - | Eaton Corporation | E65-SMPP050-HDD | - | - | 50 mm | - | 55 °C | -25 °C | RECTANGULAR | Active | - | - | - | 5.81 | - | - | 30 V | 10 V | - | - | - | - | - | - | REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION, DUAL OUTPUT NPN AND PNP | - | compliant | - | 26 mm | - | - | CONNECTOR | - | 1 µs | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | CYCOLOY | - | - | 4-WIRE INTERFACE | 100 mA | - | - | 41 mm | - | ||
![]() E57-18LE12-BD Eaton | In Stock | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57LAL18T110 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E65-SMPP100-HLD Eaton | In Stock | - | - | - | 4 | - | - | - | - | - | - | - | EATON CORP | - | Eaton Corporation | E65-SMPP100-HLD | - | - | 100 mm | - | 55 °C | -25 °C | RECTANGULAR | Active | - | - | - | 5.81 | Compliant | - | 30 V | 10 V | - | - | - | - | - | - | REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION, DUAL OUTPUT NPN AND PNP | - | compliant | - | 26 mm | - | - | CONNECTOR | 100 mA | 1 µs | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | CYCOLOY | - | - | 4-WIRE INTERFACE | 100 mA | - | - | 41 mm | - | ||
![]() E59-A30C125D01-CV Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | EATON CORP | 1 % | Eaton Corporation | E59-A30C125D01-CV | - | - | 25 mm | 1 mm | 70 °C | -40 °C | CYLINDRICAL | Active | - | - | - | 2.12 | - | - | 30 V | 15 V | - | - | - | - | - | - | REVERSE POLARITY PROTECTION, UNSHIELDED, SHORT CIRCUIT PROTECTION, ITS ALSO OPERATES IN 0 TO 10V OUTPUT VOLTAGE | - | compliant | 36 mm | - | ANALOG CURRENT | - | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 0-20mA | 4-WIRE INTERFACE | - | - | - | 74.1 mm | - | ||
![]() 14102A6517 Eaton | In Stock | - | - | - | - | - | - | -40 - 70 | IP67 | Other | None | None | - | - | - | - | Plastic | 100 | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 10 - 30 | - | Non-Compliant | No | - | - | - | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14102A6513 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E59-A12A104D01-CV Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | EATON CORP | 1 % | Eaton Corporation | E59-A12A104D01-CV | - | - | 4 mm | 0.5 mm | 70 °C | -40 °C | CYLINDRICAL | Active | - | - | - | 5.24 | - | - | 30 V | 15 V | - | - | - | - | - | - | REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION, ITS ALSO OPERATES IN 0 TO 10V OUTPUT VOLTAGE | - | compliant | 17 mm | - | ANALOG CURRENT | - | CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 0-20mA | 4-WIRE INTERFACE | - | - | - | 77.5 mm | - | ||
![]() E51DF3 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E51CLP6 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E51DED Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57-12LE10-BD Eaton | In Stock | - | - | Panel | 4 | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 800 Hz | - | - | Connector | 70 °C | -25 °C | - | Unshielded | - | - | - | - | 48 V | - | - | - | - | - | 500 mA | - | - | - | 72.7 mm | 16.8 mm | - | IP67 | ||
![]() E65-SMTD15-HD Eaton | In Stock | - | - | Screw | - | - | - | - | - | - | - | - | EATON CORP | - | Eaton Corporation | E65-SMTD15-HD | - | - | 15000 mm | - | 55 °C | -25 °C | RECTANGULAR | Active | - | - | - | 5.77 | Non-Compliant | - | 30 V | 10 V | - | - | - | Cable | 55 °C | -25 °C | REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION, DUAL OUTPUT NPN AND PNP | - | compliant | 33 mm | 38 mm | - | - | CABLE | 100 mA | 1 ms | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | CYCOLOY | - | - | 4-WIRE INTERFACE | 100 mA | - | - | 43 mm | IP68 | ||
![]() E51CLC1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57-12LE06-AA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |