- Degree of protection (IP)
- Voltage type
- Degree of protection (NEMA)
- Material housing
- Ambient temperature
- Explosion safety category for dust
- Explosion safety category for gas
- Max. output current
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Rated control supply voltage at DC
- Suitable for safety functions
Attribute column
Manufacturer
Eaton Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Body Material | Ambient temperature | Degree of protection (IP) | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | Ihs Manufacturer | Linearity (%) | Manufacturer | Manufacturer Part Number | Material housing | Max. output current | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Risk Rank | RoHS | Suitable for safety functions | Supply Voltage-Max | Supply Voltage-Min | Type of electric connection | Voltage type | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Response Time | Sensors/Transducers Type | Housing | Output Range | Contact Configuration | Output Interface Type | Operating Current-Max | Electrical Connection | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E57SBL18A4E Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E59-A18C115D01-CV Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | EATON CORP | 1 % | Eaton Corporation | E59-A18C115D01-CV | - | - | 15 mm | 1 mm | 70 °C | -40 °C | CYLINDRICAL | Active | - | - | - | 2.11 | - | - | 30 V | 15 V | - | - | - | - | - | REVERSE POLARITY PROTECTION, UNSHIELDED, SHORT CIRCUIT PROTECTION, ITS ALSO OPERATES IN 0 TO 10V OUTPUT VOLTAGE | - | compliant | 24 mm | - | ANALOG CURRENT | CONNECTOR | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 0-20mA | - | 4-WIRE INTERFACE | - | - | 69.3 mm | - | ||
![]() E59-M18C118C02-A1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14102RQD07 Eaton | In Stock | - | - | - | - | - | - | -40 - 70 | IP67 | Other | None | None | - | - | - | - | Plastic | 100 | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 10 - 30 | - | - | No | - | - | Plug-in connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12100AQD07 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8771A-6501 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57SAL30A4 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | EATON CORP | - | Eaton Corporation | E57SAL30A4 | - | - | - | - | - | - | - | Active | - | - | - | 5.58 | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E65-SMPP100-GLD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | EATON CORP | - | Eaton Corporation | E65-SMPP100-GLD | - | - | 100 mm | - | 55 °C | -25 °C | RECTANGULAR | Active | - | - | - | 5.81 | - | - | 50 V | 18 V | - | - | - | - | - | REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION, DUAL OUTPUT, OPERATE WITH AC/DC POWER SOURCE | - | compliant | - | 26 mm | NPN | CONNECTOR | 1 µs | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | CYCOLOY | - | - | 3-WIRE INTERFACE | 200 mA | - | 41 mm | - | ||
![]() 14102R6513 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13104AQD03 Eaton | In Stock | - | - | Screw | 4 | Polyurethane | Polyurethane | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Connector | 70 °C | -40 °C | - | - | - | - | - | - | - | 10 ms | - | - | - | - | - | - | - | - | IP69K | ||
![]() E57-18LE12-A Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E59-A12A104C02-CV Eaton | In Stock | - | - | Cable | - | Stainless Steel | - | - | - | - | - | - | EATON CORP | 1 % | Eaton Corporation | E59-A12A104C02-CV | - | - | 4 mm | 0.5 mm | 70 °C | -40 °C | CYLINDRICAL | Active | - | - | - | 5.24 | Non-Compliant | - | 30 V | 15 V | - | - | - | - | - | REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION, ITS ALSO OPERATES IN 0 TO 10V OUTPUT VOLTAGE | - | compliant | 17 mm | - | ANALOG CURRENT | CABLE | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 0-20mA | - | - | - | - | 62.4 mm | - | ||
![]() E58-30DP150-GD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57LAL12T110SD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCS11 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | Screw | - | - | ||
![]() E57LAL12T110E Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E59-M18A108D01-D1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E65-SMPP050-GLD Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57-08GS01-GDB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57-08GS01-C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |