- Body material
- Certificates
- Connections
- Gross weight
- IP rating
- Kind of sensor
- Max. operating current
- Operating temperature
- Operation mode
- Operation modes
- Output configuration
- Range
Attribute column
Manufacturer
Eaton Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Housing Material | Body material | Approvals | Body dimensions | Certificates | Connections | Degree of protection (IP) | Gross weight | Kind of sensor | Kind of sensor1 | Manufacturer | Manufacturer Part Number | Max. operating current | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Model | Mounting | Number of digital inputs | Operation mode | Operation modes | Operation modes1 | Range | Related items | Related items1 | Switch housing | Type of sensor | Operating temperature | Series | Supply voltage | Current Rating | Output Type | Output configuration | Response time | Response Time | Light Source | Electrical Connection | IP rating | IP Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E65-SMTD15-HLD EATON ELECTRIC | In Stock | - | - | 4 | - | plastic | - | 33x41x37mm | RoHS compliant | connector M12 | - | 155g | angular | receiver | - | - | 0.1A | - | - | - | - | - | - | transmitter-receiver | LIGHT-ON | - | 0.01...7m | E65-SMTS15-HA | E65-SMTS15-HAD | - | photoelectric | -25...55°C | - | 10...30V DC | - | - | NPN / PNP | <1ms | - | - | - | IP68 | - | ||
![]() 13100A6517 EATON ELECTRIC | In Stock | - | - | - | - | plastic | - | - | RoHS compliant | lead 2m | - | 272g | straight | - | - | - | 250mA | - | - | - | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 0...0.61m | - | - | M18 | photoelectric | -40...70°C | - | 10...30V DC | - | - | NPN / PNP | <1ms | - | - | - | IP67 | - | ||
![]() 13101A6517 EATON ELECTRIC | In Stock | - | - | - | - | plastic | - | - | RoHS compliant | lead 2m | - | 342g | straight | - | - | - | 250mA | - | - | - | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 0...0.1m | - | - | M18 | photoelectric | -40...70°C | - | 10...30V DC | - | - | NPN / PNP | <1ms | - | - | - | IP67 | - | ||
![]() 13104A6517 EATON ELECTRIC | In Stock | - | - | - | - | plastic | - | - | RoHS compliant | lead 2m | - | 169g | straight | - | - | - | 250mA | - | - | - | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 0...50mm | - | - | M18 | photoelectric | -40...70°C | - | 10...30V DC | - | - | NPN / PNP | <1ms | - | - | - | IP67 | - | ||
![]() FDC-320-05 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 135734 E65-SMTS15-HA Eaton | 2738 |
| - | - | Cycoloy | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | +55°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | NPN/PNP | - | - | 1 ms | LED | Cable | - | IP68 | ||
![]() 135565 11102AQD07 Eaton | 2662 |
| - | - | Polyurethane | - | - | - | - | - | - | - | - | - | - | - | - | 250 mA | +70°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | NPN/PNP | - | - | 3.5 ms | LED | 4 Pin Connector | - | IP69K | ||
![]() 135577 12102AQD07 Eaton | 2639 |
| - | - | Polyurethane | - | - | - | - | - | - | - | - | - | - | - | - | 250 mA | +70°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | NPN/PNP | - | - | 3.5 ms | LED | 4 Pin Connector | - | IP69K | ||
![]() 135579 13100A6517 Eaton | 2445 |
| - | - | Polyurethane | - | - | - | - | - | - | - | - | - | - | - | - | 250 mA | +70°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | NPN/PNP | - | - | 1 ms | LED | Cable | - | IP69K | ||
![]() 135637 13108AQD07 Eaton | In Stock | - | - | - | Polyurethane | - | - | - | - | - | - | - | - | - | - | - | - | 250 mA | +70°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | NPN/PNP | - | - | 1 ms | LED | 4 Pin Connector | - | IP69K | ||
![]() 135603 13104A6517 Eaton | In Stock | - | - | - | Polyurethane | - | - | - | - | - | - | - | - | - | ABB | XT1HQ3030AFF0A0XX3 | - | 250 mA | +70°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | NPN/PNP | - | - | 1 ms | LED | Cable | - | IP69K | ||
![]() 135617 13105AQD07 Eaton | 2458 |
| - | - | Polyurethane | - | CE, CSA, UL | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG23M0150P2YK | - | 250 mA | +70°C | -40°C | - | Panel | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 150 A | NPN/PNP | - | - | 1 ms | LED | 4 Pin Connector | - | IP69K | ||
![]() 179344 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | Temperature sensor | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13104RQD07 EATON ELECTRIC | 2574 |
| - | 4 | - | plastic | - | - | RoHS compliant | connector M12 | - | 98.52g | angular | - | - | - | 250mA | - | - | - | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 0...50mm | - | - | M18 | photoelectric | -40...70°C | - | 10...30V DC | - | - | NPN / PNP | <1ms | - | - | - | IP67 | - | ||
![]() 13101AQD07 EATON ELECTRIC | In Stock | - | - | 4 | - | plastic | - | - | RoHS compliant | connector M12 | - | 342g | straight | - | - | - | 250mA | - | - | - | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 0...0.1m | - | - | M18 | photoelectric | -40...70°C | - | 10...30V DC | - | - | NPN / PNP | <1ms | - | - | - | IP67 | - | ||
![]() 13107RS6517 EATON ELECTRIC | In Stock | - | - | - | - | plastic | - | - | RoHS compliant | lead 2m | - | 362g | angular | - | - | - | 250mA | - | - | - | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 0...0.15m | - | - | M18 | photoelectric | -40...70°C | - | 10...30V DC | - | - | NPN / PNP | <1ms | - | - | - | IP67 | - | ||
![]() 12100RQD07 EATON ELECTRIC | In Stock | - | - | 4 | - | plastic | - | - | RoHS compliant | connector M12 | - | 362g | angular | receiver | - | - | 250mA | - | - | - | - | - | - | transmitter-receiver | DARK-ON | LIGHT-ON | 0...6m | - | - | M18 | photoelectric | -20...70°C | - | 10...30V DC | - | - | NPN / PNP | <0.0035s | - | - | - | IP67 | - | ||
![]() 13100RQD07 EATON ELECTRIC | In Stock | - | - | 4 | - | plastic | - | - | RoHS compliant | connector M12 | - | 100g | angular | - | - | - | 250mA | - | - | - | - | - | - | diffuse-reflective | DARK-ON | LIGHT-ON | 0...0.61m | - | - | M18 | photoelectric | -40...70°C | - | 10...30V DC | - | - | NPN / PNP | <1ms | - | - | - | IP67 | - | ||
![]() 11102A6517 EATON ELECTRIC | In Stock | - | - | - | - | plastic | - | - | RoHS compliant | lead 2m | - | 222g | straight | transmitter | - | - | 250mA | - | - | - | - | - | - | transmitter-receiver | DARK-ON | LIGHT-ON | 0...24m | - | - | M18 | photoelectric | -20...70°C | - | 10...30V DC | - | - | NPN / PNP | <0.0035s | - | - | - | IP67 | - | ||
![]() 12102A6517 EATON ELECTRIC | In Stock | - | - | - | - | plastic | - | - | RoHS compliant | lead 2m | - | 272g | receiver | straight | - | - | 250mA | - | - | - | - | - | - | transmitter-receiver | DARK-ON | LIGHT-ON | 0...24m | - | - | M18 | photoelectric | -20...70°C | - | 10...30V DC | - | - | NPN / PNP | <0.0035s | - | - | - | IP67 | - |