- Connections
- Degree of protection (IP)
- Degree of protection (NEMA)
- Depth
- Diameter
- Height
- Max. operating pressure
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Number of normally closed contacts as main contact
- Number of normally open contacts as main contact
- Rated operation current Ie at AC-1, 400 V
Attribute column
Manufacturer
Eaton Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Connections | Degree of protection (IP) | Degree of protection (NEMA) | Max. operating pressure | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Type of electric connection | Series | Part Status | Type | Supply Voltage | Depth | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | IP Rating | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 057579 MCSN4 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | 400 V | - | - | - | - | - | - | IP65 | - | - | - | - | ||
![]() 029203 MCSN11 Eaton | 2670 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | 400 V | - | - | - | - | - | - | IP65 | - | - | - | - | ||
![]() 038695 Eaton | In Stock | - | - | - | - | - | - | Internal thread cylindrical BSPP-G (ISO 228-1) | IP65 | Other | 16000 | 0 | 0 | 3 | 0 | 0 | 11.5 | 5.5 | Screw connection | - | - | - | - | 96 | - | - | - | - | - | - | 0 | 111 | - | 60 | ||
![]() 058691 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Internal thread cylindrical BSPP-G (ISO 228-1) | IP65 | Other | 25000 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | Screw connection | pushPIN™ | Active | Top Mount | - | 96 | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | -- | -- | - | -- | 111 | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 088527 Eaton | In Stock | - | - | - | - | - | - | Internal thread cylindrical BSPP-G (ISO 228-1) | IP65 | Other | 15000 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | Screw connection | - | - | - | - | 96 | - | - | - | - | - | - | 0 | 111 | - | 60 | ||
![]() 029203 Eaton | In Stock | - | - | - | - | - | - | Internal thread cylindrical BSPP-G (ISO 228-1) | IP65 | Other | 15000 | 0 | 0 | 3 | 0 | 0 | 11.5 | 5.5 | Screw connection | - | - | - | - | 96 | - | - | - | - | - | - | 0 | 111 | - | 60 | ||
![]() 052933 Eaton | In Stock | - | - | - | - | - | - | Internal thread cylindrical BSPP-G (ISO 228-1) | IP65 | Other | 25000 | 0 | 0 | 3 | 0 | 0 | 11.5 | 5.5 | Screw connection | - | - | - | - | 96 | - | - | - | - | - | - | 0 | 111 | - | 60 | ||
![]() 019711 Eaton | In Stock | - | - | - | - | - | - | Internal thread cylindrical BSPP-G (ISO 228-1) | IP65 | Other | 7000 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | Screw connection | - | - | - | - | 96 | - | - | - | - | - | - | 0 | 111 | - | 60 | ||
![]() 043441 Eaton | In Stock | - | - | - | - | - | - | Internal thread cylindrical BSPP-G (ISO 228-1) | IP65 | Other | 16000 | 0 | 0 | 3 | 0 | 0 | 11.5 | 5.5 | Screw connection | - | - | - | - | 96 | - | - | - | - | - | - | 0 | 111 | - | 60 | ||
![]() 048187 Eaton | In Stock | - | - | - | - | - | - | Internal thread cylindrical BSPP-G (ISO 228-1) | IP65 | Other | 25000 | 0 | 0 | 3 | 0 | 0 | 11.5 | 5.5 | Screw connection | - | - | - | - | 96 | - | - | - | - | - | - | 0 | 111 | - | 60 | ||
![]() 062425 Eaton | In Stock | - | - | - | - | - | - | Internal thread cylindrical BSPP-G (ISO 228-1) | IP65 | Other | 7000 | 0 | 0 | 3 | 0 | 0 | 11.5 | 5.5 | Screw connection | - | - | - | - | 96 | - | - | - | - | - | - | 0 | 111 | - | 60 | ||
![]() 058692 Eaton | In Stock | - | - | - | - | - | - | Internal thread cylindrical BSPP-G (ISO 228-1) | IP65 | Other | 15000 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | Screw connection | - | - | - | - | 96 | - | - | - | - | - | - | 0 | 111 | - | 60 |