- Explosion safety category for dust
- Explosion safety category for gas
- Material housing
- Rated control supply voltage at AC 50 Hz
- Rated control supply voltage at AC 60 Hz
- Rated control supply voltage at DC
- SIL according to IEC 61508
- Suitable for safety functions
- Type of electric connection
- Voltage type
- Length
- Series
Attribute column
Manufacturer
Eaton Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Explosion safety category for dust | Explosion safety category for gas | Ihs Manufacturer | Insulation Materials | Linearity (%) | Manufacturer | Manufacturer Part Number | Material housing | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Risk Rank | RoHS | SIL according to IEC 61508 | Suitable for safety functions | Supply Voltage-Max | Supply Voltage-Min | Type of electric connection | Voltage type | Color | Additional Feature | HTS Code | Reach Compliance Code | Body Length or Diameter | Number of Contacts | Output Type | Termination Type | Cable Length | Wire/Cable Gauge | Sensors/Transducers Type | Housing | Output Range | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 134801 Eaton | In Stock | - | - | - | - | None | None | - | - | - | - | - | Plastic | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 10 - 30 | - | - | None | No | - | - | Plug-in connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57SBL18T111 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57-12GS02-GDB Eaton | In Stock | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57SAL18T111 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSAS3F3CY2202 Eaton | In Stock | - | - | - | 3 | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Yellow | - | - | - | - | 3 | - | - | 2 m | 22 AWG | - | - | - | - | ||
![]() E59-M30C129A01-A1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57-12GS02-G Eaton | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57-30GS10-GDB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57SAL30T110ED Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57SAL18T111ED Eaton | In Stock | - | - | - | - | - | - | EATON CORP | - | - | Eaton Corporation | E57SAL18T111ED | - | - | - | - | - | - | Active | - | - | - | 5.6 | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | unknown | - | - | - | - | - | - | - | - | - | - | ||
![]() E57SAL12T110E Eaton | In Stock | - | - | - | - | - | - | EATON CORP | - | - | Eaton Corporation | E57SAL12T110E | - | - | - | - | - | - | Active | - | - | - | 5.13 | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | unknown | - | - | - | - | - | - | - | - | - | - | ||
![]() E57SAL30A2 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E57SAL12T110 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E59-A30A112C02-CV Eaton | In Stock | - | - | - | - | - | - | EATON CORP | - | 1 % | Eaton Corporation | E59-A30A112C02-CV | - | 12 mm | 1 mm | 70 °C | -40 °C | CYLINDRICAL | Active | - | - | - | 5.24 | - | - | - | 30 V | 15 V | - | - | - | REVERSE POLARITY PROTECTION, SHIELDED, SHORT CIRCUIT PROTECTION, ITS ALSO OPERATES IN 0 TO 10V OUTPUT VOLTAGE | - | compliant | 36 mm | - | ANALOG CURRENT | CABLE | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 0-20mA | 69.6 mm | ||
![]() E57SAL30A2E Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |