- Mfr
- Product Status
- Series
- B Value Tolerance
- B0/50
- B25/100
- B25/50
- B25/75
- B25/85
- Length - Lead Wire
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Eaton Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Length - Lead Wire | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Tolerance | Type | Resistance | Output | Termination Style | Power - Max | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | B0/50 | Resistance in Ohms @ 25°C | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NT06104F3600B1H Eaton - Electronics Division | 44 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | - | SMD/SMT | 200 mW | - | - | - | - | ±1% | ±3% | - | 3600K | - | - | - | 10k | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT06104J3435B1G Eaton - Electronics Division | 44 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | - | SMD/SMT | 200 mW | - | - | - | - | ±5% | ±2% | - | 3435K | - | - | - | 10k | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT08474F4050B1G Eaton - Electronics Division | 44 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | - | SMD/SMT | 250 mW | - | - | - | - | ±1% | ±2% | - | 4050K | - | - | - | 47k | 0.7 mm | 2 mm | 1.25 mm | ||
![]() NT04104J3435B1F Eaton - Electronics Division | 97 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | -40°C ~ 125°C | NT | - | - | - | - | SMD/SMT | 100 mW | - | - | - | - | ±5% | ±1% | - | 3435K | - | - | - | 10k | 0.5 mm | 1 mm | 0.5 mm | ||
![]() NRG3104H3380B1H Eaton | In Stock | - | - | Free Hanging | Bead with Terminal | - | - | 11.81 (300.00mm) | - | - | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | -30°C ~ 105°C | NRG | - | - | 10 kOhms | - | Wire Lead | 50 mW | - | - | - | - | ±3% | ±3% | - | 3380K | - | - | - | 10k | - | - | - | ||
![]() NRCE153K3900B1KO Eaton | In Stock | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | TO-92-3 | S-80853 | 0.14 (3.50mm) | - | - | - | ABLIC Inc. | - | - | Bulk | Obsolete | -40°C ~ 85°C (TA) | S-808xxC | - | Voltage Detector | - | Open Drain or Open Collector | - | 450 mW | Active Low | 5.3V | 1 | - | ±10% | ±10% | - | 3900K | - | - | - | 1.5k | - | - | - | ||
![]() NRSE474H4090B2H Eaton | In Stock | - | - | Free Hanging | Bead, Epoxy | - | - | 1.38 (35.00mm) | Cutler Hammer, Div of Eaton Co | S48N27P26P | + 105 C | Eaton - Electronics Division | - 30 C | PCB Mount | Bulk | Active | -30°C ~ 105°C | NRSE | - | - | 47 kOhms | - | Radial | 50 mW | - | - | - | - | ±3% | ±3% | 4090K | - | - | - | - | 47k | - | - | - | ||
![]() NRCE153L3900B1KO Eaton | In Stock | - | - | Through Hole | Bead, Epoxy | - | - | 0.14 (3.50mm) | - | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 125°C | NRCE | - | - | 1.5 kOhms | - | Radial | 450 mW | - | - | - | - | ±15% | ±10% | - | 3900K | - | - | - | 1.5k | - | - | - | ||
![]() NRCE302K3600B1KO Eaton | In Stock | - | - | Through Hole | Bead, Epoxy | - | MKJ5A | 0.14 (3.50mm) | - | - | + 125 C | ITT Cannon, LLC | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 125°C | * | - | - | 300 Ohms | - | Radial | 450 mW | - | - | - | - | ±10% | ±10% | - | 3600K | - | - | - | 300 | - | - | - | ||
![]() NRG3503H3420B1H Eaton | In Stock | - | - | Free Hanging | Bead with Terminal | - | - | 11.81 (300.00mm) | - | - | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | -30°C ~ 105°C | NRG | - | - | 5 kOhms | - | Wire Lead | 50 mW | - | - | - | - | ±3% | ±3% | - | 3420K | - | - | - | 5k | - | - | - | ||
![]() NRCE501K3050B1KO Eaton | In Stock | - | - | Through Hole | Bead, Epoxy | - | - | 0.14 (3.50mm) | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | -40°C ~ 125°C | NRCE | - | - | - | - | - | 450 mW | - | - | - | - | ±10% | ±10% | - | 3050K | - | - | - | 50 | - | - | - | ||
![]() NRBE32424550B2F Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRBE | 0.2 % | - | 21.765 kOhms | - | Wire Lead | - | - | - | - | - | ±0.2% | ±1% | 4550K | - | - | - | - | 32k | - | 6 mm | 2.7 mm | ||
![]() NRL3104J3435B2J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | -40°C ~ 125°C | NRL | - | - | - | - | - | - | - | - | - | - | ±5% | ±5% | 3435K | - | - | - | - | 10k | - | - | - | ||
![]() NRBG503J3510B2F Eaton - Electronics Division | 31 |
| - | Through Hole | Bead, Glass | - | - | - | - | - | + 300 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 300°C | NRBG | 5 % | - | 5 kOhms | - | Radial | - | - | - | - | - | ±5% | ±1% | 3510K | - | - | - | - | 5k | - | 5 mm | 1.9 mm | ||
![]() NRMR203F4250B2J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 1 % | - | 2.028 kOhms | - | Wire Lead | - | - | - | - | - | ±1% | ±5% | 4250K | - | - | - | - | 2k | - | 7 mm | - | ||
![]() NRMR23323935B1F Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 0.2 % | - | 2.252 kOhms | - | Wire Lead | - | - | - | - | - | ±0.2% | ±1% | - | 3935K | - | - | - | 2.3k | - | 7 mm | 2.3 mm | ||
![]() NRBE104F4100B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRBE | 1 % | - | 10 kOhms | - | Wire Lead | - | - | - | - | - | ±1% | ±5% | - | 4100K | - | - | - | 10k | - | 6 mm | 2.7 mm | ||
![]() NRMF203J4250B2J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 5 % | - | 2.028 kOhms | - | Wire Lead | - | - | - | - | - | ±5% | ±5% | 4250K | - | - | - | - | 2k | - | 7 mm | - | ||
![]() NRBG105J3950B1J Eaton - Electronics Division | In Stock | - | - | Through Hole | Bead, Glass | - | - | - | - | - | + 300 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 300°C | NRBG | 5 % | - | 100 kOhms | - | Radial | - | - | - | - | - | ±5% | ±5% | - | 3950K | - | - | - | 100k | - | 5 mm | 1.9 mm | ||
![]() NRL2105F4450B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 1 % | - | 100 kOhms | - | Wire Lead | - | - | - | - | - | ±1% | ±5% | - | 4450K | - | - | - | 100k | - | 7 mm | 3 mm |