- Mfr
- Product Status
- Series
- B Value Tolerance
- B0/50
- B25/100
- B25/50
- B25/75
- B25/85
- Length - Lead Wire
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Eaton Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Length - Lead Wire | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Tolerance | Resistance | Power Rating | Termination Style | Power - Max | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | B0/50 | Resistance in Ohms @ 25°C | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NDBG105J3950B1J Eaton - Electronics Division | 31 |
| - | Through Hole | Axial | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 250°C | NDBG | 5 % | 100 kOhms | - | Axial | - | ±5% | ±5% | - | 3950K | - | - | - | 100k | - | - | 7 mm | - | ||
![]() NRBE10524200B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRBE | 0.2 % | 100 kOhms | - | Wire Lead | - | ±0.2% | ±5% | - | 4200K | - | - | - | 100k | - | - | 6 mm | 2.7 mm | ||
![]() NRMF15424150B1F Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 0.2 % | 15 kOhms | - | Wire Lead | - | ±0.2% | ±1% | - | 4150K | - | - | - | 15k | - | - | 7 mm | - | ||
![]() NRMF104J3950B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 5 % | 10 kOhms | - | Wire Lead | - | ±5% | ±5% | - | 3950K | - | - | - | 10k | - | - | 7 mm | - | ||
![]() NRMR104J4100B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 5 % | 10 kOhms | - | Wire Lead | - | ±5% | ±5% | - | 4100K | - | - | - | 10k | - | - | 7 mm | 2.3 mm | ||
![]() NRL2503J3950B1F Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 5 % | 5 kOhms | - | Wire Lead | - | ±5% | ±1% | - | 3950K | - | - | - | 5k | - | - | 7 mm | 3 mm | ||
![]() NRL1154J4150B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 5 % | 15 kOhms | - | Wire Lead | - | ±5% | ±5% | - | 4150K | - | - | - | 15k | - | - | 7 mm | 3 mm | ||
![]() NRMF234J4200B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 5 % | 23 kOhms | - | Wire Lead | - | ±5% | ±5% | - | 4200K | - | - | - | 23k | - | - | 7 mm | - | ||
![]() NRL3104F3380B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 1 % | 10 kOhms | - | Wire Lead | - | ±1% | ±5% | - | 3380K | - | - | - | 10k | - | - | 7 mm | 3 mm | ||
![]() NRG2105F3950B1F Eaton | 633 | - | - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | -30°C ~ 105°C | NRG | - | 100 kOhms | - | Wire Lead | 50 mW | ±1% | ±1% | - | 3950K | - | - | - | 100k | - | - | - | - | ||
![]() NRSE504H3950B2H Eaton | 45 |
| - | Free Hanging | Bead, Epoxy | 1.38 (35.00mm) | + 105 C | PEI-Genesis | - 30 C | PCB Mount | Bulk | Active | -30°C ~ 105°C | * | - | 50 kOhms | - | Radial | 50 mW | ±3% | ±3% | 3950K | - | - | - | - | 50k | - | - | - | - | ||
![]() NRCE155J4500B1KS Eaton | 2240 | - | - | Through Hole | Bead, Epoxy | 0.26 (6.50mm) | - | Eaton - Electronics Division | - | - | Bulk | Active | -40°C ~ 125°C | NRCE | - | - | - | - | 450 mW | ±5% | ±10% | - | 4500K | - | - | - | 150k | - | - | - | - | ||
![]() NRMR154J4150B1F Eaton - Electronics Division | 36 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 5 % | 15 kOhms | - | Wire Lead | - | ±5% | ±1% | - | 4150K | - | - | - | 15k | - | - | 7 mm | 2.3 mm | ||
![]() NRBE35323435B2F Eaton - Electronics Division | 1651 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRBE | 0.2 % | 3.4513 kOhms | 800 uW | Wire Lead | - | ±0.2% | ±1% | 3435K | - | - | - | - | 3.5k | 2.7 mm | 6 mm | 36 mm | 2.7 mm | ||
![]() NRL2503F3470B1J Eaton - Electronics Division | 36 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 1 % | 5 kOhms | - | Wire Lead | - | ±1% | ±5% | - | 3470K | - | - | - | 5k | - | - | 7 mm | 3 mm | ||
![]() NRBG504J3820B2F Eaton - Electronics Division | 31 |
| - | Through Hole | Bead, Glass | - | + 300 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 300°C | NRBG | 5 % | 50 kOhms | - | Radial | - | ±5% | ±1% | 3820K | - | - | - | - | 50k | - | - | 5 mm | 1.9 mm | ||
![]() NRL2104J3500B2J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 5 % | 10 kOhms | - | Wire Lead | - | ±5% | ±5% | 3500K | - | - | - | - | 10k | - | - | 7 mm | 3 mm | ||
![]() NRMR23323935B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 0.2 % | 2.252 kOhms | - | Wire Lead | - | ±0.2% | ±5% | - | 3935K | - | - | - | 2.3k | - | - | 7 mm | 2.3 mm | ||
![]() NRG2105F4360B2G Eaton | 44 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | -30°C ~ 105°C | NRG | - | 100 kOhms | - | Wire Lead | 50 mW | ±1% | ±2% | 4360K | - | - | - | - | 100k | - | - | - | - | ||
![]() NRCE504K4300B1KO Eaton | 1005 | - | - | Through Hole | Bead, Epoxy | 0.14 (3.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 125°C | NRCE | - | 50 kOhms | - | Radial | 450 mW | ±10% | ±10% | - | 4300K | - | - | - | 50k | - | - | - | - |