- Mfr
- Product Status
- Series
- B Value Tolerance
- B0/50
- B25/100
- B25/50
- B25/75
- B25/85
- Length - Lead Wire
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Eaton Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Length - Lead Wire | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Tolerance | Resistance | Termination Style | Approval Agency | Lead Spacing | Power - Max | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | R @ 25°C | Current - Steady State Max | B25/75 | B0/50 | Resistance in Ohms @ 25°C | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRNE504H3975B2H Eaton | 2269 | - | - | Free Hanging | Bead, Epoxy | 0.26 (6.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 125°C | NRNE | - | 50 kOhms | Radial | - | - | 150 mW | ±3% | ±3% | 3975K | - | - | - | - | - | - | 50k | - | ||
![]() NRCE851L3100B1KO Eaton | 40 |
| - | Through Hole | Bead, Epoxy | 0.14 (3.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 125°C | NRCE | - | 85 Ohms | Radial | - | - | 450 mW | ±15% | ±10% | - | 3100K | - | - | - | - | - | 85 | - | ||
![]() NRCE333K4000B1KS Eaton | 40 |
| - | Through Hole | Bead, Epoxy | 0.26 (6.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 125°C | NRCE | - | 3.3 kOhms | Radial | - | - | 450 mW | ±10% | ±10% | - | 4000K | - | - | - | - | - | 3.3k | - | ||
![]() NRCE253L4000B1KO Eaton | 40 |
| - | Through Hole | Bead, Epoxy | 0.14 (3.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 125°C | NRCE | - | 2.5 kOhms | Radial | - | - | 450 mW | ±15% | ±10% | - | 4000K | - | - | - | - | - | 2.5k | - | ||
![]() NRCE500L2450B1KS Eaton | 40 |
| - | Through Hole | Bead, Epoxy | 0.26 (6.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 125°C | NRCE | - | 5 Ohms | Radial | - | - | 450 mW | ±15% | ±10% | - | 2450K | - | - | - | - | - | 5 | - | ||
![]() ICL301D11MIB Eaton | 40 |
| - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | ±20% | 30 Ohms | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | 30 Ohms | 2 A | - | - | - | 0.472 (12.00mm) | ||
![]() NRG1474H3950B1H Eaton | 40 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | -30°C ~ 105°C | NRG | - | 47 kOhms | Wire Lead | - | - | 50 mW | ±3% | ±3% | - | 3950K | - | - | - | - | - | 47k | - | ||
![]() NRCE500L2450B1KO Eaton | 40 |
| - | Through Hole | Bead, Epoxy | 0.14 (3.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 125°C | NRCE | - | 5 Ohms | Radial | - | - | 450 mW | ±15% | ±10% | - | 2450K | - | - | - | - | - | 5 | - | ||
![]() ICL470D18MIC Eaton | 40 |
| - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | ±20% | 4.7 Ohms | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | 4.7 Ohms | 8 A | - | - | - | 0.748 (19.00mm) | ||
![]() ICL400D07MIB Eaton | 40 |
| - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | ±20% | 4 Ohms | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | 4 Ohms | 3 A | - | - | - | 0.335 (8.50mm) | ||
![]() ICL471D11MIB Eaton | 20 |
| - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | ±20% | 47 Ohms | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | 47 Ohms | 2 A | - | - | - | 0.472 (12.00mm) | ||
![]() NRG3504F4050B2F Eaton | 40 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | -30°C ~ 105°C | NRG | - | 50 kOhms | Wire Lead | - | - | 50 mW | ±1% | ±1% | 4050K | - | - | - | - | - | - | 50k | - | ||
![]() ICL130D11MIB Eaton | 40 |
| - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | ±20% | 1.3 Ohms | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | 1.3 Ohms | 6 A | - | - | - | 0.472 (12.00mm) | ||
![]() ICL122D11MIB Eaton | 40 |
| - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | ±20% | 120 Ohms | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | 120 Ohms | 1 A | - | - | - | 0.472 (12.00mm) | ||
![]() ICL161D18MIC Eaton | 40 |
| - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | ±20% | 16 Ohms | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | 16 Ohms | 5 A | - | - | - | 0.748 (19.00mm) | ||
![]() NRCE851L3100B1KS Eaton | 40 |
| - | Through Hole | Bead, Epoxy | 0.26 (6.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 125°C | NRCE | - | 85 Ohms | Radial | - | - | 450 mW | ±15% | ±10% | - | 3100K | - | - | - | - | - | 85 | - | ||
![]() NRSE104F3975B2F Eaton | 40 |
| - | Free Hanging | Bead, Epoxy | 1.38 (35.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | PCB Mount | Bulk | Active | -30°C ~ 105°C | NRSE | - | 10 kOhms | Radial | - | - | 50 mW | ±1% | ±1% | 3975K | - | - | - | - | - | - | 10k | - | ||
![]() NRG3203F3380B1G Eaton | 40 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | -30°C ~ 105°C | NRG | - | 2 kOhms | Wire Lead | - | - | 50 mW | ±1% | ±2% | - | 3380K | - | - | - | - | - | 2k | - | ||
![]() NRG2203F3435B2F Eaton | 40 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | -30°C ~ 105°C | NRG | - | 2 kOhms | Wire Lead | - | - | 50 mW | ±1% | ±1% | 3435K | - | - | - | - | - | - | 2k | - | ||
![]() NRSE474H3950B1H Eaton | 40 |
| - | Free Hanging | Bead, Epoxy | 1.38 (35.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | PCB Mount | Bulk | Active | -30°C ~ 105°C | NRSE | - | 47 kOhms | Radial | - | - | 50 mW | ±3% | ±3% | - | 3950K | - | - | - | - | - | 47k | - |