- Mfr
- Product Status
- Series
- B Value Tolerance
- B0/50
- B25/100
- B25/50
- B25/75
- B25/85
- Length - Lead Wire
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Eaton Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Length - Lead Wire | Manufacturer | Material of contact surface | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rated current In | RoHS | Operating Temperature | Series | Tolerance | Resistance | Subcategory | Power Rating | Termination Style | Power - Max | Product Type | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | B0/50 | Resistance in Ohms @ 25°C | Product Category | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRG1474H4090B2H Eaton | 11 |
| - | Free Hanging | Bead with Terminal | - | - | - | 11.81 (300.00mm) | - | - | - | Eaton - Electronics Division | - | - | Bulk | - | - | Active | - | - | -30°C ~ 105°C | NRG | - | - | - | - | - | 50 mW | - | ±3% | ±3% | 4090K | - | - | - | - | 47k | - | - | - | - | - | ||
![]() NRG3475F4570B2G Eaton | 20 |
| - | Free Hanging | Bead with Terminal | - | - | - | 11.81 (300.00mm) | - | - | - | Eaton - Electronics Division | - | - | Bulk | - | - | Active | - | - | -30°C ~ 105°C | NRG | - | - | - | - | - | 50 mW | - | ±1% | ±2% | 4570K | - | - | - | - | 470k | - | - | - | - | - | ||
![]() NRG2105H4000B2H Eaton | 577 | - | - | Free Hanging | Bead with Terminal | - | - | - | 11.81 (300.00mm) | - | - | - | Eaton - Electronics Division | - | - | Bulk | - | - | Active | - | - | -30°C ~ 105°C | NRG | - | - | - | - | - | 50 mW | - | ±3% | ±3% | 4000K | - | - | - | - | 100k | - | - | - | - | - | ||
![]() NRG1503H3900B1H Eaton | 14 |
| - | Free Hanging | Bead with Terminal | Amphenol LTD | - | 10 | 11.81 (300.00mm) | Amphenol | - | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | - | - | Active | - | - | -30°C ~ 105°C | NRG | - | 5 kOhms | Circular Connectors | - | Wire Lead | 50 mW | Circular MIL Spec Connector | ±3% | ±3% | - | 3900K | - | - | - | 5k | Circular MIL Spec Connector | - | - | - | - | ||
![]() NRCE103K3800B1KO Eaton | 1622 | - | - | Through Hole | Bead, Epoxy | - | IP67 | - | 0.14 (3.50mm) | - | Gold | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | -40 - 80 | -25 - 80 | Active | 4 | - | -40°C ~ 125°C | NRCE | - | 1 kOhms | - | - | Radial | 450 mW | - | ±10% | ±10% | - | 3800K | - | - | - | 1k | - | - | - | - | - | ||
![]() NRCE502K3650B1KS Eaton | 2195 | - | - | Through Hole | Bead, Epoxy | - | - | - | 0.26 (6.50mm) | - | - | - | Eaton - Electronics Division | - | - | Bulk | - | - | Active | - | - | -40°C ~ 125°C | NRCE | - | - | - | - | - | 450 mW | - | ±10% | ±10% | - | 3650K | - | - | - | 500 | - | - | - | - | - | ||
![]() NRCE201L2800B1KO Eaton | 19 |
| - | Through Hole | Bead, Epoxy | - | - | - | 0.14 (3.50mm) | - | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | - | - | Active | - | - | -40°C ~ 125°C | NRCE | - | 20 Ohms | - | - | Radial | 450 mW | - | ±15% | ±10% | - | 2800K | - | - | - | 20 | - | - | - | - | - | ||
![]() NRCE102L3200B1KS Eaton | 1595 | - | - | Through Hole | Bead, Epoxy | Advanced Energy | - | 1 | 0.26 (6.50mm) | Advanced Energy | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | - | - | Active | - | Details | -40°C ~ 125°C | NRCE | - | 100 Ohms | DC-DC Converter | - | Radial | 450 mW | Non-Isolated DC-DC Converters | ±15% | ±10% | - | 3200K | - | - | - | 100 | Non-Isolated DC/DC Converters | - | - | - | - | ||
![]() NRNE104H3950B1H Eaton | 430 | - | - | Free Hanging | Bead, Epoxy | - | - | - | 0.26 (6.50mm) | - | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | - | - | Active | - | - | -40°C ~ 125°C | NRNE | - | 10 kOhms | - | - | Radial | 150 mW | - | ±3% | ±3% | - | 3950K | - | - | - | 10k | - | - | - | - | - | ||
![]() NRG2334F3975B2F Eaton | 9 |
| - | Free Hanging | Bead with Terminal | - | - | - | 11.81 (300.00mm) | - | - | - | Eaton - Electronics Division | - | - | Bulk | - | - | Active | - | - | -30°C ~ 105°C | NRG | - | - | - | - | - | 50 mW | - | ±1% | ±1% | 3975K | - | - | - | - | 33k | - | - | - | - | - | ||
![]() NRCE302K3600B1KS Eaton | 27 |
| - | Through Hole | Bead, Epoxy | - | - | - | 0.26 (6.50mm) | - | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | - | - | Active | - | - | -40°C ~ 125°C | NRCE | - | 300 Ohms | - | - | Radial | 450 mW | - | ±10% | ±10% | - | 3600K | - | - | - | 300 | - | - | - | - | - | ||
![]() NRG1104F3950B1F Eaton | 368 | - | - | Free Hanging | Bead with Terminal | - | - | - | 11.81 (300.00mm) | - | - | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | - | - | Active | - | - | -30°C ~ 105°C | NRG | - | 10 kOhms | - | - | Wire Lead | 50 mW | - | ±1% | ±1% | - | 3950K | - | - | - | 10k | - | - | - | - | - | ||
![]() NRCE803K4050B1KO Eaton | 24 |
| - | Through Hole | Bead, Epoxy | - | - | - | 0.14 (3.50mm) | - | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | - | - | Active | - | - | -40°C ~ 125°C | NRCE | - | 8 kOhms | - | - | Radial | 450 mW | - | ±10% | ±10% | - | 4050K | - | - | - | 8k | - | - | - | - | - | ||
![]() NT08224F3950B1F Eaton - Electronics Division | 4038 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | - | - | Active | - | - | -40°C ~ 125°C | NT | - | - | - | - | SMD/SMT | 250 mW | - | ±1% | ±1% | - | 3950K | - | - | - | 22k | - | - | 0.7 mm | 2 mm | 1.25 mm | ||
![]() NRBG105F3990B1J Eaton - Electronics Division | 31 |
| - | Through Hole | Bead, Glass | - | - | - | - | - | - | + 300 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | - | - | Active | - | - | -40°C ~ 300°C | NRBG | 1 % | 100 kOhms | - | - | Radial | - | - | ±1% | ±5% | - | 3990K | - | - | - | 100k | - | - | - | 5 mm | 1.9 mm | ||
![]() NRL1104J3435B2F Eaton - Electronics Division | 1139 |
| - | Free Hanging | Bead, Epoxy | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | - | - | Active | - | - | -40°C ~ 125°C | NRL | 5 % | 10 kOhms | - | 1.8 mW | Wire Lead | - | - | ±5% | ±1% | 3435K | - | - | - | - | 10k | - | 4 mm | 8 mm | 33 mm | 4 mm | ||
![]() NRL1503F3950B1F Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | - | - | Active | - | - | -40°C ~ 125°C | NRL | 1 % | 5 kOhms | - | - | Wire Lead | - | - | ±1% | ±1% | - | 3950K | - | - | - | 5k | - | - | - | 7 mm | 3 mm | ||
![]() NRL3503F3950B1J Eaton - Electronics Division | 24 |
| - | Free Hanging | Bead, Epoxy | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | - | - | Active | - | - | -40°C ~ 125°C | NRL | 1 % | 5 kOhms | - | - | Wire Lead | - | - | ±1% | ±5% | - | 3950K | - | - | - | 5k | - | - | - | 7 mm | 3 mm | ||
![]() NRMR10423380B1F Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | - | - | Active | - | - | -40°C ~ 125°C | NRM | 0.2 % | 10 kOhms | - | - | Wire Lead | - | - | ±0.2% | ±1% | - | 3380K | - | - | - | 10k | - | - | - | 7 mm | 2.3 mm | ||
![]() NRL3104F3500B2F Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | - | - | Active | - | - | -40°C ~ 125°C | NRL | 1 % | 10 kOhms | - | - | Wire Lead | - | - | ±1% | ±1% | 3500K | - | - | - | - | 10k | - | - | - | 7 mm | 3 mm |