- Mfr
- Product Status
- Series
- B Value Tolerance
- B0/50
- B25/100
- B25/50
- B25/75
- B25/85
- Length - Lead Wire
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Eaton Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Length - Lead Wire | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Tolerance | Resistance | Power Rating | Termination Style | Power - Max | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | B0/50 | Resistance in Ohms @ 25°C | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRMR503J3300B2J Eaton - Electronics Division | 40 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 5 % | 5 kOhms | - | Wire Lead | - | ±5% | ±5% | 3300K | - | - | - | - | 5k | - | - | 7 mm | - | ||
![]() NRL2503F3950B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 1 % | 5 kOhms | - | Wire Lead | - | ±1% | ±5% | - | 3950K | - | - | - | 5k | - | - | 7 mm | 3 mm | ||
![]() NRMR154J4150B1F Eaton - Electronics Division | 36 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 5 % | 15 kOhms | - | Wire Lead | - | ±5% | ±1% | - | 4150K | - | - | - | 15k | - | - | 7 mm | 2.3 mm | ||
![]() NRBE35323435B2F Eaton - Electronics Division | 1651 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRBE | 0.2 % | 3.4513 kOhms | 800 uW | Wire Lead | - | ±0.2% | ±1% | 3435K | - | - | - | - | 3.5k | 2.7 mm | 6 mm | 36 mm | 2.7 mm | ||
![]() NRL2503F3470B1J Eaton - Electronics Division | 36 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 1 % | 5 kOhms | - | Wire Lead | - | ±1% | ±5% | - | 3470K | - | - | - | 5k | - | - | 7 mm | 3 mm | ||
![]() NRBG504J3820B2F Eaton - Electronics Division | 31 |
| - | Through Hole | Bead, Glass | - | + 300 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 300°C | NRBG | 5 % | 50 kOhms | - | Radial | - | ±5% | ±1% | 3820K | - | - | - | - | 50k | - | - | 5 mm | 1.9 mm | ||
![]() NRL2104J3500B2J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 5 % | 10 kOhms | - | Wire Lead | - | ±5% | ±5% | 3500K | - | - | - | - | 10k | - | - | 7 mm | 3 mm | ||
![]() NRMR23323935B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 0.2 % | 2.252 kOhms | - | Wire Lead | - | ±0.2% | ±5% | - | 3935K | - | - | - | 2.3k | - | - | 7 mm | 2.3 mm | ||
![]() NT06155F4600B1F Eaton - Electronics Division | 3194 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±1% | ±1% | - | 4600K | - | - | - | 150k | - | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT06223J3350B1F Eaton - Electronics Division | 31 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±5% | ±1% | - | 3350K | - | - | - | 2.2k | - | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NRSE104F3435B2F Eaton | 25 |
| - | Free Hanging | Bead, Epoxy | 1.38 (35.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | PCB Mount | Bulk | Active | -30°C ~ 105°C | NRSE | - | 10 kOhms | - | Radial | 50 mW | ±1% | ±1% | 3435K | - | - | - | - | 10k | - | - | - | - | ||
![]() NRNE683H3950B1H Eaton | 7 |
| - | Free Hanging | Bead, Epoxy | 0.26 (6.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 125°C | NRNE | - | 6.8 kOhms | - | Radial | 150 mW | ±3% | ±3% | - | 3950K | - | - | - | 6.8k | - | - | - | - | ||
![]() NRCE225K4650B1KO Eaton | 2404 | - | - | Through Hole | Bead, Epoxy | 0.14 (3.50mm) | - | Eaton - Electronics Division | - | - | Bulk | Active | -40°C ~ 125°C | NRCE | - | - | - | - | 450 mW | ±10% | ±10% | - | 4650K | - | - | - | 220k | - | - | - | - | ||
![]() NRG1683F3975B2G Eaton | 25 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | - | Eaton - Electronics Division | - | - | Bulk | Active | -30°C ~ 105°C | NRG | - | - | - | - | 50 mW | ±1% | ±2% | 3975K | - | - | - | - | 6.8k | - | - | - | - | ||
![]() NRG3503F3420B1G Eaton | 11 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | -30°C ~ 105°C | NRG | - | 5 kOhms | - | Wire Lead | 50 mW | ±1% | ±2% | - | 3420K | - | - | - | 5k | - | - | - | - | ||
![]() NRCE475J4750B1KO Eaton | 3216 | - | - | Through Hole | Bead, Epoxy | 0.14 (3.50mm) | - | Eaton - Electronics Division | - | - | Bulk | Active | -40°C ~ 125°C | NRCE | - | - | - | - | 450 mW | ±5% | ±10% | - | 4750K | - | - | - | 470k | - | - | - | - | ||
![]() NRG1203F3380B1G Eaton | 32 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | - | Eaton - Electronics Division | - | - | Bulk | Active | -30°C ~ 105°C | NRG | - | - | - | - | 50 mW | ±1% | ±2% | - | 3380K | - | - | - | 2k | - | - | - | - | ||
![]() NRG1203H3380B1H Eaton | 24 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | -30°C ~ 105°C | NRG | - | 2 kOhms | - | Wire Lead | 50 mW | ±3% | ±3% | - | 3380K | - | - | - | 2k | - | - | - | - | ||
![]() NRCE205J4600B1KS Eaton | 2232 | - | - | Through Hole | Bead, Epoxy | 0.26 (6.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 125°C | NRCE | - | 200 kOhms | - | Radial | 450 mW | ±5% | ±10% | - | 4600K | - | - | - | 200k | - | - | - | - | ||
![]() NRNE273F3950B1G Eaton | 26 |
| - | Free Hanging | Bead, Epoxy | 0.26 (6.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 125°C | NRNE | - | 2.7 kOhms | - | Radial | 150 mW | ±1% | ±2% | - | 3950K | - | - | - | 2.7k | - | - | - | - |