- Mfr
- Product Status
- Series
- B Value Tolerance
- B0/50
- B25/100
- B25/50
- B25/75
- B25/85
- Length - Lead Wire
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Eaton Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Length - Lead Wire | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Termination Style | Approval Agency | Lead Spacing | Power - Max | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | R @ 25°C | Current - Steady State Max | B25/75 | B0/50 | Resistance in Ohms @ 25°C | Product Length | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRCE304K4250B1KS Eaton | 15 |
| - | Through Hole | Bead, Epoxy | 0.26 (6.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | - | -40°C ~ 125°C | NRCE | - | - | 30 kOhms | - | - | Radial | - | - | 450 mW | ±10% | ±10% | - | 4250K | - | - | - | - | - | 30k | - | - | ||
![]() NRG1684F3950B1F Eaton | 39 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | - | Eaton - Electronics Division | - | - | Bulk | Active | - | -30°C ~ 105°C | NRG | - | - | - | - | - | - | - | - | 50 mW | ±1% | ±1% | - | 3950K | - | - | - | - | - | 68k | - | - | ||
![]() NRCE155K4500B1KO Eaton | 2401 | - | - | Through Hole | Bead, Epoxy | 0.14 (3.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | - | -40°C ~ 125°C | NRCE | - | - | 150 kOhms | - | - | Radial | - | - | 450 mW | ±10% | ±10% | - | 4500K | - | - | - | - | - | 150k | - | - | ||
![]() NRCE155K4500B1KS Eaton | 2431 | - | - | Through Hole | Bead, Epoxy | 0.26 (6.50mm) | - | Eaton - Electronics Division | - | - | Bulk | Active | - | -40°C ~ 125°C | NRCE | - | - | - | - | - | - | - | - | 450 mW | ±10% | ±10% | - | 4500K | - | - | - | - | - | 150k | - | - | ||
![]() NRCE203K3950B1KS Eaton | 2425 | - | - | Through Hole | Bead, Epoxy | 0.26 (6.50mm) | - | Eaton - Electronics Division | - | - | Bulk | Active | - | -40°C ~ 125°C | NRCE | - | - | - | - | - | - | - | - | 450 mW | ±10% | ±10% | - | 3950K | - | - | - | - | - | 2k | - | - | ||
![]() NRNE153H3935B2H Eaton | 21 |
| - | Free Hanging | Bead, Epoxy | 0.26 (6.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | - | -40°C ~ 125°C | NRNE | - | - | 1.5 kOhms | - | - | Radial | - | - | 150 mW | ±3% | ±3% | 3935K | - | - | - | - | - | - | 1.5k | - | - | ||
![]() NRNE105H4100B1H Eaton | 1989 | - | - | Free Hanging | Bead, Epoxy | 0.26 (6.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | - | -40°C ~ 125°C | NRNE | - | - | 100 kOhms | - | - | Radial | - | - | 150 mW | ±3% | ±3% | - | 4100K | - | - | - | - | - | 100k | - | - | ||
![]() NRCE335K4700B1KS Eaton | 30 |
| - | Through Hole | Bead, Epoxy | 0.26 (6.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | - | -40°C ~ 125°C | NRCE | - | - | 330 kOhms | - | - | Radial | - | - | 450 mW | ±10% | ±10% | - | 4700K | - | - | - | - | - | 330k | - | - | ||
![]() NRSE224H3700B1H Eaton | 30 |
| - | Free Hanging | Bead, Epoxy | 1.38 (35.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | PCB Mount | Bulk | Active | - | -30°C ~ 105°C | NRSE | - | - | 22 kOhms | - | - | Radial | - | - | 50 mW | ±3% | ±3% | - | 3700K | - | - | - | - | - | 22k | - | - | ||
![]() ICL400D30MIC Eaton | 30 |
| - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | - | ±20% | - | 4 Ohms | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | 4 Ohms | 16 A | - | - | - | - | 1.339 (34.00mm) | ||
![]() ICL600D20MIC Eaton | 30 |
| - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | - | ±20% | - | 6 Ohms | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | 6 Ohms | 8.5 A | - | - | - | - | 0.906 (23.00mm) | ||
![]() NRG2203F3380B1G Eaton | 31 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | - | -30°C ~ 105°C | NRG | - | - | 2 kOhms | - | - | Wire Lead | - | - | 50 mW | ±1% | ±2% | - | 3380K | - | - | - | - | - | 2k | - | - | ||
![]() NRG2104F3950B1F Eaton | 52 | - | - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | - | Eaton - Electronics Division | - | - | Bulk | Active | - | -30°C ~ 105°C | NRG | - | - | - | - | - | - | - | - | 50 mW | ±1% | ±1% | - | 3950K | - | - | - | - | - | 10k | - | - | ||
![]() NRSE225F4370B1G Eaton | 15 |
| - | Free Hanging | Bead, Epoxy | 1.38 (35.00mm) | - | Eaton - Electronics Division | - | - | Bulk | Active | - | -30°C ~ 105°C | NRSE | - | - | - | - | - | - | - | - | 50 mW | ±1% | ±2% | - | 4370K | - | - | - | - | - | 220k | - | - | ||
![]() NRG1474H4020B1H Eaton | 25 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | - | Eaton - Electronics Division | - | - | Bulk | Active | - | -30°C ~ 105°C | NRG | - | - | - | - | - | - | - | - | 50 mW | ±3% | ±3% | - | 4020K | - | - | - | - | - | 47k | - | - | ||
![]() NRNE334H4090B2H Eaton | 24 |
| - | Free Hanging | Bead, Epoxy | 0.26 (6.50mm) | - | Eaton - Electronics Division | - | - | Bulk | Active | 200 V | -40°C ~ 125°C | NRNE | - | 100.0000 ppm/°C | 470 | 0.125 W | High Reliability, MIL-PRF-39017 | - | - | - | 150 mW | 2 | ±3% | 4090K | - | - | - | - | - | - | 33k | 4.75 mm | - | ||
![]() NRG2224H3740B2H Eaton | 25 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | - | Eaton - Electronics Division | - | - | Bulk | Active | - | -30°C ~ 105°C | NRG | - | - | - | - | - | - | - | - | 50 mW | ±3% | ±3% | 3740K | - | - | - | - | - | - | 22k | - | - | ||
![]() NRSE504H3950B2H Eaton | 45 |
| - | Free Hanging | Bead, Epoxy | 1.38 (35.00mm) | + 105 C | PEI-Genesis | - 30 C | PCB Mount | Bulk | Active | - | -30°C ~ 105°C | * | - | - | 50 kOhms | - | - | Radial | - | - | 50 mW | ±3% | ±3% | 3950K | - | - | - | - | - | - | 50k | - | - | ||
![]() NRSE683F3975B2G Eaton | 43 |
| - | Free Hanging | Bead, Epoxy | 1.38 (35.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | PCB Mount | Bulk | Active | - | -30°C ~ 105°C | NRSE | - | - | 6.8 kOhms | - | - | Radial | - | - | 50 mW | ±1% | ±2% | 3975K | - | - | - | - | - | - | 6.8k | - | - | ||
![]() NRCE155J4500B1KS Eaton | 2240 | - | - | Through Hole | Bead, Epoxy | 0.26 (6.50mm) | - | Eaton - Electronics Division | - | - | Bulk | Active | - | -40°C ~ 125°C | NRCE | - | - | - | - | - | - | - | - | 450 mW | ±5% | ±10% | - | 4500K | - | - | - | - | - | 150k | - | - |