- Mfr
- Product Status
- Series
- B Value Tolerance
- B0/50
- B25/100
- B25/50
- B25/75
- B25/85
- Length - Lead Wire
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Eaton Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Length - Lead Wire | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Tolerance | Resistance | Termination Style | Approval Agency | Lead Spacing | Power - Max | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | R @ 25°C | Current - Steady State Max | B25/75 | B0/50 | Resistance in Ohms @ 25°C | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRBG105F3990B1F Eaton - Electronics Division | 31 |
| - | Through Hole | Bead, Glass | - | + 300 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 300°C | NRBG | 1 % | 100 kOhms | Radial | - | - | - | ±1% | ±1% | - | 3990K | - | - | - | - | - | 100k | - | 5 mm | 1.9 mm | ||
![]() NRMF10524150B1J Eaton - Electronics Division | 40 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 0.2 % | 100 kOhms | Wire Lead | - | - | - | ±0.2% | ±5% | - | 4150K | - | - | - | - | - | 100k | - | 7 mm | - | ||
![]() NRMF105F4450B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 1 % | 100 kOhms | Wire Lead | - | - | - | ±1% | ±5% | - | 4450K | - | - | - | - | - | 100k | - | 7 mm | - | ||
![]() NRMF104F4100B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 1 % | 10 kOhms | Wire Lead | - | - | - | ±1% | ±5% | - | 4100K | - | - | - | - | - | 10k | - | 7 mm | - | ||
![]() NRSE683F3975B2G Eaton | 43 |
| - | Free Hanging | Bead, Epoxy | 1.38 (35.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | PCB Mount | Bulk | Active | -30°C ~ 105°C | NRSE | - | 6.8 kOhms | Radial | - | - | 50 mW | ±1% | ±2% | 3975K | - | - | - | - | - | - | 6.8k | - | - | - | ||
![]() NRCE504K4300B1KS Eaton | 1617 | - | - | Through Hole | Bead, Epoxy | 0.26 (6.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 125°C | NRCE | - | 50 kOhms | Radial | - | - | 450 mW | ±10% | ±10% | - | 4300K | - | - | - | - | - | 50k | - | - | - | ||
![]() NRG1225H4370B1H Eaton | 22 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | -30°C ~ 105°C | NRG | - | 220 kOhms | Wire Lead | - | - | 50 mW | ±3% | ±3% | - | 4370K | - | - | - | - | - | 220k | - | - | - | ||
![]() NRG3683F3470B2G Eaton | 23 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | -30°C ~ 105°C | NRG | - | 6.8 kOhms | Wire Lead | - | - | 50 mW | ±1% | ±2% | 3470K | - | - | - | - | - | - | 6.8k | - | - | - | ||
![]() NRG3104H3975B2H Eaton | 449 | - | - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | -30°C ~ 105°C | NRG | - | 10 kOhms | Wire Lead | - | - | 50 mW | ±3% | ±3% | 3975K | - | - | - | - | - | - | 10k | - | - | - | ||
![]() NRCE335K4700B1KS Eaton | 30 |
| - | Through Hole | Bead, Epoxy | 0.26 (6.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 125°C | NRCE | - | 330 kOhms | Radial | - | - | 450 mW | ±10% | ±10% | - | 4700K | - | - | - | - | - | 330k | - | - | - | ||
![]() NRSE224H3700B1H Eaton | 30 |
| - | Free Hanging | Bead, Epoxy | 1.38 (35.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | PCB Mount | Bulk | Active | -30°C ~ 105°C | NRSE | - | 22 kOhms | Radial | - | - | 50 mW | ±3% | ±3% | - | 3700K | - | - | - | - | - | 22k | - | - | - | ||
![]() ICL400D30MIC Eaton | 30 |
| - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | ±20% | 4 Ohms | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | 4 Ohms | 16 A | - | - | - | 1.339 (34.00mm) | - | - | ||
![]() ICL600D20MIC Eaton | 30 |
| - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | ±20% | 6 Ohms | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | 6 Ohms | 8.5 A | - | - | - | 0.906 (23.00mm) | - | - | ||
![]() NRG3503F3420B1G Eaton | 11 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | -30°C ~ 105°C | NRG | - | 5 kOhms | Wire Lead | - | - | 50 mW | ±1% | ±2% | - | 3420K | - | - | - | - | - | 5k | - | - | - | ||
![]() NRCE475J4750B1KO Eaton | 3216 | - | - | Through Hole | Bead, Epoxy | 0.14 (3.50mm) | - | Eaton - Electronics Division | - | - | Bulk | Active | -40°C ~ 125°C | NRCE | - | - | - | - | - | 450 mW | ±5% | ±10% | - | 4750K | - | - | - | - | - | 470k | - | - | - | ||
![]() NRG1203F3380B1G Eaton | 32 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | - | Eaton - Electronics Division | - | - | Bulk | Active | -30°C ~ 105°C | NRG | - | - | - | - | - | 50 mW | ±1% | ±2% | - | 3380K | - | - | - | - | - | 2k | - | - | - | ||
![]() NRG1203H3380B1H Eaton | 24 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | -30°C ~ 105°C | NRG | - | 2 kOhms | Wire Lead | - | - | 50 mW | ±3% | ±3% | - | 3380K | - | - | - | - | - | 2k | - | - | - | ||
![]() NRNE273F3950B1G Eaton | 26 |
| - | Free Hanging | Bead, Epoxy | 0.26 (6.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 125°C | NRNE | - | 2.7 kOhms | Radial | - | - | 150 mW | ±1% | ±2% | - | 3950K | - | - | - | - | - | 2.7k | - | - | - | ||
![]() NRG2224H3740B2H Eaton | 25 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | - | Eaton - Electronics Division | - | - | Bulk | Active | -30°C ~ 105°C | NRG | - | - | - | - | - | 50 mW | ±3% | ±3% | 3740K | - | - | - | - | - | - | 22k | - | - | - | ||
![]() NRG1474H4020B1H Eaton | 25 |
| - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | - | Eaton - Electronics Division | - | - | Bulk | Active | -30°C ~ 105°C | NRG | - | - | - | - | - | 50 mW | ±3% | ±3% | - | 4020K | - | - | - | - | - | 47k | - | - | - |