- Mfr
- Product Status
- Series
- B Value Tolerance
- B0/50
- B25/100
- B25/50
- B25/75
- B25/85
- Length - Lead Wire
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Eaton Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Length - Lead Wire | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Termination Style | Power - Max | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | B0/50 | Resistance in Ohms @ 25°C | Product Length | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRG2104F3950B1F Eaton | 52 | - | - | Free Hanging | Bead with Terminal | 11.81 (300.00mm) | - | Eaton - Electronics Division | - | - | Bulk | Active | - | -30°C ~ 105°C | NRG | - | - | - | - | - | - | 50 mW | ±1% | ±1% | - | 3950K | - | - | - | 10k | - | - | - | - | - | ||
![]() NRNE334H4090B2H Eaton | 24 |
| - | Free Hanging | Bead, Epoxy | 0.26 (6.50mm) | - | Eaton - Electronics Division | - | - | Bulk | Active | 200 V | -40°C ~ 125°C | NRNE | - | 100.0000 ppm/°C | 470 | 0.125 W | High Reliability, MIL-PRF-39017 | - | 150 mW | 2 | ±3% | 4090K | - | - | - | - | 33k | 4.75 mm | - | - | - | - | ||
![]() NDBG104J3950B1J Eaton - Electronics Division | 40 |
| - | Through Hole | Axial | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | -40°C ~ 250°C | NDBG | - | - | - | - | - | - | - | ±5% | ±5% | - | 3950K | - | - | - | 10k | - | - | - | - | - | ||
![]() NRMF154J4150B1J Eaton - Electronics Division | 40 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | - | -40°C ~ 125°C | NRM | 5 % | - | 15 kOhms | - | - | Wire Lead | - | ±5% | ±5% | - | 4150K | - | - | - | 15k | - | - | - | 7 mm | - | ||
![]() NRBE105F4450B1F Eaton - Electronics Division | 1583 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | - | -40°C ~ 125°C | NRBE | 1 % | - | 100 kOhms | 800 uW | - | Wire Lead | - | ±1% | ±1% | - | 4450K | - | - | - | 100k | - | 2.7 mm | 6 mm | 36 mm | 2.7 mm | ||
![]() NDBG103J4595B3J Eaton - Electronics Division | 31 |
| - | Through Hole | Axial | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | - | -40°C ~ 250°C | NDBG | 5 % | - | 1 kOhms | - | - | Axial | - | ±5% | ±5% | - | - | - | - | - | 1k | - | - | - | 7 mm | - | ||
![]() NRL1154J4150B1F Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | - | -40°C ~ 125°C | NRL | 5 % | - | 15 kOhms | - | - | Wire Lead | - | ±5% | ±1% | - | 4150K | - | - | - | 15k | - | - | - | 7 mm | 3 mm | ||
![]() NRL3154J4150B1F Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | - | -40°C ~ 125°C | NRL | 5 % | - | 15 kOhms | - | - | Wire Lead | - | ±5% | ±1% | - | 4150K | - | - | - | 15k | - | - | - | 7 mm | 3 mm | ||
![]() NRMF50323300B2F Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | - | -40°C ~ 125°C | NRM | 0.2 % | - | 5 kOhms | - | - | Wire Lead | - | ±0.2% | ±1% | 3300K | - | - | - | - | 5k | - | - | - | 7 mm | - | ||
![]() NRMF234J4200B1F Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | - | -40°C ~ 125°C | NRM | 5 % | - | 23 kOhms | - | - | Wire Lead | - | ±5% | ±1% | - | 4200K | - | - | - | 23k | - | - | - | 7 mm | - | ||
![]() NRMF104J3500B2F Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | - | -40°C ~ 125°C | NRM | 5 % | - | 10 kOhms | - | - | Wire Lead | - | ±5% | ±1% | 3500K | - | - | - | - | 10k | - | - | - | 7 mm | - | ||
![]() NDBG105J4150B1J Eaton - Electronics Division | 31 |
| - | Through Hole | Axial | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | - | -40°C ~ 250°C | NDBG | 5 % | - | 100 kOhms | - | - | Axial | - | ±5% | ±5% | - | 4150K | - | - | - | 100k | - | - | - | 7 mm | - | ||
![]() NRL3303F3950B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | - | -40°C ~ 125°C | NRL | 1 % | - | 3 kOhms | - | - | Wire Lead | - | ±1% | ±5% | - | 3950K | - | - | - | 3k | - | - | - | 7 mm | 3 mm | ||
![]() NRMF203F4250B2J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | - | -40°C ~ 125°C | NRM | 1 % | - | 2.028 kOhms | - | - | Wire Lead | - | ±1% | ±5% | 4250K | - | - | - | - | 2k | - | - | - | 7 mm | - | ||
![]() NRBG663F4025B2F Eaton - Electronics Division | 31 |
| - | Through Hole | Bead, Glass | - | + 300 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | - | -40°C ~ 300°C | NRBG | 1 % | - | 6.6 kOhms | - | - | Radial | - | ±1% | ±1% | 4025K | - | - | - | - | 6.6k | - | - | - | 5 mm | 1.9 mm | ||
![]() NRL3104J4100B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | - | -40°C ~ 125°C | NRL | 5 % | - | 10 kOhms | - | - | Wire Lead | - | ±5% | ±5% | - | 4100K | - | - | - | 10k | - | - | - | 7 mm | 3 mm | ||
![]() NRMF15424150B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | - | -40°C ~ 125°C | NRM | 0.2 % | - | 15 kOhms | - | - | Wire Lead | - | ±0.2% | ±5% | - | 4150K | - | - | - | 15k | - | - | - | 7 mm | - | ||
![]() NRL1503J3300B2F Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | - | -40°C ~ 125°C | NRL | 5 % | - | 5 kOhms | - | - | Wire Lead | - | ±5% | ±1% | 3300K | - | - | - | - | 5k | - | - | - | 7 mm | 3 mm | ||
![]() NRMR303F3950B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | - | -40°C ~ 125°C | NRM | 1 % | - | 3 kOhms | - | - | Wire Lead | - | ±1% | ±5% | - | 3950K | - | - | - | 3k | - | - | - | 7 mm | 2.3 mm | ||
![]() NRMF30323950B1F Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | - | -40°C ~ 125°C | NRM | 0.2 % | - | 3 kOhms | - | - | Wire Lead | - | ±0.2% | ±1% | - | 3950K | - | - | - | 3k | - | - | - | 7 mm | - |