- Mfr
- Product Status
- Series
- B Value Tolerance
- B0/50
- B25/100
- B25/50
- B25/75
- B25/85
- Length - Lead Wire
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Eaton Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Length - Lead Wire | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Termination Style | Power - Max | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | B0/50 | Resistance in Ohms @ 25°C | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NT04684J4000B1H Eaton - Electronics Division | 31 |
| - | Surface Mount | 0402 (1005 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | SMD/SMT | 100 mW | ±5% | ±3% | - | 4000K | - | - | - | 68k | 0.5 mm | 1 mm | 0.5 mm | ||
![]() NT06683J3435B1F Eaton - Electronics Division | 31 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | SMD/SMT | 200 mW | ±5% | ±1% | - | 3435K | - | - | - | 6.8k | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT06225J4200B1F Eaton - Electronics Division | 31 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | SMD/SMT | 200 mW | ±5% | ±1% | - | 4200K | - | - | - | 220k | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT04224J3950B1F Eaton - Electronics Division | 31 |
| - | Surface Mount | 0402 (1005 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | SMD/SMT | 100 mW | ±5% | ±1% | - | 3950K | - | - | - | 22k | 0.5 mm | 1 mm | 0.5 mm | ||
![]() NT06104J3950B1H Eaton - Electronics Division | 31 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | SMD/SMT | 200 mW | ±5% | ±3% | - | 3950K | - | - | - | 10k | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT04105F3950B1F Eaton - Electronics Division | 7962 | - | - | Surface Mount | 0402 (1005 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | -40°C ~ 125°C | NT | SMD/SMT | 100 mW | ±1% | ±1% | - | 3950K | - | - | - | 100k | 0.5 mm | 1 mm | 0.5 mm | ||
![]() NT06335J3950B1G Eaton - Electronics Division | 31 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | SMD/SMT | 200 mW | ±5% | ±2% | - | 3950K | - | - | - | 330k | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT06684J4000B1F Eaton - Electronics Division | 31 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | SMD/SMT | 200 mW | ±5% | ±1% | - | 4000K | - | - | - | 68k | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT06475J3950B1F Eaton - Electronics Division | 31 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | SMD/SMT | 200 mW | ±5% | ±1% | - | 3950K | - | - | - | 470k | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT04475F3950B1G Eaton - Electronics Division | 7938 |
| - | Surface Mount | 0402 (1005 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | -40°C ~ 125°C | NT | SMD/SMT | 100 mW | ±1% | ±2% | - | 3950K | - | - | - | 470k | 0.5 mm | 1 mm | 0.5 mm | ||
![]() NT06565J4050B1G Eaton - Electronics Division | 31 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | SMD/SMT | 200 mW | ±5% | ±2% | - | 4050K | - | - | - | 560k | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT06155J4600B1F Eaton - Electronics Division | 31 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | SMD/SMT | 200 mW | ±5% | ±1% | - | 4600K | - | - | - | 150k | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT08225J4200B1F Eaton - Electronics Division | 31 |
| - | Surface Mount | 0805 (2012 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | SMD/SMT | 250 mW | ±5% | ±1% | - | 4200K | - | - | - | 220k | 0.7 mm | 2 mm | 1.25 mm | ||
![]() NT08335J3950B1G Eaton - Electronics Division | 31 |
| - | Surface Mount | 0805 (2012 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | SMD/SMT | 250 mW | ±5% | ±2% | - | 3950K | - | - | - | 330k | 0.7 mm | 2 mm | 1.25 mm | ||
![]() NT04154F3950B1F Eaton - Electronics Division | 7581 |
| - | Surface Mount | 0402 (1005 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | -40°C ~ 125°C | NT | SMD/SMT | 100 mW | ±1% | ±1% | - | 3950K | - | - | - | 15k | 0.5 mm | 1 mm | 0.5 mm | ||
![]() NT06333J3380B1H Eaton - Electronics Division | 31 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | SMD/SMT | 200 mW | ±5% | ±3% | - | 3380K | - | - | - | 3.3k | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT06104J3600B1H Eaton - Electronics Division | 31 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | SMD/SMT | 200 mW | ±5% | ±3% | - | 3600K | - | - | - | 10k | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT06224F3950B1F Eaton - Electronics Division | 2845 | - | - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | -40°C ~ 125°C | NT | SMD/SMT | 200 mW | ±1% | ±1% | - | 3950K | - | - | - | 22k | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT04473F3380B1H Eaton - Electronics Division | 31 |
| - | Surface Mount | 0402 (1005 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | SMD/SMT | 100 mW | ±1% | ±3% | - | 3380K | - | - | - | 4.7k | 0.5 mm | 1 mm | 0.5 mm | ||
![]() NT08335F3950B1H Eaton - Electronics Division | 31 |
| - | Surface Mount | 0805 (2012 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | SMD/SMT | 250 mW | ±1% | ±3% | - | 3950K | - | - | - | 330k | 0.7 mm | 2 mm | 1.25 mm |