- Mfr
- Product Status
- Series
- B Value Tolerance
- B0/50
- B25/100
- B25/50
- B25/75
- B25/85
- Length - Lead Wire
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Eaton Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Contact Materials | Length - Lead Wire | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage Rating DC | Operating Temperature | Series | Tolerance | Part Status | Resistance | Number of Positions | Power Rating | Current Rating | Contact Finish | Termination Style | Actuator Type | Panel Cutout Dimensions | Power - Max | Number of Decks | Operating Force | Contact Timing | Index Stops | Circuit per Deck | Depth Behind Panel | Number of Poles per Deck | Angle of Throw | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | B0/50 | Features | Resistance in Ohms @ 25°C | Diameter | Height | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRL1234J4200B1F Eaton - Electronics Division | 20 |
| - | Free Hanging | Bead, Epoxy | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | - | -40°C ~ 125°C | NRL | 5 % | - | 23 kOhms | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | ±5% | ±1% | - | 4200K | - | - | - | - | 23k | - | - | 7 mm | 3 mm | - | ||
![]() NRMR35323435B2F Eaton - Electronics Division | 20 |
| - | Free Hanging | Bead, Epoxy | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | - | -40°C ~ 125°C | NRM | 0.2 % | - | 3.5 kOhms | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | ±0.2% | ±1% | 3435K | - | - | - | - | - | 3.5k | - | - | 7 mm | - | - | ||
![]() NRL2105J4450B1F Eaton - Electronics Division | 20 |
| - | Free Hanging | Bead, Epoxy | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | - | -40°C ~ 125°C | NRL | 5 % | - | 100 kOhms | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | ±5% | ±1% | - | 4450K | - | - | - | - | 100k | - | - | 7 mm | 3 mm | - | ||
![]() NT08335J3950B1F Eaton - Electronics Division | 44 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | NT | - | - | - | - | - | - | - | SMD/SMT | - | - | 250 mW | - | - | - | - | - | - | - | - | ±5% | ±1% | - | 3950K | - | - | - | - | 330k | - | 0.7 mm | 2 mm | 1.25 mm | - | ||
![]() NT06225F4200B1H Eaton - Electronics Division | 5 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | NT | - | - | - | - | - | - | - | SMD/SMT | - | - | 200 mW | - | - | - | - | - | - | - | - | ±1% | ±3% | - | 4200K | - | - | - | - | 220k | - | 0.7 mm | 1.6 mm | 0.8 mm | - | ||
![]() NT06104F3600B1F Eaton - Electronics Division | 8 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | NT | - | - | - | - | - | - | - | SMD/SMT | - | - | 200 mW | - | - | - | - | - | - | - | - | ±1% | ±1% | - | 3600K | - | - | - | - | 10k | - | 0.7 mm | 1.6 mm | 0.8 mm | - | ||
![]() NRL1353J3435B2J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | - | -40°C ~ 125°C | NRL | 5 % | - | 3.4513 kOhms | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | ±5% | ±5% | 3435K | - | - | - | - | - | 3.5k | - | - | 7 mm | 3 mm | - | ||
![]() NRBG265J4250B1F Eaton - Electronics Division | 31 |
| - | Through Hole | Bead, Glass | - | - | + 300 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | - | -40°C ~ 300°C | NRBG | 5 % | - | 260 kOhms | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | ±5% | ±1% | - | 4250K | - | - | - | - | 260k | - | - | 5 mm | 1.9 mm | - | ||
![]() NRCE501K3050B1KS Eaton | 2427 | - | - | Through Hole | Bead, Epoxy | - | 0.26 (6.50mm) | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | - | -40°C ~ 125°C | NRCE | - | - | 50 Ohms | - | - | - | - | Radial | - | - | 450 mW | - | - | - | - | - | - | - | - | ±10% | ±10% | - | 3050K | - | - | - | - | 50 | - | - | - | - | - | ||
![]() NRG1103F3435B2G Eaton | 50 |
| - | Free Hanging | Bead with Terminal | - | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | - | -30°C ~ 105°C | NRG | - | - | 1 kOhms | - | - | - | - | Wire Lead | - | - | 50 mW | - | - | - | - | - | - | - | - | ±1% | ±2% | 3435K | - | - | - | - | - | 1k | - | - | - | - | - | ||
![]() NRG3105H4190B2H Eaton | 30 |
| - | Panel Mount | Bead with Terminal | Silver Alloy | 11.81 (300.00mm) | + 105 C | Eaton - Electronics Division | - 30 C | Ring Lug | Bulk | Active | 28V | -30°C ~ 105°C | 08 | - | Active | 100 kOhms | 2 | - | 250mA (AC/DC) | Gold | Solder Lug | Flatted (3.17mm Dia) | -- | 50 mW | 2 | -- | Non-Shorting (BBM) | Fixed | DPDT | 31.19mm | 2 | 36° | ±3% | ±3% | 4190K | - | - | - | - | -- | 100k | - | - | - | - | 9.53mm | ||
![]() NRL1324F4550B2J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | - | -40°C ~ 125°C | NRL | 1 % | - | 31.765 kOhms | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | ±1% | ±5% | 4550K | - | - | - | - | - | 32k | - | - | 7 mm | 3 mm | - | ||
![]() NRBG103J4595B3J Eaton - Electronics Division | 31 |
| - | Through Hole | Bead, Glass | - | - | + 300 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | - | -40°C ~ 300°C | NRBG | 5 % | - | 1 kOhms | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | ±5% | ±5% | - | - | - | - | - | - | 1k | - | - | 5 mm | 1.9 mm | - | ||
![]() NDBG104F3950B1F Eaton - Electronics Division | 478 | - | - | Through Hole | Axial | - | - | + 250 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | - | -40°C ~ 250°C | NDBG | 1 % | - | 10 kOhms | - | 900 uW | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | ±1% | ±1% | - | 3950K | - | - | - | - | 10k | 2 mm | 4.3 mm | 64.3 mm | 2 mm | - | ||
![]() NDBG105F4200B1F Eaton - Electronics Division | 31 |
| - | Through Hole | Axial | - | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | - | -40°C ~ 250°C | NDBG | 1 % | - | 100 kOhms | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | ±1% | ±1% | - | 4200K | - | - | - | - | 100k | - | - | 7 mm | - | - | ||
![]() NRL3105F4450B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | - | -40°C ~ 125°C | NRL | 1 % | - | 100 kOhms | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | ±1% | ±5% | - | 4450K | - | - | - | - | 100k | - | - | 7 mm | 3 mm | - | ||
![]() NRL3353F3435B2F Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | - | -40°C ~ 125°C | NRL | 1 % | - | 3.4513 kOhms | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | ±1% | ±1% | 3435K | - | - | - | - | - | 3.5k | - | - | 7 mm | 3 mm | - | ||
![]() NRBG105F3950B1F Eaton - Electronics Division | 3343 | - | - | Through Hole | Bead, Glass | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | -40°C ~ 300°C | NRBG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1% | ±1% | - | 3950K | - | - | - | - | 100k | - | - | - | - | - | ||
![]() NRBG343F4300B2F Eaton - Electronics Division | 31 |
| - | Through Hole | Bead, Glass | - | - | + 300 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | - | -40°C ~ 300°C | NRBG | 1 % | - | 3.4513 kOhms | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | ±1% | ±1% | 4300K | - | - | - | - | - | 3.4k | - | - | 5 mm | 1.9 mm | - | ||
![]() NRBG105F4150B1F Eaton - Electronics Division | 31 |
| - | Through Hole | Bead, Glass | - | - | + 300 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | - | -40°C ~ 300°C | NRBG | 1 % | - | 100 kOhms | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | ±1% | ±1% | - | 4150K | - | - | - | - | 100k | - | - | 5 mm | 1.9 mm | - |