- Mfr
- Product Status
- Series
- B Value Tolerance
- B0/50
- B25/100
- B25/50
- B25/75
- B25/85
- Length - Lead Wire
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Eaton Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Length - Lead Wire | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Tolerance | Resistance | Power Rating | Termination Style | Power - Max | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | B0/50 | Resistance in Ohms @ 25°C | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRL2104J3950B1F Eaton - Electronics Division | 1639 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 5 % | 10 kOhms | 1.8 mW | Wire Lead | - | ±5% | ±1% | - | 3950K | - | - | - | 10k | 4 mm | 8 mm | 33 mm | 4 mm | ||
![]() NT06683J3435B1H Eaton - Electronics Division | 44 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±5% | ±3% | - | 3435K | - | - | - | 6.8k | - | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT06155F4050B1G Eaton - Electronics Division | 44 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±1% | ±2% | - | 4050K | - | - | - | 150k | - | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT06224J3950B1G Eaton - Electronics Division | 44 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±5% | ±2% | - | 3950K | - | - | - | 22k | - | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NRMF10423950B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 0.2 % | 10 kOhms | - | Wire Lead | - | ±0.2% | ±5% | - | 3950K | - | - | - | 10k | - | - | 7 mm | - | ||
![]() NDBG105J4150B1F Eaton - Electronics Division | 31 |
| - | Through Hole | Axial | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 250°C | NDBG | 5 % | 100 kOhms | - | Axial | - | ±5% | ±1% | - | 4150K | - | - | - | 100k | - | - | 7 mm | - | ||
![]() NRL3503J3470B1F Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 1 % | 5 kOhms | - | Wire Lead | - | ±5% | ±1% | - | 3470K | - | - | - | 5k | - | - | 7 mm | 3 mm | ||
![]() NRL2105F3950B1F Eaton - Electronics Division | 2006 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 1 % | 100 kOhms | 1.8 mW | Wire Lead | - | ±1% | ±1% | - | 3950K | - | - | - | 100k | 4 mm | 8 mm | 33 mm | 4 mm | ||
![]() NRBE104J3950B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRBE | 5 % | 10 kOhms | - | Wire Lead | - | ±5% | ±5% | - | 3950K | - | - | - | 10k | - | - | 6 mm | 2.7 mm | ||
![]() NRBE104J3380B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRBE | - | 10 kOhms | - | Wire Lead | - | ±5% | ±5% | - | 3380K | - | - | - | 10k | - | - | 6 mm | 2.7 mm | ||
![]() NRL2104J3950B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 5 % | 10 kOhms | - | Wire Lead | - | ±5% | ±5% | - | 3950K | - | - | - | 10k | - | - | 7 mm | 3 mm | ||
![]() NRL1105F4450B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 1 % | 100 kOhms | - | Wire Lead | - | ±1% | ±5% | - | 4450K | - | - | - | 100k | - | - | 7 mm | 3 mm | ||
![]() NRBE203F4250B2F Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRBE | 1 % | 2.028 kOhms | - | Wire Lead | - | ±1% | ±1% | 4250K | - | - | - | - | 2k | - | - | 6 mm | 2.7 mm | ||
![]() NRMR10524200B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 0.2 % | 100 kOhms | - | Wire Lead | - | ±0.2% | ±5% | - | 4200K | - | - | - | 100k | - | - | 7 mm | - | ||
![]() NRL1324F4550B2F Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 1 % | 31.765 kOhms | - | Wire Lead | - | ±1% | ±1% | 4550K | - | - | - | - | 32k | - | - | 7 mm | 3 mm | ||
![]() NRMR353J3435B2J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 5 % | 3.5 kOhms | - | Wire Lead | - | ±5% | ±5% | 3435K | - | - | - | - | 3.5k | - | - | 7 mm | - | ||
![]() NDBG104F3950B1J Eaton - Electronics Division | 31 |
| - | Through Hole | Axial | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 250°C | NDBG | 1 % | 10 kOhms | - | Axial | - | ±1% | ±5% | - | 3950K | - | - | - | 10k | - | - | 7 mm | - | ||
![]() NRL3105J4150B1F Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 5 % | 100 kOhms | - | Wire Lead | - | ±5% | ±1% | - | 4150K | - | - | - | 100k | - | - | 7 mm | 3 mm | ||
![]() NRMR105J4150B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 5 % | 100 kOhms | - | Wire Lead | - | ±5% | ±5% | - | 4150K | - | - | - | 100k | - | - | 7 mm | - | ||
![]() NDBG553J3950B1J Eaton - Electronics Division | 24 |
| - | Through Hole | Axial | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 250°C | NDBG | 5 % | 5.49 kOhms | - | Axial | - | ±5% | ±5% | - | 3950K | - | - | - | 5.5k | - | - | 7 mm | - |