- Mfr
- Product Status
- Series
- B Value Tolerance
- B0/50
- B25/100
- B25/50
- B25/75
- B25/85
- Length - Lead Wire
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Eaton Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Length - Lead Wire | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Tolerance | Resistance | Power Rating | Termination Style | Power - Max | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | B0/50 | Resistance in Ohms @ 25°C | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NDBG205F4325B2F Eaton - Electronics Division | 37 |
| - | Through Hole | Axial | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 250°C | NDBG | 1 % | 200 kOhms | - | Axial | - | ±1% | ±1% | 4325K | - | - | - | - | 200k | - | - | 7 mm | - | ||
![]() NRMF154F4150B1J Eaton - Electronics Division | 37 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 1 % | 15 kOhms | - | Wire Lead | - | ±1% | ±5% | - | 4150K | - | - | - | 15k | - | - | 7 mm | - | ||
![]() NRMF50323470B1J Eaton - Electronics Division | 37 |
| - | Free Hanging | Bead, Epoxy | - | - | Eaton - Electronics Division | - | - | Bulk | Active | -40°C ~ 125°C | NRM | - | - | - | - | - | ±0.2% | ±5% | - | 3470K | - | - | - | 5k | - | - | - | - | ||
![]() NRL1234J4200B1J Eaton - Electronics Division | 37 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 5 % | 23 kOhms | - | Wire Lead | - | ±5% | ±5% | - | 4200K | - | - | - | 23k | - | - | 7 mm | 3 mm | ||
![]() NRBE10523950B1J Eaton - Electronics Division | 37 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRBE | 0.2 % | 100 kOhms | - | Wire Lead | - | ±0.2% | ±5% | - | 3950K | - | - | - | 100k | - | - | 6 mm | 2.7 mm | ||
![]() NRMF10424100B1J Eaton - Electronics Division | 20 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 0.2 % | 10 kOhms | - | Wire Lead | - | ±0.2% | ±5% | - | 4100K | - | - | - | 10k | - | - | 7 mm | - | ||
![]() NRMR23424200B1J Eaton - Electronics Division | 37 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 0.2 % | 23 kOhms | - | Wire Lead | - | ±0.2% | ±5% | - | 4200K | - | - | - | 23k | - | - | 7 mm | - | ||
![]() NRMF104F3950B1J Eaton - Electronics Division | 1511 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 1 % | 10 kOhms | 800 uW | Wire Lead | - | ±1% | ±5% | - | 3950K | - | - | - | 10k | 2.3 mm | 7 mm | 45 mm | 2.3 mm | ||
![]() NRBE303J3950B1F Eaton - Electronics Division | 1076 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRBE | 5 % | 3 kOhms | - | Wire Lead | - | ±5% | ±1% | - | 3950K | - | - | - | 3k | - | - | 6 mm | 2.7 mm | ||
![]() NRMF104F4100B1F Eaton - Electronics Division | 37 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 1 % | 10 kOhms | - | Wire Lead | - | ±1% | ±1% | - | 4100K | - | - | - | 10k | - | - | 7 mm | - | ||
![]() NRBG503J3510B2J Eaton - Electronics Division | 37 |
| - | Through Hole | Bead, Glass | - | + 300 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 300°C | NRBG | 5 % | 5 kOhms | - | Radial | - | ±5% | ±5% | 3510K | - | - | - | - | 5k | - | - | 5 mm | 1.9 mm | ||
![]() NT06474F4050B1G Eaton - Electronics Division | 44 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±1% | ±2% | - | 4050K | - | - | - | 47k | - | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT08105J4250B1G Eaton - Electronics Division | 44 |
| - | Surface Mount | 0805 (2012 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 250 mW | ±5% | ±2% | - | 4250K | - | - | - | 100k | - | 0.7 mm | 2 mm | 1.25 mm | ||
![]() NT08334F4000B1G Eaton - Electronics Division | 44 |
| - | Surface Mount | 0805 (2012 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 250 mW | ±1% | ±2% | - | 4000K | - | - | - | 33k | - | 0.7 mm | 2 mm | 1.25 mm | ||
![]() NT06105J4250B1H Eaton - Electronics Division | 44 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±5% | ±3% | - | 4250K | - | - | - | 100k | - | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT06223J3350B1H Eaton - Electronics Division | 44 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±5% | ±3% | - | 3350K | - | - | - | 2.2k | - | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT06105F4250B1H Eaton - Electronics Division | 3607 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±1% | ±3% | - | 4250K | - | - | - | 100k | - | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NRBE105J3950B1F Eaton - Electronics Division | 37 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRBE | 5 % | 100 kOhms | - | Wire Lead | - | ±5% | ±1% | - | 3950K | - | - | - | 100k | - | - | 6 mm | 2.7 mm | ||
![]() NDBG105J3950B1F Eaton - Electronics Division | 983 |
| - | Through Hole | Axial | - | + 250 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 250°C | NDBG | 5 % | 100 kOhms | 900 uW | Axial | - | ±5% | ±1% | - | 3950K | - | - | - | 100k | 2 mm | 4.3 mm | 64.3 mm | 2 mm | ||
![]() NRMR50323950B1J Eaton - Electronics Division | 20 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 0.2 % | 5 kOhms | - | Wire Lead | - | ±0.2% | ±5% | - | 3950K | - | - | - | 5k | - | - | 7 mm | 2.3 mm |