- Mfr
- Product Status
- Series
- B Value Tolerance
- B0/50
- B25/100
- B25/50
- B25/75
- B25/85
- Length - Lead Wire
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Eaton Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Length - Lead Wire | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Tolerance | Resistance | Power Rating | Termination Style | Power - Max | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | B0/50 | Resistance in Ohms @ 25°C | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRMF32424550B2F Eaton - Electronics Division | 36 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 0.2 % | 31.765 kOhms | - | Wire Lead | - | ±0.2% | ±1% | 4550K | - | - | - | - | 32k | - | - | 7 mm | - | ||
![]() NRBE154J4150B1F Eaton - Electronics Division | 36 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRBE | 5 % | 15 kOhms | - | Wire Lead | - | ±5% | ±1% | - | 4150K | - | - | - | 15k | - | - | 6 mm | 2.7 mm | ||
![]() NRBG593J3820B2J Eaton - Electronics Division | 40 |
| - | Through Hole | Bead, Glass | - | + 300 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 300°C | NRBG | 5 % | 5.91 kOhms | - | Radial | - | ±5% | ±5% | 3820K | - | - | - | - | 5.9k | - | - | 5 mm | 1.9 mm | ||
![]() NRL3504J3950B1F Eaton - Electronics Division | 3611 | - | - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 5 % | 50 kOhms | 1.8 mW | Wire Lead | - | ±5% | ±1% | - | 3950K | - | - | - | 50k | 4 mm | 8 mm | 33 mm | 4 mm | ||
![]() NRL3303J3950B1F Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 5 % | 3 kOhms | - | Wire Lead | - | ±5% | ±1% | - | 3950K | - | - | - | 3k | - | - | 7 mm | 3 mm | ||
![]() NRBE203J4250B2J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRBE | 5 % | 2.028 kOhms | - | Wire Lead | - | ±5% | ±5% | 4250K | - | - | - | - | 2k | - | - | 6 mm | 2.7 mm | ||
![]() NRL1233J3935B1F Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 5 % | 2.252 kOhms | - | Wire Lead | - | ±5% | ±1% | - | 3935K | - | - | - | 2.3k | - | - | 7 mm | 3 mm | ||
![]() NRBE503J3300B2F Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRBE | 5 % | 5 kOhms | - | Wire Lead | - | ±5% | ±1% | 3300K | - | - | - | - | 5k | - | - | 6 mm | 2.7 mm | ||
![]() NRL1105F4200B1F Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 1 % | 100 kOhms | - | Wire Lead | - | ±1% | ±1% | - | 4200K | - | - | - | 100k | - | - | 7 mm | 3 mm | ||
![]() NRMF23323935B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 0.2 % | 2.252 kOhms | - | Wire Lead | - | ±0.2% | ±5% | - | 3935K | - | - | - | 2.3k | - | - | 7 mm | - | ||
![]() NRMR104F3500B2J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRM | 1 % | 10 kOhms | - | Wire Lead | - | ±1% | ±5% | 3500K | - | - | - | - | 10k | - | - | 7 mm | 2.3 mm | ||
![]() NT06333F3380B1H Eaton - Electronics Division | 12 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±1% | ±3% | - | 3380K | - | - | - | 3.3k | - | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT06684F4000B1F Eaton - Electronics Division | 3978 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±1% | ±1% | - | 4000K | - | - | - | 68k | - | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT06224J3950B1F Eaton - Electronics Division | 12 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±5% | ±1% | - | 3950K | - | - | - | 22k | - | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT06104J3600B1G Eaton - Electronics Division | 12 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±5% | ±2% | - | 3600K | - | - | - | 10k | - | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NT08475F3950B1G Eaton - Electronics Division | 28 |
| - | Surface Mount | 0805 (2012 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 250 mW | ±1% | ±2% | - | 3950K | - | - | - | 470k | - | 0.7 mm | 2 mm | 1.25 mm | ||
![]() NT06104J3600B1F Eaton - Electronics Division | 12 |
| - | Surface Mount | 0603 (1608 Metric) | - | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | NT | - | - | - | SMD/SMT | 200 mW | ±5% | ±1% | - | 3600K | - | - | - | 10k | - | 0.7 mm | 1.6 mm | 0.8 mm | ||
![]() NRBE105F4200B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRBE | 1 % | 100 kOhms | - | Wire Lead | - | ±1% | ±5% | - | 4200K | - | - | - | 100k | - | - | 6 mm | 2.7 mm | ||
![]() NRBG205F4325B2J Eaton - Electronics Division | 31 |
| - | Through Hole | Bead, Glass | - | + 300 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | Active | -40°C ~ 300°C | NRBG | 1 % | 200 kOhms | - | Radial | - | ±1% | ±5% | 4325K | - | - | - | - | 200k | - | - | 5 mm | 1.9 mm | ||
![]() NRL2104F4100B1J Eaton - Electronics Division | 31 |
| - | Free Hanging | Bead, Epoxy | - | + 125 C | Eaton - Electronics Division | - 40 C | Off-Board | Bulk | Active | -40°C ~ 125°C | NRL | 1 % | 10 kOhms | - | Wire Lead | - | ±1% | ±5% | - | 4100K | - | - | - | 10k | - | - | 7 mm | 3 mm |