- Length
- Cable Termination
- Color
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Content
- Depth
- Differential current rating
- Dim
- Factory colour
- Features
Attribute column
Manufacturer
Eaton Soldering, Desoldering, Rework Tips, Nozzles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Content | Differential current rating | Dim | Factory colour | Lead Free Status / RoHS Status | Model | Nominal current | Nominal current - rounded value | Nominal voltage | Release characteristics | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Color | Number of Rows | Shielding | Depth | Contact Finish | Cable Termination | Usage | Pitch - Connector | Pitch - Cable | Features | Length | Width | Contact Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 300301 Eaton | In Stock | - | - | 1pc(s) | 0.3A | (L x W) 80 mm x 70 mm | White | - | RCD (all types of current) | 40A | 40A | 230V,400V | S/B | - | - | - | - | - | - | - | - | 45mm | - | - | - | - | - | - | 80mm | 70mm | - | ||
![]() ST2 Eaton | In Stock | - | - | - | - | - | - | -- | - | - | - | - | - | -- | Obsolete | -- | Socket to Socket | 40 | Multiple, Ribbon | 2 | Unshielded | - | Gold | IDC | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | Polarizing Key | 1.50 (457.20mm) | - | 15.0µin (0.38µm) |