- Gross weight
- Certificates
- Type of switch
- Current rating
- Maximum power
- Mounting
- Stable positions description
- Stable positions number
- Number of poles
- Number of positions
- Colour front ring
- Material front ring
Attribute column
Manufacturer
Eaton Configurable Switch Components - Body
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Shape | Package Cooled | Material Finish | (Ø) | Actuating force | Board thickness (max.) | Bulb type | Button Ø | Casing/button colour | Colour front ring | Connections | Construction type lens | Contact Materials | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dim | Factory colour | For Use With | Labelled | Lighting type | Material front ring | Max. temperature | Min. temperature | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operation type | Print motif | Programmable | Recess diameter | RoHS | Standard Frequency | Switch/button features | Type of control element | With front ring | Packaging | Series | Part Status | Termination | Type | Number of Positions | Color | Current Rating | Frequency Stability | Function | Symmetry-Max | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Durability | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Height | Length | Width | REACH SVHC | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 216617 Eaton | In Stock | - | - | - | - | - | - | - | 29.7mm | - | - | - | - | - | Titanium | External contact | Round | - | 1pc(s) | - | IP67/IP69K | - | (Ø x H) 29.7 mm x 10 mm | Red | - | No | None | Plastic | - | - | - | - | - | - | None | - | - | - | - | - | - | Yes | - | - | - | - | M22-DR-R | - | - | - | - | latch | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | ||
![]() 182920 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Chrome | - | Round | - | - | - | IP67/IP69K | - | - | - | - | No | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 187129 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Chrome | - | Round | - | - | - | IP66 | 4X, 13 | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | Toggle | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 182964 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Chrome | - | Round | - | - | - | IP67/IP69K | - | - | - | - | Yes | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 187126 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Chrome | - | Round | - | - | - | IP66 | 4X, 13 | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | Toggle | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 279431 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Titanium | - | Round | - | 1pc(s) | - | IP66 | 4X, 13 | - | Black | - | - | - | Plastic | - | - | - | - | - | Toggle | - | - | 22.5mm | - | - | Front ring (PVC) | Toggle | Yes | - | - | - | - | M22-WRK4 | - | - | - | - | latch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 187127 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Chrome | - | Round | - | - | - | IP66 | 4X, 13 | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | Toggle | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216764 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Black | - | Round | - | 1pc(s) | - | IP67/IP69K | - | - | - | - | No | - | Plastic | - | - | - | - | - | - | - | - | 22mm | - | - | Front ring (PVC) | - | Yes | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | momentary | - | Push Pin | 0.984 (25.00mm) | 4.14°C/W @ 100 LFM | - | - | -- | -- | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 216759 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 36.5mm | - | - | - | 22mm | - | Chrome | - | Round | - | 1pc(s) | IP67/IP69K | - | 4X, 13 | (Ø) 36.5 mm | Black | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | -- | -- | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 216927 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 29.7mm | - | - | LED (monochrome) | - | - | Chrome | External contact,External LED | Round | - | 1pc(s) | - | IP67/IP69K | - | (Ø x H) 29.7 mm x 10 mm | Green | - | No | Area illumination | Plastic | - | - | - | - | - | - | None | - | - | - | - | - | - | Yes | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | momentary | - | Push Pin | 0.394 (10.00mm) | 10.90°C/W @ 100 LFM | - | - | -- | -- | -- | 10mm | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() 216942 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Chrome | - | Round | - | 1pc(s) | - | IP67/IP69K | - | - | - | - | Yes | - | Plastic | - | - | - | - | - | - | - | - | 22mm | - | - | Front ring (PVC) | - | Yes | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | momentary | - | Push Pin | 0.984 (25.00mm) | 4.14°C/W @ 100 LFM | - | - | -- | -- | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 216710 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | 5N | 6mm | - | - | Black | Titanium | External contact | Oval | - | 1pc(s) | - | IP66 | - | (W x H) 29.7 mm x 54.7 mm | - | - | Yes | None | Plastic | +70°C | -25°C | - | - | - | - | ↑/↓ | - | 22mm | - | - | planar,round | - | Yes | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | momentary | - | Push Pin | 0.590 (15.00mm) | 15.85°C/W @ 100 LFM | - | 0.2 x 10<sup> 6</sup> cycles | -- | -- | -- | 54.7mm | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 216761 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 36.5mm | - | - | - | 22mm | - | Black | - | Round | - | 1pc(s) | IP67/IP69K | - | 4X, 13 | (Ø) 36.5 mm | Black | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | -- | -- | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 216829 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Titanium | - | Round | - | 1pc(s) | - | IP66 | 4X, 13 | - | Black | - | - | - | Plastic | - | - | - | - | - | Toggle | - | - | 22.5mm | - | - | Front ring (PVC) | Toggle | Yes | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | latch | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | -- | -- | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 3CDXA1GDYA1G0 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EATON NGR Series Rocker Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3CBEA2GATA1G0 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EATON NGR Series Rocker Switches | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() Q18D-SW Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | Eaton Moeller RMQ-16 Series 16.2mm Dia Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Blade Terminal | - | 2 | Black | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | IP65 | ||
![]() M22S-WRLK3-Y Eaton | In Stock | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton RMQ-Titan M22 Series Illuminated Pushbutton Switches | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | - | No | - | - | 28.6363 | - | - | - | Bulk | - | - | - | CLOCK OSCILLATOR | - | - | - | ±25(ppm) | - | 55(%) | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | ||
![]() M22S-WRK Eaton | In Stock | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton RMQ-Titan M22 Series Pushbutton Switches | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | - | No | - | - | 38 | - | - | - | Bulk | - | - | - | CLOCK OSCILLATOR | - | - | - | ±50(ppm) | - | 55(%) | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | ||
![]() M22-WRS-MS20 Eaton | 13 | - | - | PQFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | - | No | - | - | 4.096 | - | - | - | Bulk | - | - | - | CLOCK OSCILLATOR | - | - | - | ±25(ppm) | - | 55(%) | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - |