- Gross weight
- Certificates
- Type of switch
- Current rating
- Maximum power
- Mounting
- Stable positions description
- Stable positions number
- Number of poles
- Number of positions
- Colour front ring
- Material front ring
Attribute column
Manufacturer
Eaton Configurable Switch Components - Body
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | (Ø) | Bulb type | Colour front ring | Connections | Construction type lens | Content | Degree of protection (IP), front side | Dim | Factory colour | For Use With | Illuminated | Labelled | Lighting type | Material front ring | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Print motif | Recess diameter | Switch/button features | With front ring | Series | Type | Number of Positions | Function | Actuator Type | Durability | Terminal Type | Angle of Throw | IP Rating | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | 51 |
| - | Flush Mount | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | +70°C | - | -25°C | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | IP69K | - | - | - | ||
| Tiny WHSL | 46 |
| - | Flush Mount | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | +70°C | - | -25°C | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | IP69K | - | - | - | ||
![]() 216873 M22S-WRK3 Eaton | 63 |
| - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 3 | - | Rotary head | - | - | 60° | IP66 | - | - | - | ||
![]() 029477 AE( 19MM)-T0 Eaton | 138 |
| - | - | - | - | - | - | - | - | - | - | - | T0 | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 197547 M30S-PV30 Eaton | 17 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216963 M22-DRL-W-X1 Eaton | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() 086713 Q18D-RT Eaton | 35 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | +60°C | - | -25°C | - | - | - | - | Eaton Moeller | - | - | - | - | - | Push In | - | IP65 | - | - | - | ||
![]() 279411 Eaton | In Stock | - | - | - | - | - | Chrome | - | Round | 1pc(s) | IP66 | - | - | - | - | No | - | Plastic | - | - | - | - | - | 22mm | Front ring (PVC) | Yes | - | M22-D4-S | - | momentary | - | - | - | - | - | - | - | - | ||
![]() 216702 Eaton | In Stock | - | - | - | - | - | Chrome | - | Oval | 1pc(s) | IP66 | - | - | - | - | Yes | - | Plastic | - | - | - | - | - | 22mm | Front ring (PVC) | Yes | - | M22-DDL-GR-GB1/GB0 | - | momentary | - | - | - | - | - | - | - | - | ||
![]() 216600 Eaton | In Stock | - | - | - | - | - | Chrome | - | Round | 1pc(s) | IP67/IP69K | - | - | - | - | No | - | Plastic | - | - | - | - | - | 22mm | Front ring (PVC) | Yes | - | M22-D-B | - | momentary | - | - | - | - | - | - | - | - | ||
![]() 216957 Eaton | In Stock | - | - | - | - | - | Titanium | - | Round | 1pc(s) | IP67/IP69K | - | - | - | - | Yes | - | Plastic | - | - | - | - | - | 22mm | Front ring (PVC) | Yes | - | M22-DRL-R-X0 | - | momentary | - | - | - | - | - | - | - | - | ||
![]() 216677 Eaton | In Stock | - | - | - | - | - | Chrome | - | Round | 1pc(s) | IP67/IP69K | - | - | - | - | Yes | - | Plastic | - | - | - | - | - | 22mm | Front ring (PVC) | Yes | - | M22-DRH-G-X1 | - | momentary | - | - | - | - | - | - | - | - | ||
![]() 216925 Eaton | In Stock | - | - | - | 29.7mm | LED (monochrome) | Titanium | External contact,External LED | Round | 1pc(s) | IP67/IP69K | (Ø x H) 29.7 mm x 10 mm | Red | - | - | No | Area illumination | Plastic | - | - | - | - | None | - | - | Yes | - | M22-DL-R | - | momentary | - | - | - | - | - | 10mm | - | - | ||
![]() 216954 Eaton | In Stock | - | - | - | - | - | Chrome | - | Round | 1pc(s) | IP67/IP69K | - | - | - | - | No | - | Plastic | - | - | - | - | - | 22mm | Front ring (PVC) | Yes | - | M22-DRL-X | - | momentary | - | - | - | - | - | - | - | - | ||
![]() 286339 Eaton | In Stock | - | - | - | - | - | Black | - | Round | 1pc(s) | IP66 | - | - | - | - | Yes | - | Plastic | - | - | - | - | - | 22mm | Front ring (PVC) | Yes | - | M22S-DI4-S-X7 | - | momentary | - | - | - | - | - | - | - | - | ||
![]() 216705 Eaton | In Stock | - | - | - | - | - | Black | - | Oval | 1pc(s) | IP66 | - | - | - | - | No | - | Plastic | - | - | - | - | - | - | - | Yes | - | M22S-DDL-WS | - | - | - | - | - | - | - | - | - | - | ||
![]() 182941 Eaton | In Stock | - | - | - | - | - | Chrome | - | Round | - | IP67/IP69K | - | - | - | - | No | - | Metal | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 182923 Eaton | In Stock | - | - | - | - | - | Chrome | - | Round | - | IP67/IP69K | - | - | - | - | No | - | Metal | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 086409 Eaton | In Stock | - | - | - | - | - | Black | External contact | Square | 1pc(s) | IP65 | (L x W) 25 mm x 25 mm | Green | - | - | No | None | Plastic | +60°C | - | -25°C | - | None | 16mm | - | Yes | - | Q25D-GN | - | momentary | - | >3 x 10<sup> 6</sup> cycles | - | - | - | - | 25mm | 25mm | ||
![]() 182937 Eaton | In Stock | - | - | - | - | - | Chrome | - | Round | - | IP67/IP69K | - | - | - | - | Yes | - | Metal | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - |