- Model
- Degree of protection (IP), front side
- Material housing
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
- Number of contacts as change-over contact
- Number of contacts as normally closed contact
Attribute column
Manufacturer
Eaton Configurable Switch Components - Contact Block
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Material | Shape | Package Cooled | Material Finish | Connections | Content | Degree of protection (IP), front side | Electrical lifespan | For Use With | Material housing | Max. temperature | Min. temperature | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Programmable | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Standard Frequency | Switching current (max.) | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Packaging | Series | Part Status | Type | Frequency Stability | Symmetry-Max | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Durability | Number of Poles | Contact Current Rating | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Length | Width | REACH SVHC |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 015753 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Pole switch | 0 | 0 | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 015738 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 041222 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Dahlander switch | 0 | 0 | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 009854 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216380 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Screw connector | 1pc(s) | - | 1.6 x 10<sup>6</sup> cycles | - | - | +70°C | -25°C | Top mounting | - | - | 0 | 0 | 1 | - | - | - | - | - | - | - | - | - | 6A | - | Screw connection | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | 5 x 10<sup>6</sup> cycles | - | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 292195 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | Integrable | - | - | 0 | 0 | 2 | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 020459 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | IP65 | - | - | Plastic | - | - | Star-delta switch | 0 | 0 | - | - | - | - | - | - | - | 23.7 | 18.5 | 32 | - | - | - | Short thumb-grip | - | Screw connection | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | - | - | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 225338 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | IP30 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | - | - | 0 | 1.1 | 10 | - | - | - | Short thumb-grip | - | Screw connection | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.394 (10.00mm) | 10.90°C/W @ 100 LFM | - | - | - | - | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 062031 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | Top mounting | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.472 (12.00mm) | 9.06°C/W @ 100 LFM | - | - | - | - | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 168100 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | IP65 | - | - | Plastic | - | - | On/Off switch | 1 | 1 | - | - | - | - | - | - | - | 0 | 0 | 30 | - | - | - | Turn button | - | Screw connection | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | - | - | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 010372 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | - | Short thumb-grip | - | Screw connection | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 11.58°C/W @ 100 LFM | - | - | - | - | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() 095799 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | - | Short thumb-grip | - | Screw connection | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 4.68°C/W @ 100 LFM | - | - | - | - | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() M22-K01D. Eaton | 17 | - | - | - | PQFN | - | - | - | - | - | - | - | - | Eaton M22 Series Pushbutton Switches | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | No | - | - | - | - | 50 | - | - | - | - | Bulk | - | - | CLOCK OSCILLATOR | ±25(ppm) | 55(%) | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | ||
![]() DILA-XHI40 Eaton | 12 | - | - | - | QFN | - | - | - | - | - | - | - | - | DILMP Contactors | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | No | - | - | - | - | 38 | - | - | - | - | Bulk | - | - | CLOCK OSCILLATOR | ±20(ppm) | 55(%) | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | ||
![]() DILA-XHI11 Eaton | 13 | - | - | - | QFN | - | - | - | - | - | - | - | - | DILMP Contactors | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -40C to 85C | No | - | - | - | - | 17 | - | - | - | - | Bulk | - | - | CLOCK OSCILLATOR | ±50(ppm) | 55(%) | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | ||
![]() 173027 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | 0 | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT8A Eaton | In Stock | - | - | - | PQFN | - | - | - | - | - | - | - | - | Eaton HT800 Series Switches | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | No | - | - | - | - | 48 | - | - | - | - | Bulk | - | - | CLOCK OSCILLATOR | ±20(ppm) | 55(%) | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | ||
![]() M22-K10P Eaton | In Stock | - | - | Screw | QFN | - | - | - | - | - | - | - | - | Eaton M22 Series Modular Pushbutton Switches | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | No | - | - | - | Non-Compliant | 14 | - | - | - | - | Bulk | - | - | CLOCK OSCILLATOR | ±50(ppm) | 55(%) | - | - | - | 15(pF) | - | 1 | 4 A | - | - | - | - | - | No SVHC | ||
![]() E22B20 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Eaton E22 Series Pushbuttons & Indicating Lights | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10250T3 Eaton | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | Eaton 10250T Series Pushbutton Switches | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | No | - | - | - | - | 18.432 | - | - | - | - | Bulk | - | - | CLOCK OSCILLATOR | ±50(ppm) | 55(%) | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - |