- Model
- Degree of protection (IP), front side
- Material housing
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
- Number of contacts as change-over contact
- Number of contacts as normally closed contact
Attribute column
Manufacturer
Eaton Configurable Switch Components - Contact Block
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Compatible with (details) | Connections | Content | Degree of protection (IP), front side | Dim | For Use With | Material housing | Max. temperature | Min. temperature | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Programmable | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS-compliant | Standard Frequency | Switching current (max.) | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Packaging | Type | Frequency Stability | Symmetry-Max | Load Capacitance | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 086312 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 098839 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 223014 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | - | - | 55 | 30 | 100 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 015137 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | - | - | 0 | 1.1 | 10 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 092084 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | - | - | 41 | 22 | 63 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 004135 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Star-delta switch | 0 | 0 | - | - | - | - | - | - | - | 23.7 | 18.5 | 32 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 019359 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Pole switch | 0 | 0 | - | - | - | - | - | - | - | 23.7 | 12 | 32 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 014611 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Dahlander switch | 0 | 0 | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 018958 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Reversing switch | 0 | 0 | - | - | - | - | - | - | - | 23.7 | 12 | 32 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 071355 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | - | - | 23.7 | 12 | 32 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 054718 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | - | - | 23.7 | 12 | 32 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 092081 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | - | - | 41 | 22 | 63 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 093428 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Dahlander switch | 0 | 0 | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 207185 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | - | - | 23.7 | 12 | 32 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 010080 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | ||
![]() 121720 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | 0 | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | ||
![]() 199456 Eaton | In Stock | - | - | - | PKZM01,PKZM0,PKZM4,PKZM0-T,PJM0,PKE | Push-in connector | 1pc(s) | - | (W x H) 9 mm x 90 mm | - | - | +55°C | -25°C | Top mounting | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | Yes | - | 3.5A | - | Spring clamp connection | - | - | DILM12-XHI11-PI | - | - | - | 90mm | 9mm | ||
![]() 229680 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | Spring clamp connection | - | - | - | - | - | - | - | - | ||
![]() 199560 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | ||
![]() M22-K01D. Eaton | In Stock | - | - | PQFN | - | - | - | - | - | Eaton M22 Series Pushbutton Switches | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | No | - | - | - | - | 50 | - | - | - | - | Bulk | CLOCK OSCILLATOR | ±25(ppm) | 55(%) | 15(pF) | - | - |