- Model
- Degree of protection (IP), front side
- Material housing
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
- Number of contacts as change-over contact
- Number of contacts as normally closed contact
Attribute column
Manufacturer
Eaton Configurable Switch Components - Contact Block
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Insert Material | Approvals | Contact Sizes | Degree of protection (IP), front side | For Use With | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material housing | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Programmable | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Standard Frequency | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Fastening Type | Contact Type | Max Power Dissipation | Orientation | Shielding | Ingress Protection | Frequency Stability | Shell Finish | Shell Size - Insert | Housing Color | Symmetry-Max | Note | Load Capacitance | Shell Size, MIL | Number of Poles | Contact Current Rating | Terminal Type | Includes | Depth Behind Panel | Features | Contacts | IP Rating | Length | Width | Material Flammability Rating | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1319851 Eaton | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | ABB | M3SS2-40U20 | - | Top mounting | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | 2NO | IP66 | - | - | - | - | - | ||
![]() 013785 Eaton | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | -- | - | 20 | IP65 | - | -- | - | - | Plastic | On/Off switch | 0 | 0 | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | Active | -- | - | - | Plug Housing | For Female Sockets | - | 19 | - | - | - | Bayonet Lock | Crimp | - | W | Shielded | Environment Resistant | - | Cadmium | 14-19 | Olive Drab | - | Contacts Not Included | - | -- | - | - | - | -- | - | Coupling Nut, Ground | - | - | - | - | -- | - | - | ||
![]() 276533 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | 0 | 1 | 3 | - | - | - | - | - | - | - | - | - | - | Spring clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 303706 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22-K10P Eaton | In Stock | - | - | Screw | - | QFN | - | - | - | - | - | - | - | Eaton M22 Series Modular Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | No | - | - | - | Non-Compliant | 14 | - | - | - | - | Bulk | - | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | ±50(ppm) | - | - | - | 55(%) | - | 15(pF) | - | 1 | 4 A | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 10250T1P Eaton | In Stock | - | - | Screw | - | QFN | - | - | - | - | - | - | - | Eaton Pushbuttons & Indicating Lights | - | - | - | - | - | - | - | - | - | - | 1.98(V) | 1.62(V) | -40C to 85C | No | - | - | - | Non-Compliant | 74.25 | - | - | - | - | Bulk | - | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | ±25(ppm) | - | - | - | 55(%) | - | 15(pF) | - | 2 | 6 A | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 173027 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | 0 | 2 | 1 | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 303705 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tape & Reel (TR) | - | 1 % | - | - | 2 | 100 ppm/°C | - | - | 22.1 Ω | - | 175 °C | -55 °C | Metal Film | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant | - | - | 8.7376 mm | 3.68 mm | - | - | Lead Free | ||
![]() 019149 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | Plastic | Turnaround star-delta switch | 0 | 0 | - | - | - | - | - | - | - | 23.7 | 18.5 | 32 | Non-Compliant | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 092052 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | Plastic | Star-delta switch | 0 | 0 | - | - | - | - | - | - | - | 41 | 37 | 63 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207197 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | Plastic | Dahlander switch | 0 | 0 | - | - | - | - | - | - | - | 23.7 | 12 | 32 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207179 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | Plastic | Reverser | 0 | 0 | - | - | - | - | - | - | - | 23.7 | 12 | 32 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 083195 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | Plastic | Reverser | 0 | 0 | - | - | - | - | - | - | - | 23.7 | 12 | 32 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 091047 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | Plastic | Reversing switch | 0 | 0 | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 016776 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | Plastic | Turnaround star-delta switch | 0 | 0 | - | - | - | - | - | - | - | 23.7 | 18.5 | 32 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 014088 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | Plastic | Dahlander switch | 0 | 0 | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207231 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | Plastic | Reverser | 0 | 0 | - | - | - | - | - | - | - | 41 | 22 | 63 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222871 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | Plastic | Reversing switch | 0 | 0 | - | - | - | - | - | - | - | 23.7 | 12 | 32 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207069 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | Plastic | Reverser | 0 | 0 | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 020458 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | Plastic | Star-delta switch | 0 | 0 | - | - | - | - | - | - | - | 23.7 | 18.5 | 32 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |