- Model
- Degree of protection (IP), front side
- Material housing
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
- Number of contacts as change-over contact
- Number of contacts as normally closed contact
Attribute column
Manufacturer
Eaton Configurable Switch Components - Contact Block
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Shape | Package Cooled | Material Finish | Connections | Content | Degree of protection (IP), front side | Material housing | Model | No. of pins | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS-compliant | Switching voltage (max.) | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Series | Part Status | Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 019864 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | Plastic | Reverser | - | 0 | 0 | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 076075 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | Plastic | Reverser | - | 0 | 0 | - | - | - | 23.7 | 12 | 32 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 168100 Eaton | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | IP65 | Plastic | On/Off switch | - | 1 | 1 | - | - | - | 0 | 0 | 30 | - | - | Turn button | - | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | -- | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 010372 Eaton | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | IP65 | Plastic | Reverser | - | 0 | 0 | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 11.58°C/W @ 100 LFM | -- | -- | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 004325 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | Plastic | Pole switch | - | 0 | 0 | - | - | - | 23.7 | 12 | 32 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 038849 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | Plastic | Reverser | - | 0 | 0 | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 018614 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | Plastic | Reversing switch | - | 0 | 0 | - | - | - | 23.7 | 12 | 32 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 026985 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP30 | Plastic | Reverser | - | 0 | 0 | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 067326 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | Plastic | Reversing Dahlander switch | - | 0 | 0 | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222730 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | Plastic | Reverser | - | 0 | 0 | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 013108 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | Plastic | Reversing switch | - | 0 | 0 | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 278425 Eaton | In Stock | - | - | - | 0.04 | - | - | - | Screws | 1pc(s) | - | - | Top mounting | 2-pin | - | - | 0 | 1 | 1 | - | - | - | Yes | - | - | Screw connection | - | - | - | DILM1000-XHI11-SI | - | - | - | - | - | pluggable | - | - | - | ||
![]() 199317 Eaton | In Stock | - | - | - | - | - | - | - | Push-in connector | 1pc(s) | - | - | Top mounting | - | - | - | 0 | 0 | 4 | - | - | - | Yes | 400V AC | - | Spring clamp connection | - | - | - | DILA-XHI40-PI | - | - | - | - | - | - | - | - | - | ||
![]() 156599 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Integrable | - | - | - | 2 | 0 | 0 | - | - | - | - | - | - | Flat plug-in connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 190973 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | - | 0 | 2 | 0 | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208277 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 020299 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | Plastic | Reverser | - | 0 | 0 | - | - | - | 0 | 3.3 | 10 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1314300 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 096376 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | Plastic | Reversing switch | - | 0 | 0 | - | - | - | 55 | 30 | 100 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 015753 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | Plastic | Pole switch | - | 0 | 0 | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - |