- Model
- Degree of protection (IP), front side
- Material housing
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
- Number of contacts as change-over contact
- Number of contacts as normally closed contact
Attribute column
Manufacturer
Eaton Configurable Switch Components - Contact Block
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Weight | Insert Material | Shape | Package Cooled | Material Finish | Panel Cutout Shape | Base Product Number | Connections | Contact Sizes | Content | Degree of protection (IP), front side | Electrical lifespan | For Use With | Lead Free Status / RoHS Status | Manufacturer | Material housing | Max. temperature | Mfr | Min. temperature | Model | No. of pins | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Package | Product Status | Programmable | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | RoHS-compliant | Standard Frequency | Switching current (max.) | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Power (Watts) | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Frequency Stability | Shell Finish | Shell Size - Insert | Termination Style | Housing Color | Symmetry-Max | Failure Rate | Panel Cutout Dimensions | Note | Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Current | Shell Size, MIL | Durability | Number of Poles | Throw Configuration | Viewing Angle | Contact Current Rating | Lens Style | Lens Size | Millicandela Rating | Lens Transparency | Wavelength - Peak | Includes | Lens Color | Lamp Color | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height Seated (Max) | Length | Width | Material Flammability Rating | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SAASXX1XTFXTGXX Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 013785 Eaton | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | - | - | -- | - | - | - | - | - | - | 20 | - | IP65 | - | - | -- | - | Plastic | - | - | - | On/Off switch | - | 0 | 0 | - | - | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | - | - | Short thumb-grip | - | Screw connection | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | - | Active | -- | - | - | Plug Housing | For Female Sockets | - | 19 | - | - | Bayonet Lock | Crimp | W | Shielded | Environment Resistant | - | Cadmium | 14-19 | - | Olive Drab | - | - | - | Contacts Not Included | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | Coupling Nut, Ground | - | - | - | - | -- | - | - | ||
![]() 276533 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | - | 0 | 1 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10250T3 Eaton | In Stock | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton 10250T Series Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | No | - | - | - | - | - | 18.432 | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | ±50(ppm) | - | - | - | - | 55(%) | - | - | - | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10250T2 Eaton | In Stock | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton 10250T Series Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | No | - | - | - | - | - | 50 | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | ±20(ppm) | - | - | - | - | 55(%) | - | - | - | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT8A Eaton | In Stock | - | - | - | - | PQFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton HT800 Series Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | No | - | - | - | - | - | 48 | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | ±20(ppm) | - | - | - | - | 55(%) | - | - | - | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E22B20 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton E22 Series Pushbuttons & Indicating Lights | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 041222 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | Plastic | - | - | - | Dahlander switch | - | 0 | 0 | - | - | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 009854 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | Plastic | - | - | - | Reverser | - | 0 | 0 | - | - | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 015738 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | Plastic | - | - | - | Reverser | - | 0 | 0 | - | - | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 292195 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Integrable | - | - | - | 0 | 0 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | ||
![]() 020459 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | IP65 | - | - | - | - | Plastic | - | - | - | Star-delta switch | - | 0 | 0 | - | - | - | - | - | - | - | - | - | 23.7 | 18.5 | 32 | - | - | - | - | Short thumb-grip | - | Screw connection | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | ||
![]() 062031 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.472 (12.00mm) | 9.06°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | ||
![]() 074450 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | Miscellaneous | Plastic | - | - | - | Reverser | - | 0 | 0 | - | - | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216380 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Screw connector | - | 1pc(s) | - | 1.6 x 10<sup>6</sup> cycles | - | - | - | - | +70°C | - | -25°C | Top mounting | - | - | - | 0 | 0 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | Screw connection | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | 5 x 10<sup>6</sup> cycles | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | ||
![]() 095799 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | IP65 | - | - | - | - | Plastic | - | - | - | Reverser | - | 0 | 0 | - | - | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | - | - | Short thumb-grip | - | Screw connection | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 4.68°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | ||
![]() 277950 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 0.06 | - | - | - | - | Round | 55617 | Screws | - | 1pc(s) | - | - | - | - | - | - | - | Dialight | - | Top mounting | 4-pin | - | - | 0 | 2 | 2 | - | - | - | Bag | Active | - | - | - | - | - | Yes | - | - | - | Screw connection | - | - | - | 556 | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | IP66, NEMA 4X | - | - | - | Screw Terminal | - | - | - | 1.00 (25.4mm) | - | 72V | - | - | - | - | 20mA | - | - | - | - | - | - | Round with Flat Top | 28.50mm Dia | 15000mcd | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | DC | ||
![]() 091844 Eaton | In Stock | - | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | - | - | - | RN73R2B | - | - | - | IP65 | - | - | - | - | Plastic | - | KOA Speer Electronics, Inc. | - | Dahlander switch | - | 0 | 0 | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 41 | 37 | 63 | - | - | - | - | Short thumb-grip | - | Screw connection | -55°C ~ 155°C | - | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | - | 2 | ±25ppm/°C | - | - | 7.59 kOhms | - | Thin Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 | ||
![]() M22-K10P Eaton | In Stock | - | - | Screw | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton M22 Series Modular Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | No | - | - | - | Non-Compliant | - | 14 | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | ±50(ppm) | - | - | - | - | 55(%) | - | - | - | - | - | - | - | 15(pF) | - | - | - | 1 | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 10250T1P Eaton | In Stock | - | - | Screw | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Pushbuttons & Indicating Lights | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.98(V) | 1.62(V) | -40C to 85C | - | - | No | - | - | - | Non-Compliant | - | 74.25 | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | ±25(ppm) | - | - | - | - | 55(%) | - | - | - | - | - | - | - | 15(pF) | - | - | - | 2 | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - |