- Model
- Degree of protection (IP), front side
- Material housing
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
- Number of contacts as change-over contact
- Number of contacts as normally closed contact
Attribute column
Manufacturer
Eaton Configurable Switch Components - Contact Block
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Shape | Package Cooled | Material Finish | Approvals | Base Product Number | Contact Sizes | Degree of protection (IP), front side | For Use With | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material housing | Mfr | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Package | Product Status | Programmable | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Standard Frequency | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Fastening Type | Contact Type | Max Power Dissipation | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Function | Number of Outputs | Number of Contacts | Voltage - Input (Max) | Housing Color | Output Type | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Symmetry-Max | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Output Configuration | Operating Mode | Shell Size, MIL | Current - Output | Number of Poles | Throw Configuration | Frequency Tolerance | Contact Current Rating | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Synchronous Rectifier | Terminal Type | Includes | Voltage - Output (Max) | Depth Behind Panel | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Switching Capacity | Features | Contacts | IP Rating | Diameter | Height Seated (Max) | Length | Width | Material Flammability Rating | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1319851 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | ABB | M3SS2-40U20 | - | - | Top mounting | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.91 | - | - | - | - | 2NO | IP66 | - | - | - | - | - | - | - | ||
![]() 225338 Eaton | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP30 | - | - | - | - | Plastic | - | Reverser | 0 | 0 | - | - | - | - | - | - | - | - | - | 0 | 1.1 | 10 | - | - | Short thumb-grip | - | Screw connection | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.90°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | ||
![]() 173027 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | 0 | 2 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 303705 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tape & Reel (TR) | - | - | 1 % | - | - | 2 | - | 100 ppm/°C | - | - | 22.1 Ω | - | 175 °C | -55 °C | Metal Film | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant | - | - | - | - | 8.7376 mm | 3.68 mm | - | - | Lead Free | ||
![]() 019149 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | Plastic | - | Turnaround star-delta switch | 0 | 0 | - | - | - | - | - | - | - | - | - | 23.7 | 18.5 | 32 | Non-Compliant | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207268 Eaton | In Stock | - | - | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | 6-USPC (1.8x2) | - | - | - | - | - | - | XC9264 | - | IP65 | - | - | - | - | Plastic | Torex Semiconductor Ltd | Reversing switch | 0 | 0 | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | 55 | 30 | 100 | - | - | Short thumb-grip | - | Screw connection | -40°C ~ 105°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Down | 1 | - | 18V | - | Adjustable | 3V | - | - | - | - | - | - | - | Positive | - | - | 500mA | - | - | - | - | 1V | Buck | 500kHz | Yes | - | - | 15V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207221 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | Plastic | PEI-Genesis | Reverser | 0 | 0 | - | - | - | - | - | - | Bulk | Active | - | 41 | 22 | 63 | - | - | Short thumb-grip | - | Screw connection | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 001025 Eaton | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | -- | - | - | - | - | - | 16 | IP65 | - | -- | - | - | Plastic | - | Reverser | 0 | 0 | - | - | - | - | - | - | - | - | - | 23.7 | 12 | 32 | - | - | Short thumb-grip | - | Screw connection | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | - | Active | -- | - | - | - | Receptacle Housing | For Male Pins | - | 8 | - | - | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | Cadmium over Nickel | 16-8 | - | - | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | - | ||
![]() 057117 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | Plastic | - | Reversing Dahlander switch | 0 | 0 | - | - | - | - | - | - | - | - | - | 23.7 | 12 | 32 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 043601 Eaton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | Plastic | Suntsu Electronics, Inc. | On/Off switch | 0 | 0 | - | - | - | - | - | - | Bulk | Active | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | 0°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 27 MHz | ±20ppm | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | 12pF | - | Fundamental | - | - | - | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() DILA-XHI22 Eaton | 41 | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | DILM Contactors | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | No | - | - | - | - | 28.6363 | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50(ppm) | - | - | - | - | - | - | - | - | - | - | 55(%) | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10250T2C Eaton | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton 10250T Series 30.5mm Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | 1.98(V) | 1.62(V) | -40C to 85C | - | - | No | - | - | - | Non-Compliant | 24 | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ±25(ppm) | - | - | - | - | - | - | - | - | - | - | 55(%) | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10250T44 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton 10250T Series 30.5mm Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10250T51 Eaton | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton 10250T Series Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | No | - | - | - | - | 7.3728 | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ±25(ppm) | - | - | - | - | - | - | - | - | - | - | 55(%) | - | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22-CK11. Eaton | 29 | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton M22 Series Modular Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -40C to 85C | - | - | No | - | - | - | - | 26 | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ±20(ppm) | - | - | - | - | - | - | - | - | - | - | 55(%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DILA-XHI31 Eaton | 32 | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | DILMP Contactors | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | No | - | - | - | Compliant | 33.333 | - | - | - | - | Bulk | - | - | - | - | - | - | Screw | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | ±25(ppm) | - | - | - | - | 4 | - | - | - | - | - | 55(%) | - | - | - | - | 15(pF) | - | - | - | - | 4 | 4PST | - | 6 A | - | - | - | - | - | - | - | - | - | - | 1.6 kW | - | - | - | - | - | - | 45 mm | - | No SVHC | - | ||
![]() 218985 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | Plastic | - | Reverser | 0 | 0 | - | - | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 095806 Eaton | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP65 | - | - | - | - | Plastic | - | Reverser | 0 | 0 | - | - | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.90°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | ||
![]() 031726 Eaton | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP65 | - | - | - | - | Plastic | - | Reverser | 0 | 0 | - | - | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | ||
![]() 016298 Eaton | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP65 | - | - | - | - | Plastic | - | Reverser | 0 | 0 | - | - | - | - | - | - | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - |