- Model
- Degree of protection (IP), front side
- Material housing
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
- Number of contacts as change-over contact
- Number of contacts as normally closed contact
Attribute column
Manufacturer
Eaton Configurable Switch Components - Contact Block
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Casing/button colour | Compatible with (details) | Connections | Content | Degree of protection (IP), front side | Dim | Material housing | Max. temperature | Min. temperature | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation type | Print motif | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Switching angle | Switching current (max.) | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Type | Depth | Function | Durability | Power | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 199315 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | 0 | 2 | 0 | - | - | - | - | - | - | - | - | Spring clamp connection | - | - | - | - | - | - | - | - | ||
![]() 207132 Eaton | In Stock | - | - | Grey,Black | - | Screws | 1pc(s) | IP65 | (W x H x D) 80 x 137 x 95 mm | Plastic | - | - | Reversing switch | 0 | 0 | - | - | - | Toggle | 1/0/2 | 11.5 | 4 | 20 | 2 x 60 ° | 20A | Short thumb-grip | - | Screw connection | T0-3-8401/I1 | 95mm | latch | - | 6.5kW | 137mm | 80mm | ||
![]() 057829 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 004150 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | Plastic | - | - | Dahlander switch | 0 | 0 | - | - | - | - | - | 23.7 | 12 | 32 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 207078 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 005580 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | 23.7 | 12 | 32 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 009853 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 014010 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | Plastic | - | - | Reversing switch | 0 | 0 | - | - | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 014068 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 067324 Eaton | In Stock | - | - | - | - | - | - | IP30 | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 045491 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | 0 | 3.3 | 10 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 091718 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | 41 | 22 | 63 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 092009 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | 41 | 22 | 63 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 092383 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | 41 | 22 | 63 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 207266 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | 55 | 30 | 100 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 225341 Eaton | In Stock | - | - | - | - | - | - | IP30 | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | 0 | 2.2 | 10 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 207270 Eaton | In Stock | - | - | - | - | - | - | IP65 | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | - | 55 | 30 | 100 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 180791 Eaton | In Stock | - | - | - | - | Cage clamp connector | 1pc(s) | - | (W x H) 10 mm x 38 mm | - | +70°C | -25°C | Top mounting | - | - | 0 | 1 | 0 | - | - | - | - | - | - | 1.5A | - | Spring clamp connection | - | M22-FK01 | - | - | 1 x 10<sup>6</sup> cycles | - | 38mm | 10mm | ||
![]() 277952 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | 0 | 4 | 0 | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | ||
![]() 072895 Eaton | In Stock | - | - | - | PKZM01,PKZM0,PKZM4,PKZM0-T,PKM0,PKE | Screw terminals | 1pc(s) | - | (W x H) 9 mm x 90 mm | - | +55°C | -25°C | Top mounting | - | - | 0 | 2 | 1 | - | - | - | - | - | - | 3.5A | - | Screw connection | - | NHI12-PKZ0 | - | - | - | - | 90mm | 9mm |