- Model
- Degree of protection (IP), front side
- Material housing
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
- Number of contacts as change-over contact
- Number of contacts as normally closed contact
Attribute column
Manufacturer
Eaton Configurable Switch Components - Contact Block
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Compatible with (details) | Connections | Content | Degree of protection (IP), front side | Dim | Material housing | Max. temperature | Min. temperature | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Switching current (max.) | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Type | Durability | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 034102 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | 11.5 | 4 | 20 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 222431 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | 55 | 30 | 100 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 092032 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | - | - | Dahlander switch | 0 | 0 | - | - | - | 41 | 37 | 63 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 091488 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | 0 | 5.5 | 10 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 009180 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | 11.5 | 4 | 20 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 048340 Eaton | In Stock | - | - | - | - | - | IP30 | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | 11.5 | 4 | 20 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 048342 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | - | - | Dahlander switch | 0 | 0 | - | - | - | 11.5 | 4 | 20 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 041228 Eaton | In Stock | - | - | - | - | - | IP30 | - | Plastic | - | - | On/Off switch | 0 | 0 | - | - | - | 11.5 | 4 | 20 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 223009 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | - | - | Star-delta switch | 0 | 0 | - | - | - | 41 | 37 | 63 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 207236 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | - | - | Dahlander switch | 0 | 0 | - | - | - | 41 | 37 | 63 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 091917 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | - | - | Dahlander switch | 0 | 0 | - | - | - | 41 | 37 | 63 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 057091 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | 23.7 | 12 | 32 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 020627 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | - | - | Dahlander switch | 0 | 0 | - | - | - | 23.7 | 12 | 32 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 064210 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | 23.7 | 12 | 32 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 015553 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | 0 | 1.1 | 10 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 222668 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | 11.5 | 4 | 20 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 207178 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | 23.7 | 12 | 32 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 180791 Eaton | In Stock | - | - | - | Cage clamp connector | 1pc(s) | - | (W x H) 10 mm x 38 mm | - | +70°C | -25°C | Top mounting | - | - | 0 | 1 | 0 | - | - | - | 1.5A | - | Spring clamp connection | - | M22-FK01 | 1 x 10<sup>6</sup> cycles | 38mm | 10mm | ||
![]() 277952 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | 0 | 4 | 0 | - | - | - | - | - | Screw connection | - | - | - | - | - | ||
![]() 072895 Eaton | In Stock | - | - | PKZM01,PKZM0,PKZM4,PKZM0-T,PKM0,PKE | Screw terminals | 1pc(s) | - | (W x H) 9 mm x 90 mm | - | +55°C | -25°C | Top mounting | - | - | 0 | 2 | 1 | - | - | - | 3.5A | - | Screw connection | - | NHI12-PKZ0 | - | 90mm | 9mm |