- Model
- Degree of protection (IP), front side
- Material housing
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
- Number of contacts as change-over contact
- Number of contacts as normally closed contact
Attribute column
Manufacturer
Eaton Configurable Switch Components - Contact Block
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Compatible with (details) | Connections | Content | Degree of protection (IP), front side | Dim | Electrical lifespan | For Use With | Material housing | Max. temperature | Mfr | Min. temperature | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS-compliant | Switching current (max.) | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage, Rating | Series | Type | Current Rating | Durability | Terminal Type | Contact Configuration | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 262165 M22-K01D Eaton | In Stock | - | - | - | - | - | - | - | - | M22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | Eaton Moeller | - | 6A | - | Screw | SPST | - | - | ||
![]() 014049 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | - | Plastic | - | - | - | Pole switch | 0 | 0 | - | - | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 005536 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | - | Plastic | - | - | - | Reversing Dahlander switch | 0 | 0 | - | - | - | - | - | 23.7 | 12 | 32 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 005531 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | - | Plastic | - | - | - | Reversing Dahlander switch | 0 | 0 | - | - | - | - | - | 23.7 | 12 | 32 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 019862 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | - | Plastic | - | - | - | Reverser | 0 | 0 | - | - | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 009535 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | - | Plastic | - | - | - | Reverser | 0 | 0 | - | - | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 014160 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | - | Plastic | - | - | - | Dahlander switch | 0 | 0 | - | - | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 036473 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | - | Plastic | - | - | - | Reverser | 0 | 0 | - | - | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 062571 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | - | Plastic | - | - | - | Reversing switch | 0 | 0 | - | - | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 062575 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | - | Plastic | - | - | - | Reverser | 0 | 0 | - | - | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 086307 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | - | Plastic | - | - | - | Reverser | 0 | 0 | - | - | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 092157 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | - | Plastic | - | - | - | Star-delta switch | 0 | 0 | - | - | - | - | - | 41 | 37 | 63 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 092109 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | - | Plastic | - | - | - | Reverser | 0 | 0 | - | - | - | - | - | 41 | 22 | 63 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 222632 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | - | Plastic | - | - | - | Reversing switch | 0 | 0 | - | - | - | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 122958 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 2 | 2 | - | - | - | - | - | - | - | - | Flat plug-in connection | - | - | - | - | - | - | - | - | - | - | ||
![]() 208281 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | ||
![]() 184104 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Integrable | - | - | 1 | 0 | 0 | - | - | - | - | - | - | - | - | Flat plug-in connection | - | - | - | - | - | - | - | - | - | - | ||
![]() 199458 Eaton | In Stock | - | - | PKZM01,PKZM0,PKZM4,PKZM0-T,PJM0,PKE | Push-in connector | 1pc(s) | - | (W x H) 9 mm x 90 mm | - | - | - | +55°C | - | -25°C | Top mounting | - | - | 0 | 2 | 2 | - | - | - | - | - | Yes | 3.5A | - | Spring clamp connection | - | - | - | DILM12-XHI22-PI | - | - | - | - | 90mm | 9mm | ||
![]() 216503 Eaton | In Stock | - | - | - | Screw terminals | 1pc(s) | - | (W x H) 30 mm x 37.2 mm | 1.2 x 10<sup>6</sup> cycles | - | - | +70°C | - | -25°C | Top mounting | - | - | 0 | 1 | 0 | - | - | - | - | - | - | 6A | - | Screw connection | - | - | - | M22-AK01 | - | 5 x 10<sup>6</sup> cycles | - | - | 37.2mm | 30mm | ||
![]() 009657 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | - | Plastic | - | KYOCERA AVX | - | Star-delta switch | 0 | 0 | - | - | - | Bulk | Active | 23.7 | 18.5 | 32 | - | - | Short thumb-grip | - | Screw connection | - | * | - | - | - | - | - | - | - |