- Model
- Degree of protection (IP), front side
- Material housing
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Rated operation current Ie at AC-3, 400 V
- Rated operation power at AC-3, 400 V
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
- Number of contacts as change-over contact
- Number of contacts as normally closed contact
Attribute column
Manufacturer
Eaton Configurable Switch Components - Contact Block
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Compatible with (details) | Connections | Content | Degree of protection (IP), front side | Dim | Lighting type | Material housing | Max. temperature | Min. temperature | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation type | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS-compliant | Switch/button features | Switching current (max.) | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Type | Function | Power | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 072069 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | 11.5 | 4 | 20 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | ||
![]() 168098 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | Plastic | - | - | On/Off switch | 1 | 1 | - | - | - | - | 0 | 0 | 30 | - | - | - | Turn button | - | Screw connection | - | - | - | - | - | ||
![]() 222616 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Pole switch | 0 | 0 | - | - | - | - | 11.5 | 4 | 20 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | ||
![]() 230259 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | 0 | 3 | 1 | - | - | - | - | - | - | - | - | Spring clamp connection | - | - | - | - | - | - | ||
![]() 208283 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | ||
![]() 124351 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Integrable | - | - | 1 | 0 | 0 | - | - | - | - | - | - | - | - | Flat plug-in connection | - | - | - | - | - | - | ||
![]() 199326 Eaton | In Stock | - | - | PKZM01,PKZM0,PKZM4,PKZM0-T,PJM0,PKE | Push-in connector | 1pc(s) | - | (W x H) 9 mm x 90 mm | - | - | +55°C | -25°C | Top mounting | - | - | 0 | 1 | 1 | - | - | - | - | Yes | - | 3.5A | - | Spring clamp connection | - | NHI-B-11-PKZ0-PI | - | - | 90mm | 9mm | ||
![]() 107940 Eaton | In Stock | - | - | - | Spring-loaded connector | 1pc(s) | - | - | None | - | - | - | Top mounting and integrable | - | - | 0 | 1 | 1 | - | - | - | - | Yes | - | - | - | Spring clamp connection | - | M22-CK11 | - | - | - | - | ||
![]() 259430 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Integrable | - | - | 0 | 0 | 2 | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | ||
![]() 277750 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Top mounting | - | - | 0 | 2 | 0 | - | - | - | - | - | - | - | - | Spring clamp connection | - | - | - | - | - | - | ||
![]() 184196 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Integrable | - | - | 1 | 2 | 2 | - | - | - | - | - | - | - | - | Flat plug-in connection | - | - | - | - | - | - | ||
![]() 207188 Eaton | In Stock | - | - | - | Screws | 1pc(s) | IP65 | - | - | Plastic | - | - | Reversing switch | 0 | 0 | - | - | - | Toggle | 23.7 | 12 | 32 | Yes | for floor mounting,+ enclosure | - | Short thumb-grip | - | Screw connection | T3-3-8401/I2 | latch | 12kW | - | - | ||
![]() 045227 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | 23.7 | 12 | 32 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | ||
![]() 004118 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Star-delta switch | 0 | 0 | - | - | - | - | 23.7 | 18.5 | 32 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | ||
![]() 010366 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Reversing switch | 0 | 0 | - | - | - | - | 11.5 | 4 | 20 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | ||
![]() 015743 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | Plastic | - | - | On/Off switch | 0 | 0 | - | - | - | - | 11.5 | 4 | 20 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | ||
![]() 013835 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Dahlander switch | 0 | 0 | - | - | - | - | 11.5 | 4 | 20 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | ||
![]() 020643 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | 23.7 | 12 | 32 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | ||
![]() 043592 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | - | 11.5 | 4 | 20 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | ||
![]() 054744 Eaton | In Stock | - | - | - | - | - | IP65 | - | - | Plastic | - | - | Reversing Dahlander switch | 0 | 0 | - | - | - | - | 23.7 | 12 | 32 | - | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - |