- RoHS
- Series
- Packaging
- Illuminated
- Lamp Type
- Weight
- Mfr
- Package
- Product Status
- Mounting Styles
- Termination Style
- Type
Attribute column
Manufacturer
Eaton DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Mounting Feature | Number of Terminals | AC Voltage Rating (Max) | Actuator Length (mm) | Actuator Style | Base/Housing Material | Body Orientation | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | For Use With | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Seal Location | Switch Configuration | Pbfree Code | Termination | ECCN Code | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Illumination | Switch Type | Illumination Type | Thread Size | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Lens Color | Contact Voltage(AC)-Max | Current Rating (Max) | Switch Action | Switching Current | Contact Configuration | Bushing Type | Product Length (mm) | Body Height | Product Height (mm) | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7812K2 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAK-R/V/KC11/IY Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 28-3425-3 Eaton | 891 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 8530K39 Eaton | 782 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 8.53039 MΩ | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | SPST | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() FAK-S/KC11/I Eaton | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO, SPST-NC | - | - | - | - | - | - | ||
![]() M22-PV Eaton | 54 | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | Eaton M22 Series Modular Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Screw | - | - | - | 2 | 70 °C | -25 °C | Red | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | No SVHC | IP66, IP67 | ||
![]() 8980P28 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8381K108 Eaton | 209 | - | - | Silver | - | NO | PANEL MOUNT-THREADED | 2 | 125 | 12.7(mm) | ROUND LEVER | THERMOSET MOLDING | Straight | Bronze | 250 | - | - | EATON CORP | Eaton Corporation | 8381K108 | -17.8C TO 65.6C | 65.6C | -17.8C | - | - | ROHS COMPLIANT | Active | SPST | 17.06(mm) | 2.15 | - | Yes | ACTUATOR | ON None OFF | Yes | - | EAR99 | General Purpose | - | - | - | - | - | 8536.50.90.65 | compliant | - | Solder Lug | - | - | LEVER | SPST | 6 A | 125 V | SOLDER | - | Non Illuminated | TOGGLE SWITCH | - | 15/32-32 | 6 A | - | - | - | 125 V | 6(A) | LATCHED | - | SPST | THREADED | 27.78(mm) | - | - | - | - | ||
![]() 8290K116 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7800K11 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7630K40 Eaton | 80 | - | - | Silver | - | NO | PANEL MOUNT-THREADED | 4 | 250 | 17.48(mm) | ROUND LEVER | THERMOSET MOLDING | Straight | Copper | - | 1000VRMS | - | EATON CORP | Eaton Corporation | 7630K40 | -17.8C TO 65.6C | 65.6C | -17.8C | - | - | ROHS COMPLIANT | Active | DPST | 19.05(mm) | 2.2 | - | Yes | ACTUATOR | ON None OFF | - | - | EAR99 | General Purpose | - | - | - | - | - | 8536.50.90.65 | compliant | - | Quick Connect | 33.32 mm | 19.05 mm | LEVER | DPST | - | - | QUICK CONNECT | - | Non Illuminated | TOGGLE SWITCH | - | 15/32-32 | 20 A | - | - | - | 125 V | 20(A) | LATCHED | - | DPST | THREADED | 33.32(mm) | 31.75 mm | 59.87(mm) | - | - | ||
![]() SDAMXXCXXXXXXXX Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8282K127C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8980K14 Eaton | In Stock | - | - | - | - | NO | PANEL MOUNT | 4 | 480 | - | Lever | - | Straight | Bronze | 250 | 1000VRMS | - | EATON CORP | Eaton Corporation | 8980K14 | -17.8C TO 65.6C | 65.6C | -17.8C | 66 °C | -16 °C | ROHS COMPLIANT | Active | DPST | - | 2.19 | - | Yes | - | - | - | - | EAR99 | Power | - | - | - | - | - | 8536.50.90.65 | compliant | - | Screw | - | - | SQUARE LEVER | DPST | 30 A | 250 V | SCREW | - | Non Illuminated | TOGGLE SWITCH | - | NOT REQUIRED | 30 A | - | - | - | 250 V | 30@250VAC 250VDC(A) | LATCHED | - | DPST | NOT REQUIRED | - | - | - | - | - | ||
![]() P1-32/V/SVB Eaton | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7503K13 Eaton | 83 | - | - | Silver | - | NO | PANEL MOUNT-THREADED | 3 | 250 | 14.3(mm) | ROUND LEVER | THERMOSET MOLDING | Straight | Copper | - | 1000VRMS | - | EATON CORP | Eaton Corporation | 7503K13 | -17.8C TO 65.6C | 65.6C | -17.8C | - | - | ROHS COMPLIANT | Active | SPDT | 15.87(mm) | 2.15 | - | Yes | - | ON OFF ON | - | - | EAR99 | General Purpose | - | - | - | - | - | 8536.50.90.65 | compliant | - | Solder Lug | 29.74 mm | 15.87 mm | LEVER | SPDT | - | - | SOLDER | - | Non Illuminated | TOGGLE SWITCH | - | 15/32-32 | 15 A | - | - | - | 125 V | 15(A) | LATCHED | - | SPDT | THREADED | 28.57(mm) | 25.4 mm | 52.8(mm) | - | - | ||
![]() 7546K38 Eaton | 167 | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Corporation | 7546K38 | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 2.2 | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.50.90.65 | compliant | - | - | 29.74 mm | 15.87 mm | LEVER | SPST | - | - | SOLDER | - | Non Illuminated | TOGGLE SWITCH | - | - | 20 A | - | - | - | 125 V | - | LATCHED | - | SPST | - | - | 25.4 mm | - | - | - | ||
![]() 7700K2 Eaton | 29 | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Corporation | 7700K2 | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 2.2 | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.50.90.65 | compliant | - | - | 36.49 mm | 34.11 mm | LEVER | 3PST | - | - | SCREW | - | Non Illuminated | TOGGLE SWITCH | - | - | 15 A | - | - | - | 125 V | - | LATCHED | - | 3PST | - | - | 30.93 mm | - | - | - | ||
![]() SARSXX1XXXXXXXX Eaton | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7695K5 Eaton | 83 | - | - | Silver | - | NO | PANEL MOUNT-THREADED | 12 | 250 | 17.48(mm) | ROUND LEVER | THERMOSET MOLDING | Straight | Copper | - | 1000VRMS | - | EATON CORP | Eaton Corporation | 7695K5 | -17.8C TO 65.6C | 65.6C | -17.8C | - | - | ROHS COMPLIANT | Active | 4PDT | 39.26(mm) | 2.2 | - | Yes | - | ON None ON | - | - | EAR99 | General Purpose | - | - | - | - | - | 8536.50.90.65 | compliant | - | Solder Lug | 36.49 mm | 34.11 mm | LEVER | 4PDT | - | - | SOLDER | - | Non Illuminated | TOGGLE SWITCH | - | 15/32-32 | 15 A | - | - | - | 125 V | 15(A) | LATCHED | - | 4PDT | THREADED | 33.85(mm) | 30.93 mm | 67.35(mm) | - | - |