- RoHS
- Series
- Packaging
- Illuminated
- Lamp Type
- Weight
- Mfr
- Package
- Product Status
- Mounting Styles
- Termination Style
- Type
Attribute column
Manufacturer
Eaton DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Mounting Feature | Body Material | Number of Terminals | AC Voltage Rating (Max) | Actuator Length (mm) | Actuator Style | Base/Housing Material | Body Orientation | Contact Materials | Contact Resistance Max | DC Voltage Rating (Max) | Dielectric Strength | For Use With | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Seal Description | Seal Location | Switch Configuration | Voltage Rating (AC) | JESD-609 Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Orientation | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Illumination Type | Thread Size | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | Switch Action | Contact Configuration | Bushing Type | Product Length (mm) | Body Height | Actuator Length | Product Height (mm) | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8801K23 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7702K2 Eaton | 12 | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Cutler Hammer | 7702K2 | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 2.2 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.50.90.65 | - | - | compliant | - | 36.49 mm | 34.11 mm | LEVER | 3PDT | - | - | - | - | SCREW | - | - | Non Illuminated | - | TOGGLE SWITCH | - | - | - | 15 A | - | - | 125 V | - | LATCHED | 3PDT | - | - | 30.93 mm | - | - | - | - | ||
![]() 7576K2 Eaton | 1365 | - | - | Silver | - | - | - | - | 2 | 250 | 14.3(mm) | ROUND LEVER | THERMOSET MOLDING | Straight | Copper | - | - | 1000VRMS | - | - | - | - | - | -17.8C TO 65.6C | 65.6C | -17.8C | - | - | - | - | SPST | 15.87(mm) | - | - | - | - | ACTUATOR | ON None OFF | - | - | - | - | General Purpose | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | 15/32-32 | - | - | - | - | - | - | SPST | THREADED | 30.93(mm) | - | - | 49.63(mm) | - | - | ||
![]() SK4MLLFAXXAXXXX Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDKMKKFGXXGXXXX Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDKMLLFAXXAXXXX Eaton | 537 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAEMKXDGXXXXXXX Eaton | 804 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7581K4 Eaton | 11 | - | - | Silver | - | NO | PANEL MOUNT-THREADED | - | 3 | 250 | 14.3(mm) | ROUND LEVER | THERMOSET MOLDING | Straight | Copper | - | - | 1000VRMS | - | EATON CORP | Eaton Cutler Hammer | 7581K4 | - | -17.8C TO 65.6C | 65.6C | -17.8C | - | - | ROHS COMPLIANT | Active | SPDT | 15.87(mm) | 2.15 | - | Yes | - | - | ON OFF ON | - | - | - | EAR99 | General Purpose | - | - | - | 8536.50.90.65 | - | - | compliant | Screw | 29.74 mm | 15.87 mm | LEVER | SPDT | - | - | - | - | SCREW | - | - | Non Illuminated | - | TOGGLE SWITCH | - | - | 15/32-32 | 6 A | - | - | 125 V | 6(A) | LATCHED | SPDT | THREADED | 30.93(mm) | 25.4 mm | - | 52.8(mm) | - | - | ||
![]() 7702K3 Eaton | 149 | - | - | Silver | - | NO | PANEL MOUNT-THREADED | - | 9 | 250 | 17.48(mm) | ROUND LEVER | THERMOSET MOLDING | Straight | Copper | - | - | 1000VRMS | - | EATON CORP | Eaton Corporation | 7702K3 | - | -17.8C TO 65.6C | 65.6C | -17.8C | - | - | ROHS COMPLIANT | Active | 3PDT | 36.49(mm) | 2.15 | - | Yes | - | - | ON None ON | - | - | - | EAR99 | General Purpose | - | - | - | 8536.50.90.65 | - | - | compliant | Quick Connect | 36.49 mm | 34.11 mm | LEVER | 3PDT | - | - | - | - | QUICK CONNECT | - | - | Non Illuminated | - | TOGGLE SWITCH | - | - | 15/32-32 | 15 A | - | - | 125 V | 15(A) | LATCHED | 3PDT | THREADED | 33.85(mm) | 30.93 mm | - | 65.07(mm) | - | - | ||
![]() XTD2C3A Eaton | In Stock | - | - | - | Solder | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Corporation | XTD2C3A | - | - | - | - | 65 °C | - | ROHS COMPLIANT | Active | - | - | 2.22 | Compliant | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.50.90.65 | BAG | - | compliant | - | 28.6 mm | 16 mm | - | SPDT | - | 15 A | 28 V | - | SOLDER | - | SPDT | Non Illuminated | - | TOGGLE SWITCH | 20 A | Illuminated | - | 20 A | - | - | 125 V | - | LATCHED | SPDT | - | - | 17.2 mm | - | - | No SVHC | - | ||
![]() 7310K36 Eaton | 116 | - | - | Silver | - | NO | PANEL MOUNT-THREADED | - | 4 | 250 | 17.45(mm) | ROUND LEVER | THERMOSET MOLDING | Straight | - | - | 30 | 1000VRMS | - | EATON CORP | Eaton Corporation | 7310K36 | - | -17.8C TO 65.6C | 65.6C | -17.8C | 66 °C | -18 °C | - | Active | DPST | 19.05(mm) | 2.02 | - | - | NOT REQUIRED | NOT REQUIRED | ON None OFF | - | e4 | - | EAR99 | HEAVY DUTY | SILVER | - | - | 8536.50.90.65 | - | - | compliant | Screw | - | - | LEVER | DPST | - | 30 A | 30 V | - | SCREW | - | - | Non Illuminated | - | TOGGLE SWITCH | - | - | 15/32-32 | 25 A | - | - | 125 V | 30(A) | LATCHED | DPST | THREADED | - | - | - | 56.26(mm) | - | - | ||
![]() 28-5901 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 7582K4 Eaton | 123 | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Cutler Hammer | 7582K4 | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 2.16 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.50.90.65 | - | - | compliant | - | 29.74 mm | 15.87 mm | LEVER | SPDT | - | - | - | - | SCREW | - | - | Non Illuminated | - | TOGGLE SWITCH | - | - | - | 6 A | - | - | 125 V | - | LATCHED | SPDT | - | - | 25.4 mm | - | - | - | - | ||
![]() M22-ES-MS1 Eaton | 43 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moeller MS1 Series Keylock Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E50RA Eaton | 367 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E50 Series Heavy Duty Plug In Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7581K6 Eaton | 77 | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Corporation | 7581K6 | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 2.21 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.50.90.65 | - | - | compliant | - | 29.74 mm | 15.87 mm | LEVER | SPDT | - | - | - | - | SOLDER | - | - | Non Illuminated | - | TOGGLE SWITCH | - | - | - | 6 A | - | - | 125 V | - | LATCHED | SPDT | - | - | 25.4 mm | - | - | - | - | ||
![]() 7300K36 Eaton | 33 | - | - | Silver | Panel | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | Copper, Silver | - | - | - | - | EATON CORP | Eaton Corporation | 7300K36 | 7300 | - | - | - | 66 °C | -18 °C | - | Active | - | - | 2.02 | Compliant | - | - | - | - | - | e4 | Screw | EAR99 | - | SILVER | 65.6 °C | -17.8 °C | 8536.50.90.65 | - | Straight | compliant | - | - | - | LEVER | SPST | - | 20 A | 30 V | 250 V | SCREW | - | SPST | - | 30 V | TOGGLE SWITCH | 20 A | Illuminated | - | 15 A | - | - | 125 V | - | LATCHED | - | - | - | - | 17.45 mm | - | No SVHC | - | ||
![]() 10250T1322 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XTD2D1A Eaton | 38 | - | - | - | Panel | NO | PANEL MOUNT-THREADED | Thermoset | - | - | - | - | - | - | Brass | - | - | - | - | EATON CORP | Eaton Corporation | XTD2D1A | - | - | - | - | 65 °C | - | ROHS COMPLIANT | Active | - | - | 2.21 | Compliant | Yes | - | - | - | 125 V | - | - | EAR99 | - | - | 65 °C | 0 °C | 8536.50.90.40 | BAG | - | compliant | - | 28.6 mm | 16 mm | - | SPDT | - | 15 A | 28 V | - | QUICK CONNECT | 1 | SPDT | Non Illuminated | - | TOGGLE SWITCH | 20 A | Illuminated | - | 20 A | - | - | 125 V | - | MOMENTARY | SPDT | - | - | 17.2 mm | - | - | No SVHC | IP40 | ||
![]() XTD2E2A Eaton | 67 | - | - | - | Screw | NO | PANEL MOUNT-THREADED | - | 3 | 277 | 16.5(mm) | ROUND LEVER | THERMOSET MOLDING | Straight | - | 50(mohm) | 28 | 1500VAC | - | EATON CORP | Eaton Corporation | XTD2E2A | - | 0C to 65C | 65C | 0C | 65 °C | - | ROHS COMPLIANT | Active | SPDT | 16(mm) | 2.22 | Compliant | Yes | - | - | ON OFF ON | 125 V | - | Screw | EAR99 | - | - | - | - | 8536.50.90.40 | BAG | - | compliant | Screw | 28.6 mm | 16 mm | - | SPDT | 100(Mohm) | 15 A | 28 V | - | SCREW | - | SPDT | Non Illuminated | - | TOGGLE SWITCH | 20 A | Illuminated | 15/32-32 | 20 A | - | - | 125 V | 20(A) | MOMENTARY | SPDT | THREADED | 28.6(mm) | 17.2 mm | - | - | No SVHC | - |