- RoHS
- Series
- Packaging
- Illuminated
- Lamp Type
- Weight
- Mfr
- Package
- Product Status
- Mounting Styles
- Termination Style
- Type
Attribute column
Manufacturer
Eaton DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Mounting Feature | Number of Pins | Number of Terminals | AC Voltage Rating (Max) | Actuator Length (mm) | Actuator Style | Base/Housing Material | Body Orientation | Contact Materials | Dielectric Strength | For Use With | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | NEMA Rating | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Configuration | Voltage Rating (AC) | Pbfree Code | Termination | ECCN Code | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Accessory Type | Number of Poles | Throw Configuration | Illumination | Switch Type | Contact Current Rating | Illumination Type | Thread Size | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | Isolation Voltage | Switch Action | Contact Configuration | Bushing Type | IP Rating | Product Length (mm) | Body Height | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8928K479 Eaton | 21 | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Corporation | 8928K479 | 8928K479 | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 2.21 | - | Yes | - | - | Yes | - | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | compliant | - | - | - | - | LEVER | SPDT | 6 A | 125 V | SOLDER | - | - | - | Non Illuminated | TOGGLE SWITCH | - | - | - | 6 A | - | - | 125 V | - | - | LATCHED | SPDT | - | - | - | - | - | - | ||
![]() XTD2B2A Eaton | 182 | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Corporation | XTD2B2A | - | - | - | - | - | 65 °C | - | ROHS COMPLIANT | Active | - | - | 2.22 | Compliant | Yes | - | 125 V | - | Screw | EAR99 | - | - | - | - | - | 8536.50.90.65 | BAG | compliant | - | - | 28.6 mm | 16 mm | - | SPDT | 15 A | 28 V | SCREW | - | - | SPDT | Non Illuminated | TOGGLE SWITCH | 20 A | Illuminated | - | 20 A | - | - | 125 V | - | - | LATCHED | SPDT | - | - | - | 17.2 mm | - | No SVHC | ||
![]() 8391K107 Eaton | 28 | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Corporation | 8391K107 | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 2.17 | - | Yes | - | - | Yes | - | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | compliant | - | - | - | - | LEVER | SPST | 6 A | 125 V | WIRE | - | - | - | Non Illuminated | TOGGLE SWITCH | - | - | - | 6 A | - | - | 125 V | - | - | LATCHED | SPST | - | - | - | - | - | - | ||
![]() 8375K107 Eaton | 159 | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Corporation | 8375K107 | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 2.22 | - | Yes | - | - | Yes | - | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | compliant | - | - | - | - | LEVER | DPDT | 3 A | 250 V | SCREW | - | - | - | Non Illuminated | TOGGLE SWITCH | - | - | - | 7 A | - | - | 125 V | - | - | LATCHED | DPDT | - | - | - | - | - | - | ||
![]() 8531K34 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 8.53134 MΩ | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | DPST | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 8530K311 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 8.530311 MΩ | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 8830K13 Eaton | 114 | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Corporation | 8830K13 | - | - | - | - | - | 66 °C | -18 °C | - | Active | - | - | 2.34 | - | No | - | - | - | - | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | compliant | - | - | 33.34 mm | 19.05 mm | STANDARD LEVER | DPDT | 20 A | 28 V | SCREW | - | - | - | Non Illuminated | TOGGLE SWITCH | - | - | - | 10 A | - | - | 115 V | - | - | MOMENTARY | DPDT | - | - | - | 26.99 mm | - | - | ||
![]() 7702K1 Eaton | 144 | - | - | Silver | - | NO | PANEL MOUNT-THREADED | - | 9 | 250 | 17.48(mm) | ROUND LEVER | THERMOSET MOLDING | Straight | Copper | 1000VRMS | - | EATON CORP | Eaton Corporation | 7702K1 | - | - | -17.8C TO 65.6C | 65.6C | -17.8C | - | - | ROHS COMPLIANT | Active | 3PDT | 36.49(mm) | 2.19 | - | Yes | ON None ON | - | - | - | EAR99 | General Purpose | - | - | - | - | 8536.50.90.65 | - | compliant | - | Solder Lug | 36.49 mm | 34.11 mm | LEVER | 3PDT | - | - | SOLDER | - | - | - | Non Illuminated | TOGGLE SWITCH | - | - | 15/32-32 | 15 A | - | - | 125 V | 15(A) | - | LATCHED | 3PDT | THREADED | - | 33.85(mm) | 30.93 mm | 61.53(mm) | - | ||
![]() 10250T21KB Eaton | In Stock | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | 10250T Non-illuminated Maintained Selector Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 8005K32N324V52 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7813K2 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8928K481 Eaton | 22 | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Corporation | 8928K481 | 8928K481 | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 5.64 | - | Yes | - | - | Yes | - | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | compliant | - | - | - | - | LEVER | DPST | 6 A | 125 V | SOLDER | - | - | - | - | TOGGLE SWITCH | - | - | - | 6 A | - | - | 125 V | - | - | MOMENTARY | - | - | - | - | - | - | - | ||
![]() SMAMXXCXXXXXXXX Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22-I1-PG Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEMA 4X, 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67 | - | - | - | - | ||
![]() M22-IVS Eaton | 31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mounting Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRRMXXCXXXXXXXX Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMRMXXCXXXXXXXX Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8280K127C Eaton | In Stock | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Corporation | 8280K127C | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 2.21 | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | compliant | - | - | 29.36 mm | 17.44 mm | LEVER | SPST | 6 A | 125 V | SOLDER | - | - | - | - | TOGGLE SWITCH | - | - | - | 6 A | - | - | 125 V | - | - | LATCHED | - | - | - | - | 17.44 mm | - | - | ||
![]() E47BLS33 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 125 V | - | - | - | - | - | - | 80 °C | -15 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22-CKC10 Eaton | 52 | - | - | - | Base | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Cage Clamp | - | - | - | - | 70 °C | -25 °C | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 6 A | - | - | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | No SVHC |