- Degree of protection (IP), front side
- Device construction
- Rated operating voltage
- Rated operation power at AC-3, 400 V
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Degree of protection (NEMA)
- Series
- Mfr
Attribute column
Manufacturer
Eaton Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | For Use With | Maximum Current | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Range | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Series | Accessory Type | Number of Poles | Throw Configuration | Terminal Type | IP Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172839 KNB-P3/M Eaton | 23 |
| - | - | - | - | - | P1 Disconnect Switch, P3 Disconnect Switch | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | Handle | - | - | - | IP65 | ||
![]() 129822 60KXSC2F Eaton | In Stock | - | - | - | - | - | - | - | 63A | - | - | - | - | - | Exel 2 | - | - | - | - | - | - | - | SP | - | - | - | ||
![]() 129814 30KXSC2F Eaton | In Stock | - | - | - | - | - | - | - | 32A | - | - | - | - | - | Exel 2 | - | - | - | - | - | - | - | SP | - | - | - | ||
![]() 129707 15KXSC2F Eaton | In Stock | - | - | Surface Mount | - | - | - | - | 20A | - | - | - | - | - | Exel 2 | - | - | - | - | - | Exel 2 | - | SP | SP | Screw | - | ||
![]() RMTS4600U Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMTS3600U Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 248348 Eaton | In Stock | - | - | - | - | - | - | - | - | 20A | 20A | 230V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 276257 Eaton | In Stock | - | - | - | - | - | - | - | - | 16A | 16A | 240V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6098956 Eaton | In Stock | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | 1 | 1 | - | 1000 - 1000 | 0 | 1250 | Long turning handle | Screw connection | - | - | - | - | - | - | ||
![]() 197443 Eaton | In Stock | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | 1 | 1 | - | 690 - 690 | 5.5 | 20 | Short thumb-grip | Screw connection | - | - | - | - | - | - | ||
![]() 184071 Eaton | In Stock | - | - | - | IP31 | - | Built-in device slide-in technique (withdrawable) | - | - | - | - | - | 0 | 0 | - | 690 - 690 | 0 | 4000 | Push button | Rail connection | - | - | - | - | - | - | ||
![]() 197349 Eaton | In Stock | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | 0 | 0 | - | 690 - 690 | 7.5 | 25 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | ||
![]() 008964 Eaton | In Stock | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | 690 - 690 | 11 | 32 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | ||
![]() 008185 Eaton | In Stock | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | 690 - 690 | 5.5 | 20 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | ||
![]() 011099 Eaton | In Stock | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | 690 - 690 | 5.5 | 20 | Short thumb-grip | Screw connection | - | - | - | - | - | - | ||
![]() 207328 Eaton | In Stock | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | 0 | 0 | - | 690 - 690 | 13 | 32 | Short thumb-grip | Screw connection | - | - | - | - | - | - | ||
![]() S4PR516 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S4PR960 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF320PH10X10 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF500PH12X12 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |