- Degree of protection (IP), front side
- Device construction
- Rated operating voltage
- Rated operation power at AC-3, 400 V
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Degree of protection (NEMA)
- Series
- Mfr
Attribute column
Manufacturer
Eaton Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Shape | Package Cooled | Material Finish | Contact Sizes | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Fastening Type | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Includes | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height | Length | Width | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 094471 Eaton | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 22 | 63 | Short thumb-grip | Screw connection | - | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 17.00°C/W @ 100 LFM | - | - | -- | -- | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 094278 Eaton | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 22 | 63 | Door coupling rotary drive | Screw connection | - | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 197372 Eaton | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP65 | 12 | Complete device in housing | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 37 | 100 | Door coupling rotary drive | Screw connection | - | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 199932 Eaton | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP30 | - | Built-in device fixed built-in technique | - | - | - | - | 1 | 1 | - | - | 690 - 690 | 15 | 40 | Short thumb-grip | Screw connection | - | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 4.68°C/W @ 100 LFM | - | - | -- | -- | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() CDRKBS2 Eaton | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 26.55°C/W @ 100 LFM | - | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() CDNF60A3 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 029383 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 1 | Built-in device fixed built-in technique | - | ABB Control | PS 3/48/25 H BP-CR | - | 1 | 1 | - | - | 690 - 690 | 37 | 100 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 013169 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 1 | Built-in device fixed built-in technique | - | Miscellaneous | - | - | 2 | 2 | - | - | 690 - 690 | 37 | 100 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172803 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 0 | 160 | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207336 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 30 | 63 | Other | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222483 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | 1 | 1 | - | - | 690 - 690 | 5.5 | 20 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207254 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | 1 | 1 | - | - | 690 - 690 | 22 | 63 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222570 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | 0 | 2 | - | - | 690 - 690 | 11 | 32 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 011122 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | - | - | - | - | 1 | 0 | - | - | 690 - 690 | 5.5 | 20 | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 092319 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 22 | 63 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBDH18S Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bussmann | 2ACLS-18R-Q | Eaton - Bussmann Electrical Division | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFD30CC3F Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 199933 Eaton | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum | - | -- | - | - | - | 20 | IP30 | - | Built-in device fixed built-in technique | -- | - | - | - | 0 | 0 | - | - | 690 - 690 | 15 | 40 | Short thumb-grip | Screw connection | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | Active | -- | - | Receptacle Housing | For Female Sockets | - | 32 | - | - | - | Bayonet Lock | - | Crimp | N (Normal) | Unshielded | Environment Resistant | Electroless Nickel | 18-32 | Silver | Contacts Not Included | - | - | - | -- | -- | - | - | -- | - | - | - | - | -- | ||
![]() 168545 Eaton | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | Plastic | - | - | - | 12 | IP20 | Other | Built-in device plug-in technique | -- | - | - | - | 0 | 0 | - | - | 690 - 690 | 0 | 630 | Rocker lever | Screw connection | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-83723 Series III | - | Active | -- | - | Plug Housing | For Female Sockets | - | 8 | - | - | - | Bayonet Lock | - | Crimp | 9 | Unshielded | Environment Resistant | Anodized | 18-8 | Black | Contacts Not Included | - | - | - | -- | -- | - | - | Coupling Nut | - | - | - | - | -- | ||
![]() 197410 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 5.5 | 20 | Door coupling rotary drive | Screw connection | 25 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | - | 13.5 Ω | - | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - |