- Degree of protection (IP), front side
- Device construction
- Rated operating voltage
- Rated operation power at AC-3, 400 V
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Degree of protection (NEMA)
- Series
- Mfr
Attribute column
Manufacturer
Eaton Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Built-in depth | Casing/button colour | Connections | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation type | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS-compliant | Switch/button features | Type of control element | Type of electrical connection of main circuit | Voltage type | Type | Power |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 007975 Eaton | In Stock | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 0 | 1 | - | - | - | - | 690 - 690 | 5.5 | 20 | - | - | Door coupling rotary drive | Screw connection | - | - | - | ||
![]() 276282 Eaton | In Stock | - | - | 69.5 | - | - | - | IP40 | - | - | - | 100A | 100A | 240V AC | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | AC | - | - | ||
![]() 248345 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 20A | 20A | 230V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 276258 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 20A | 20A | 240V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 019121 Eaton | In Stock | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 1 | 1 | - | - | - | - | 690 - 690 | 11 | 32 | - | - | Door coupling rotary drive | Screw connection | - | - | - | ||
![]() 068955 Eaton | In Stock | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | - | - | - | - | 690 - 690 | 11 | 32 | - | - | Short thumb-grip | Screw connection | - | - | - | ||
![]() 034128 Eaton | In Stock | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | - | - | - | - | 690 - 690 | 5.5 | 20 | - | - | Door coupling rotary drive | Screw connection | - | - | - | ||
![]() 207205 Eaton | In Stock | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | 1 | 1 | - | - | - | - | 690 - 690 | 11 | 32 | - | - | Door coupling rotary drive | Screw connection | - | - | - | ||
![]() 095961 Eaton | In Stock | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | - | - | - | - | 690 - 690 | 30 | 100 | - | - | Door coupling rotary drive | Screw connection | - | - | - | ||
![]() 207190 Eaton | In Stock | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | 1 | 1 | - | - | - | - | 690 - 690 | 11 | 32 | - | - | Short thumb-grip | Screw connection | - | - | - | ||
![]() 207421 Eaton | In Stock | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 1 | 1 | - | - | - | - | 690 - 690 | 22 | 63 | - | - | Door coupling rotary drive | Screw connection | - | - | - | ||
![]() 207247 Eaton | In Stock | - | - | - | Black | Screws | 1pc(s) | - | IP65 | 12 | Complete device in housing | - | - | - | 1 | 1 | - | - | - | Rotary actuator | 690 - 690 | 22 | 63 | Yes | for floor mounting,lockable | Door coupling rotary drive | Screw connection | - | T5B-4-15682/I4/SVB-SW | 30kW | ||
![]() 222928 Eaton | In Stock | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | 0 | 1 | - | - | - | - | 690 - 690 | 22 | 63 | - | - | Door coupling rotary drive | Screw connection | - | - | - | ||
![]() 002388 Eaton | In Stock | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | - | - | - | - | 690 - 690 | 7.5 | 25 | - | - | Short thumb-grip | Screw connection | - | - | - | ||
![]() 046314 Eaton | In Stock | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | - | - | - | - | 690 - 690 | 30 | 63 | - | - | Short thumb-grip | Screw connection | - | - | - | ||
![]() 280960 Eaton | In Stock | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 0 | 1 | - | - | - | - | 690 - 690 | 75 | 315 | - | - | Door coupling rotary drive | Frame clamp | - | - | - | ||
![]() 123362 Eaton | In Stock | - | - | - | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | 0 | 0 | - | - | - | - | 690 - 690 | 0 | 800 | - | - | Push button | Rail connection | - | - | - | ||
![]() 166415 Eaton | In Stock | - | - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | 0 | 0 | - | - | - | - | 1500 - 1500 | 0 | 1250 | - | - | Rocker lever | Screw connection | - | - | - | ||
![]() 172815 Eaton | In Stock | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 1 | 1 | - | - | - | - | 690 - 690 | 30 | 63 | - | - | Short thumb-grip | Screw connection | - | - | - | ||
![]() 172781 Eaton | In Stock | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 1 | 1 | - | - | - | - | 690 - 690 | 13 | 32 | - | - | Short thumb-grip | Screw connection | - | - | - |