- Degree of protection (IP), front side
- Device construction
- Rated operating voltage
- Rated operation power at AC-3, 400 V
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Degree of protection (NEMA)
- Series
- Mfr
Attribute column
Manufacturer
Eaton Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 005737 Eaton | In Stock | - | - | IP00 | Other | Built-in device fixed built-in technique | 0 | 0 | 690 - 690 | 5.5 | 20 | Short thumb-grip | Screw connection | ||
![]() 008648 Eaton | In Stock | - | - | IP65 | 12 | Built-in device fixed built-in technique | 0 | 1 | 690 - 690 | 11 | 32 | Door coupling rotary drive | Screw connection | ||
![]() 098807 Eaton | In Stock | - | - | IP65 | 12 | Built-in device fixed built-in technique | 0 | 0 | 690 - 690 | 30 | 100 | Door coupling rotary drive | Screw connection | ||
![]() 207226 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | 0 | 0 | 690 - 690 | 22 | 63 | Short thumb-grip | Screw connection | ||
![]() 223020 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | 1 | 1 | 690 - 690 | 30 | 100 | Door coupling rotary drive | Screw connection | ||
![]() 223021 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | 1 | 1 | 690 - 690 | 22 | 63 | Short thumb-grip | Screw connection | ||
![]() 233990 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | 0 | 0 | 690 - 690 | 13 | 32 | Door coupling rotary drive | Screw connection | ||
![]() 172783 Eaton | In Stock | - | - | IP65 | 12 | Built-in device fixed built-in technique | 1 | 1 | 690 - 690 | 13 | 32 | Short thumb-grip | Screw connection | ||
![]() 6096807 Eaton | In Stock | - | - | IP20 | Other | Built-in device fixed built-in technique | 0 | 0 | 690 - 690 | 0 | 160 | Long turning handle | Screw connection | ||
![]() 197442 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | 0 | 1 | 690 - 690 | 5.5 | 20 | Door coupling rotary drive | Screw connection | ||
![]() 197384 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | 0 | 0 | 690 - 690 | 5.5 | 20 | Door coupling rotary drive | Screw connection | ||
![]() 197440 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | 0 | 1 | 690 - 690 | 5.5 | 20 | Short thumb-grip | Screw connection | ||
![]() 199552 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | 0 | 0 | 415 - 690 | 0 | 40 | Door coupling rotary drive | Screw connection | ||
![]() 199889 Eaton | In Stock | - | - | IP65 | - | Built-in device fixed built-in technique | 0 | 0 | 690 - 690 | 15 | 40 | Short thumb-grip | Screw connection | ||
![]() 199899 Eaton | In Stock | - | - | IP65 | - | Built-in device fixed built-in technique | 1 | 1 | 690 - 690 | 15 | 40 | Door coupling rotary drive | Screw connection | ||
![]() 199958 Eaton | In Stock | - | - | IP65 | - | Built-in device fixed built-in technique | 0 | 0 | 690 - 690 | 15 | 40 | Door coupling rotary drive | Screw connection | ||
![]() 199959 Eaton | In Stock | - | - | IP65 | - | Built-in device fixed built-in technique | 1 | 1 | 690 - 690 | 15 | 40 | Door coupling rotary drive | Screw connection | ||
![]() 199957 Eaton | In Stock | - | - | IP65 | - | Built-in device fixed built-in technique | 0 | 0 | 690 - 690 | 15 | 40 | Door coupling rotary drive | Screw connection | ||
![]() 010404 Eaton | In Stock | - | - | IP65 | 12 | Built-in device fixed built-in technique | 1 | 1 | 690 - 690 | 5.5 | 20 | Short thumb-grip | Screw connection | ||
![]() 036501 Eaton | In Stock | - | - | IP65 | 12 | Built-in device fixed built-in technique | 0 | 0 | 690 - 690 | 5.5 | 20 | Door coupling rotary drive | Screw connection |