- Degree of protection (IP), front side
- Device construction
- Rated operating voltage
- Rated operation power at AC-3, 400 V
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Degree of protection (NEMA)
- Series
- Mfr
Attribute column
Manufacturer
Eaton Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 207329 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | 0 | 0 | 690 - 690 | 13 | 32 | Door coupling rotary drive | Screw connection | ||
![]() 127732 Eaton | In Stock | - | - | IP20 | Other | Built-in device fixed built-in technique | 0 | 0 | 1000 - 1000 | 0 | 160 | Rocker lever | Screw connection | ||
![]() 266030 Eaton | In Stock | - | - | IP20 | Other | Built-in device fixed built-in technique | 0 | 0 | 690 - 690 | 0 | 1000 | Rocker lever | Bolt connection | ||
![]() 207359 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | 1 | 1 | 690 - 690 | 30 | 63 | Short thumb-grip | Screw connection | ||
![]() 179258 Eaton | In Stock | - | - | IP20 | Other | Built-in device fixed built-in technique | 0 | 0 | 600 - 1000 | 0 | 0 | Rocker lever | Frame clamp | ||
![]() 184916 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | 0 | 0 | 1000 - 1000 | 0 | 80 | Door coupling rotary drive | Screw connection | ||
![]() 172853 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | 0 | 0 | 690 - 690 | 0 | 125 | Short thumb-grip | Screw connection | ||
![]() 197421 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | 0 | 1 | 690 - 690 | 5.5 | 20 | Door coupling rotary drive | Screw connection | ||
![]() 197344 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | 0 | 0 | 690 - 690 | 7.5 | 25 | Short thumb-grip | Screw connection | ||
![]() 6093347 Eaton | In Stock | - | - | IP20 | Other | Built-in device fixed built-in technique | 0 | 0 | 690 - 690 | 0 | 160 | Short thumb-grip | Screw connection | ||
![]() 172956 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | 2 | 2 | 690 - 690 | 11 | 32 | Door coupling rotary drive | Screw connection | ||
![]() 199927 Eaton | In Stock | - | - | IP65 | - | Complete device in housing | 0 | 0 | 690 - 690 | 15 | 40 | Door coupling rotary drive | Screw connection | ||
![]() 233994 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | 0 | 0 | 690 - 690 | 13 | 32 | Short thumb-grip | Screw connection | ||
![]() 003229 Eaton | In Stock | - | - | IP65 | 12 | Built-in device fixed built-in technique | 1 | 2 | 690 - 690 | 11 | 32 | Door coupling rotary drive | Screw connection | ||
![]() 199545 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | 0 | 0 | 415 - 690 | 0 | 20 | Door coupling rotary drive | Screw connection | ||
![]() 199942 Eaton | In Stock | - | - | IP65 | - | Built-in device fixed built-in technique | 0 | 0 | 690 - 690 | 15 | 40 | Door coupling rotary drive | Screw connection | ||
![]() 045499 Eaton | In Stock | - | - | IP65 | 12 | Built-in device fixed built-in technique | 0 | 0 | 500 - 500 | 0 | 10 | Short thumb-grip | Screw connection | ||
![]() 014952 Eaton | In Stock | - | - | IP65 | 12 | Built-in device fixed built-in technique | 0 | 0 | 690 - 690 | 5.5 | 20 | Short thumb-grip | Screw connection | ||
![]() 207420 Eaton | In Stock | - | - | IP65 | 12 | Built-in device fixed built-in technique | 1 | 1 | 690 - 690 | 22 | 63 | Door coupling rotary drive | Screw connection | ||
![]() 199541 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | 0 | 0 | 415 - 690 | 0 | 20 | Door coupling rotary drive | Screw connection |