- Degree of protection (IP), front side
- Device construction
- Rated operating voltage
- Rated operation power at AC-3, 400 V
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Degree of protection (NEMA)
- Series
- Mfr
Attribute column
Manufacturer
Eaton Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 091433 Eaton | In Stock | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | 690 - 690 | 22 | 63 | Door coupling rotary drive | Screw connection | ||
![]() 092056 Eaton | In Stock | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | 690 - 690 | 22 | 63 | Door coupling rotary drive | Screw connection | ||
![]() 094130 Eaton | In Stock | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | 690 - 690 | 22 | 63 | Door coupling rotary drive | Screw connection | ||
![]() 014377 Eaton | In Stock | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 1 | 2 | 690 - 690 | 11 | 32 | Short thumb-grip | Screw connection | ||
![]() 092482 Eaton | In Stock | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 1 | 2 | 690 - 690 | 22 | 63 | Door coupling rotary drive | Screw connection | ||
![]() 207233 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | - | - | - | 0 | 0 | 690 - 690 | 22 | 63 | Short thumb-grip | Screw connection | ||
![]() 207447 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | - | - | - | 0 | 0 | 690 - 690 | 30 | 100 | Door coupling rotary drive | Screw connection | ||
![]() 093304 Eaton | In Stock | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 1 | 1 | 690 - 690 | 37 | 100 | Door coupling rotary drive | Screw connection | ||
![]() 044974 Eaton | In Stock | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | 690 - 690 | 7.5 | 25 | Short thumb-grip | Screw connection | ||
![]() 050971 Eaton | In Stock | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | 690 - 690 | 13 | 32 | Short thumb-grip | Screw connection | ||
![]() 142267 Eaton | In Stock | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | 0 | 0 | 1000 - 1000 | 0 | 400 | Rocker lever | Screw connection | ||
![]() 6093244 Eaton | In Stock | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | 1 | 1 | 690 - 690 | 0 | 2500 | Long turning handle | Screw connection | ||
![]() 184059 Eaton | In Stock | - | - | IP31 | - | Built-in device slide-in technique (withdrawable) | - | - | - | 0 | 0 | 690 - 690 | 0 | 1600 | Push button | Rail connection | ||
![]() 207355 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | - | - | - | 0 | 0 | 690 - 690 | 30 | 63 | Toggle | Screw connection | ||
![]() 199549 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | - | - | - | 0 | 0 | 415 - 690 | 0 | 20 | Door coupling rotary drive | Screw connection | ||
![]() 197347 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | - | - | - | 1 | 1 | 690 - 690 | 7.5 | 25 | Door coupling rotary drive | Screw connection | ||
![]() 222541 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | - | - | - | 0 | 0 | 690 - 690 | 5.5 | 20 | Short thumb-grip | Screw connection | ||
![]() 183653 Eaton | In Stock | - | - | IP31 | - | Built-in device slide-in technique (withdrawable) | - | - | - | 0 | 0 | 690 - 690 | 0 | 1600 | Push button | Rail connection | ||
![]() 199966 Eaton | In Stock | - | - | IP65 | - | Built-in device fixed built-in technique | - | - | - | 0 | 0 | 690 - 690 | 15 | 40 | Short thumb-grip | Screw connection | ||
![]() 276264 Eaton | In Stock | - | - | - | - | - | 25A | 25A | 240V AC | - | - | - | - | - | - | - |