- Degree of protection (IP), front side
- Device construction
- Rated operating voltage
- Rated operation power at AC-3, 400 V
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Degree of protection (NEMA)
- Series
- Mfr
Attribute column
Manufacturer
Eaton Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Built-in depth | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Voltage type | Depth | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y7-276293 Eaton | In Stock | - | - | 60mm | IP40 | - | - | - | (W x D) 17.5 mm x 60 mm | 1 | 16A | 16A | 230V | - | - | 0 | 1 | 1 | - | - | - | - | - | AC | 60mm | 17.5mm | ||
![]() 6094970 Eaton | In Stock | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | - | - | 690 - 690 | 0 | 250 | Short thumb-grip | Screw connection | - | - | - | ||
![]() 172962 Eaton | In Stock | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | 2 | 2 | - | - | - | 690 - 690 | 11 | 32 | Door coupling rotary drive | Screw connection | - | - | - | ||
![]() 118885 Eaton | In Stock | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | - | - | 690 - 690 | 0 | 250 | Rocker lever | Frame clamp | - | - | - | ||
![]() 172767 Eaton | In Stock | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | 1 | 1 | - | - | - | 690 - 690 | 7.5 | 25 | Door coupling rotary drive | Screw connection | - | - | - | ||
![]() 197447 Eaton | In Stock | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | 1 | 1 | - | - | - | 690 - 690 | 5.5 | 20 | Door coupling rotary drive | Screw connection | - | - | - | ||
![]() 062589 Eaton | In Stock | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | - | - | 690 - 690 | 5.5 | 20 | Short thumb-grip | Screw connection | - | - | - | ||
![]() 041252 Eaton | In Stock | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 1 | - | - | - | 690 - 690 | 5.5 | 20 | Door coupling rotary drive | Screw connection | - | - | - | ||
![]() 280912 Eaton | In Stock | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 1 | - | - | - | 690 - 690 | 37 | 125 | Door coupling rotary drive | Frame clamp | - | - | - | ||
![]() 207425 Eaton | In Stock | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | 1 | 1 | - | - | - | 690 - 690 | 22 | 63 | Door coupling rotary drive | Screw connection | - | - | - | ||
![]() 184062 Eaton | In Stock | - | - | - | - | IP31 | - | Built-in device slide-in technique (withdrawable) | - | - | - | - | - | 0 | 0 | - | - | - | 690 - 690 | 0 | 3200 | Push button | Rail connection | - | - | - | ||
![]() 184056 Eaton | In Stock | - | - | - | - | IP31 | - | Built-in device slide-in technique (withdrawable) | - | - | - | - | - | 0 | 0 | - | - | - | 690 - 690 | 0 | 800 | Push button | Rail connection | - | - | - | ||
![]() 017025 Eaton | In Stock | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | - | - | 690 - 690 | 11 | 32 | Short thumb-grip | Screw connection | - | - | - | ||
![]() 218960 Eaton | In Stock | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | 0 | 2 | - | - | - | 690 - 690 | 5.5 | 20 | Door coupling rotary drive | Screw connection | - | - | - | ||
![]() 172964 Eaton | In Stock | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | 2 | 2 | - | - | - | 690 - 690 | 11 | 32 | Door coupling rotary drive | Screw connection | - | - | - | ||
![]() 6098934 Eaton | In Stock | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | 2 | 2 | - | - | - | 1000 - 1000 | 0 | 160 | Other | Screw connection | - | - | - | ||
![]() 222901 Eaton | In Stock | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | 1 | 1 | - | - | - | 690 - 690 | 11 | 32 | Door coupling rotary drive | Screw connection | - | - | - | ||
![]() 197474 Eaton | In Stock | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | 1 | 1 | - | - | - | 690 - 690 | 11 | 32 | Door coupling rotary drive | Screw connection | - | - | - | ||
![]() 020593 Eaton | In Stock | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | - | - | 690 - 690 | 11 | 32 | Short thumb-grip | Screw connection | - | - | - | ||
![]() 003172 Eaton | In Stock | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | - | - | 690 - 690 | 11 | 32 | Door coupling rotary drive | Screw connection | - | - | - |