- Degree of protection (IP), front side
- Device construction
- Rated operating voltage
- Rated operation power at AC-3, 400 V
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
- Number of auxiliary contacts as normally closed contact
- Number of auxiliary contacts as normally open contact
- Degree of protection (NEMA)
- Series
- Mfr
Attribute column
Manufacturer
Eaton Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Actuator | Base/Housing Material | Body Orientation | Contact Materials | Illuminated | Mfr | Mounting | Mounting Styles | Package | Product Status | Qualification | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Pitch | Resistor Type | Current Rating | Termination Style | Voltage | Current | Contact Form | Resistance Tolerance | Lamp Type | Product Length | Product Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CCP2S-2-30CF Eaton | 2194 |
| - | - | Handle | - | - | - | Non-Illuminated | Eaton - Bussmann Electrical Division | - | DIN Rail Mount | Bulk | Active | AEC-Q200 | - | 600 VAC | - | - | CCP2 | - | 250.0000 ppm/°C | Switch | 68 Ohm | - | 2.0000 W | - | Power | 30 A | Spring Terminal | - | 30A | DPST | 5 | - | 12 | - | ||
![]() CCP2RL-2-60CF Eaton | 2766 |
| - | - | Handle | - | - | - | Non-Illuminated | Eaton - Bussmann Electrical Division | - | DIN Rail Mount | Bulk | Active | - | - | 600 VAC | - | - | CCP2 | - | 200.0000 ppm/°C | Switch | 270 mOhm | - | 3.0000 W | - | - | 60 A | Spring Terminal | 600V | 60A | DPST | 5 | - | 12 | 5.5 | ||
![]() CCP2SL-2-100CF Eaton | 799 |
| - | Gold | Handle | Thermoplastic | Straight | Brass | Non-Illuminated | Eaton - Bussmann Electrical Division | Through Hole | DIN Rail Mount | Bulk | Active | - | Solder | 600 VAC | -55 to 105 °C | - | CCP2 | - | - | Switch | - | Header | - | 2.5400 mm | - | 100 A | Spring Terminal | 600V | 100A | DPST | - | - | 22.9 mm | - | ||
![]() RDF30J-3-COMP Eaton - Bussmann Electrical Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | BUSSMANN | Active | - | Switch | - | - | - | - | - | - | - | 600V | 30A | - | - | - | - | - |