- Series
- IP Rating
- Manufacturer
- Illuminated
- Mounting Type
- RoHS
- For Use With
- Manufacturer Part Number
- Maximum Operating Temperature
- Minimum Operating Temperature
- Type
- Voltage, Rating
Attribute column
Manufacturer
Eaton Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Material | Body Material | Shape | Package Cooled | Material Finish | Approvals | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | For Use With | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Number of contacts as normally closed contact | Number of contacts as normally open contact | Outside Length | RoHS | Voltage, Rating | Packaging | Series | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Pitch | Max Power Dissipation | Depth | Current Rating | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Accessory Type | Protections | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Number of Bands | Thermal Resistance @ Natural | Contact Configuration | Power Dissipation @ Temperature Rise | Lamp Type | Features | IP Rating | Diameter | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 216641 M22-DH-R Eaton | 60 |
| - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | ABB | - | - | - | DIN Rail | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 A | - | - | - | - | - | Supplemental | - | Screw | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | ||
![]() 216922 M22-DL-W Eaton | 286 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | ||
![]() 289195 M22-WJ2H Eaton | 15 |
| - | - | Panel Mount | - | Plastic | - | - | - | - | - | - | - | - | No | ABB | ACH580-BDR-088A-2+J429+K465+L501 | +70°C | -25°C | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 25 → +70°C | - | - | - | - | - | - | IP66 | - | - | - | - | - | ||
![]() 216926 M22S-DL-R Eaton | 77 |
| - | - | Panel Mount | - | Plastic | - | - | - | - | - | - | - | - | Yes | - | - | +70°C | -25°C | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 25 → +70°C | - | - | - | - | - | - | IP67, IP69K | - | - | - | - | - | ||
Tiny WHSL | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | No | Miscellaneous | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | ||
![]() 216558 M22-LED-R Eaton | 138 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | DIN Rail | - | - | - | - | 12 → 30V ac/dc | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | LED | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 113 |
| - | - | - | - | - | - | - | - | UL | - | - | - | - | Yes | ABB | XT7LU310EFFF000XXX | +70°C | -25°C | Panel | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | ||
![]() 216495 M22S-ST-GB1 Eaton | 98 |
| - | - | - | - | - | - | - | - | - | - | - | - | RMQ Titan Series | - | ABB | - | - | - | DIN Rail | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 A | - | - | - | - | Legend Plate | - | - | Ring Tongue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216503 M22-AK01 Eaton | 61 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Continental Belt | 18/BX100 | - | - | - | - | - | 103 Inches | - | 500V | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4A | - | - | - | - | - | - | - | Screw | - | - | 18 | - | 1NC | - | - | - | - | - | - | - | - | - | ||
![]() 218177 M22-XD-S-X11 Eaton | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | DFD05TG-BT | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Button Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 90 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LB2L-A1T51W | +70°C | -25°C | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 104mm | - | - | - | - | - | - | - | - | Screw | - | - | - | - | SPDT | - | - | - | IP66, IP69K | - | - | 72mm | 72mm | - | ||
![]() 090241 Q18DR-BL Eaton | 47 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | No | Iconopower | - | +60°C | -25°C | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | ||
![]() Q18D-WS Eaton | In Stock | - | - | Panel | - | - | Plastic | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Blade Terminal | - | - | - | 2 | 60 °C | -25 °C | - | White | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | ||
![]() SWD4-8FRF-10 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | - | 0.1 % | - | 2 | - | 1 ppm/°C | - | 24.9 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 10.922 mm | 11.049 mm | 4.699 mm | - | ||
![]() M22-CLED230-W Eaton | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | Yes | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 136608 Eaton | In Stock | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | IP67/IP69K | 4X, 13 | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 15.85°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() 185161 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP67/IP69K | 4X, 13 | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22902-2K Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22902-1K Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q18LF-WS Eaton | In Stock | - | - | Flush | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 |