- Series
- IP Rating
- Manufacturer
- Illuminated
- Mounting Type
- RoHS
- For Use With
- Manufacturer Part Number
- Maximum Operating Temperature
- Minimum Operating Temperature
- Type
- Voltage, Rating
Attribute column
Manufacturer
Eaton Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Body Material | Contact Materials | Current Transfer Ratio-Min | For Use With | Illuminated | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Dia | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Package | Product Status | Programmable | RoHS | Standard Frequency | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Current Rating | Frequency | Frequency Stability | Voltage - Isolation | Output Type | ESR (Equivalent Series Resistance) | Symmetry-Max | Number of Channels | Load Capacitance | Operating Mode | Voltage - Forward (Vf) (Typ) | Accessory Type | Frequency Tolerance | Input Type | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Switching Current | Contact Configuration | Operating Voltage | IP Rating | Height | Height Seated (Max) | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M22-PVT/K02 Eaton | 263 | - | - | - | - | PQFN | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | - | No | - | 66 | - | - | - | Bulk | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | ±25(ppm) | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NC | - | IP67, IP69K | - | - | - | - | ||
![]() M22-DRP-R. Eaton | 19 | - | - | - | - | QFN | - | - | - | - | - | EATON RMQ-Titan M22 Series 22.5mm Non-Illuminated Mushroom Head Pushbutton Switches | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | No | - | 66 | - | - | - | Bulk | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | ±20(ppm) | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22-DRL-R. Eaton | In Stock | - | - | - | - | PQFN | - | - | - | - | - | EATON RMQ-Titan M22 Series 22.5mm Illuminated Pushbutton Switches | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | - | No | - | 7.3728 | - | - | - | Bulk | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | ±25(ppm) | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22-A4. Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | M22 Series Modular Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22S-ST-GB5 Eaton | In Stock | - | - | - | - | QFN | - | - | - | - | - | Legend Plate - M22, C22 | - | - | - | - | - | 1.98(V) | 1.62(V) | -20C to 70C | - | - | No | Compliant | 33 | - | - | - | Bulk | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | ±25(ppm) | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() Q18LT-GE Eaton | In Stock | - | - | Panel | - | - | - | - | Plastic | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Blade Terminal | - | - | - | 60 °C | -25 °C | - | Yellow | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | ||
![]() 216637 M22S-DH-S Eaton | 62 |
| - | - | Panel Mount | - | - | - | Plastic | - | - | - | No | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 25 → +70°C | - | - | - | - | - | - | - | - | - | - | - | IP67, IP69K | - | - | - | - | ||
![]() 216493 M22S-ST-D12 Eaton | 112 |
| - | - | - | - | - | - | - | - | - | 22.5 mm Modular Pushbuttons | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Legend Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216933 M22-DL-X Eaton | 54 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | ||
![]() 216617 M22-DR-R Eaton | 70 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | ||
![]() 216704 M22-DDL-WS Eaton | 54 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | ||
Tiny WHSL | 53 |
| - | - | - | - | - | - | - | - | - | - | Yes | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP69K | - | - | - | - | ||
![]() M22G-XGPV Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Eaton M22 Series Emergency Stop Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22-XBK5 Eaton | In Stock | - | - | - | - | QFN | - | - | - | - | - | M22 Series Emergency Stop Switches | - | - | - | - | - | 1.98(V) | 1.62(V) | -40C to 85C | - | - | No | - | 60 | - | - | - | Bulk | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | ±25(ppm) | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22-LEDC-G Eaton | 19 | - | - | - | - | PQFN | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | - | No | - | 25 | - | - | - | Bulk | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | ±25(ppm) | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22-CLED-W Eaton | 34 | - | - | Clamp | - | PQFN | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | - | No | Compliant | 33.333 | 30 V | 30 V | - | Bulk | - | - | - | Cage Clamp | - | CLOCK OSCILLATOR | - | - | - | - | White | - | 15 mA | - | ±25(ppm) | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | - | LED | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 10250H1884 Eaton | In Stock | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | - | No | Non-Compliant | 72 | - | - | - | Bulk | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | ±20(ppm) | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO, DPST-NC | - | - | - | - | - | - | ||
![]() M22-D-G-X1/K10 Eaton | In Stock | - | - | Flush | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | 6-SO, 4 Lead | Plastic | Plastic | - | 100% @ 5mA | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | Box | Active | - | Compliant | - | - | - | -55°C ~ 125°C | - | - | - | - | Screw | - | - | - | 70 °C | -25 °C | - | - | - | - | - | - | 5000Vrms | Transistor | - | - | 1 | - | - | 1.25V | - | - | DC | - | - | - | - | 2µs, 3µs | 50mA | 80V | 50 mA | 600% @ 5mA | 3µs, 3µs | 300mV | 6 A | - | - | - | - | - | - | IP66, IP67 | ||
![]() M22-AK10 Eaton | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.25 % | - | 25 ppm/°C | - | 360 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() M22-GR Eaton | 97 | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | Bulk | Active | - | - | - | - | - | 0°C ~ 70°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | MHz Crystal | - | - | - | - | - | - | - | 32 MHz | ±50ppm | - | - | 100 Ohms | - | - | 10pF | Fundamental | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - |