- Series
- IP Rating
- Manufacturer
- Illuminated
- Mounting Type
- RoHS
- For Use With
- Manufacturer Part Number
- Maximum Operating Temperature
- Minimum Operating Temperature
- Type
- Voltage, Rating
Attribute column
Manufacturer
Eaton Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dimensions | For Use With | Illuminated | Maximum Operating Temperature | Minimum Operating Temperature | Voltage, Rating | Series | Depth | Current Rating | Accessory Type | Illumination Type | Terminal Type | IP Rating | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | 31 |
| - | - | - | - | Yes | +70°C | -25°C | - | Eaton Moeller | - | - | - | - | - | IP69K | - | - | ||
| Tiny WHSL | 36 |
| - | - | - | - | Yes | +70°C | -25°C | - | Eaton Moeller | - | - | - | - | - | IP69K | - | - | ||
| Tiny WHSL | 3357264 |
| - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 86 |
| - | - | - | - | - | - | - | 85 → 264V ac | Eaton Moeller | - | 15mA | - | LED | Screw | - | - | - | ||
![]() 262510 - M22-CK01D Eaton | 17 |
| - | - | 1.03 x 1.54 x 1.18in | 22.5 mm Modular Push Button Switch | - | - | - | - | Eaton Moeller | 1in | - | - | - | - | - | 1in | 2in | ||
![]() 269580 - M22-XBK Eaton | 37 |
| - | - | - | M22 Series Modular Push Buttons | - | - | - | - | Eaton Moeller | - | - | Legend Plate | - | - | - | - | - | ||
![]() 216973 - M22-DLH-B Eaton | 16 |
| - | Through Hole | - | - | Yes | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | ||
![]() 216734 - M22-DP-G-X Eaton | 11057264 |
| - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | ||
![]() 216423 - M22-XD-R Eaton | 98 |
| - | - | - | - | - | - | - | - | Eaton Moeller | - | - | Button Plate | - | - | - | - | - | ||
![]() 216572 - M22-CLEDC-W Eaton | 69 |
| - | - | - | - | - | - | - | 12 → 30V ac/dc | Eaton Moeller | - | 8 → 15mA | - | LED | Screw | - | - | - | ||
| Tiny WHSL | 11057264 |
| - | - | - | - | - | - | - | 264V | Eaton Moeller | - | - | - | LED | Screw | - | - | - | ||
| Tiny WHSL | 94 |
| - | - | - | M22(S)-D(R)P | - | - | - | - | Eaton Moeller | - | - | Button Plate | - | - | - | - | - | ||
![]() 216940 - M22-DL-W-X0 Eaton | 27 |
| - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | IP67 | - | - | ||
![]() 218153 - M22-XD-R-X0 Eaton | 94 |
| - | - | - | M22-DG-X, M22-DZ-X, M22(S)-D-X, M22(S)-DR-X, M30C-FD-X, M30C-FDR-X | - | - | - | - | Eaton Moeller | - | - | Button Plate | - | - | - | - | - | ||
![]() 216615 - M22-DR-W Eaton | 42 |
| - | Through Hole | - | - | No | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | ||
![]() 216604 - M22S-D-X Eaton | 36 |
| - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | IP67 | - | - | ||
![]() 216619 - M22-DR-G Eaton | 86 |
| - | - | - | - | No | - | - | - | Eaton Moeller | - | - | - | - | - | IP66, IP67, IP69 | - | - | ||
![]() 216470 - M22-XZK Eaton | 32 |
| - | - | - | - | - | - | - | - | Eaton Moeller | - | - | Label | - | - | - | - | - | ||
| Tiny WHSL | 63 |
| - | - | - | - | - | - | - | 85 → 264V ac | Eaton Moeller | - | 15mA | - | LED | Screw | - | - | - | ||
| Tiny WHSL | 37 |
| - | - | - | M22-DG-X, M22(S)-D-X, M22(S)-DR-X, M30C-FD-X, M30C-FDR-X | - | - | - | - | Eaton Moeller | - | - | Button Plate | - | - | - | - | - |