- Series
- IP Rating
- Manufacturer
- Illuminated
- Mounting Type
- RoHS
- For Use With
- Manufacturer Part Number
- Maximum Operating Temperature
- Minimum Operating Temperature
- Type
- Voltage, Rating
Attribute column
Manufacturer
Eaton Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Button Ø | Colour front ring | Construction type lens | Content | Degree of protection (IP) | Degree of protection (NEMA) | For Use With | Illuminated | Material front ring | Material housing | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of indicator lights | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Recess diameter | Type of electric connection | Unlocking mechanism | Voltage, Rating | With front ring | Series | Type | Depth | Accessory Type | Contact Configuration | IP Rating | Height | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 216657 - M22-DH-G-X1 Eaton | 11057264 |
| - | Through Hole | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | ||
![]() 216630 - M22-DR-G-X1 Eaton | 58 |
| - | Through Hole | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | ||
![]() 216611 - M22-D-W-X1 Eaton | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | IP67 | - | - | ||
![]() 216949 - M22S-DRL-G Eaton | 11057264 |
| - | Flush Mount | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | ||
![]() 216749 - M22-DRP-Y Eaton | 3357264 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | ||
![]() 263467 - M22-PVT Eaton | 221 |
| - | Panel Mount | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | IP66, IP69K | - | - | ||
![]() 263469 - M22-PVLT Eaton | 23 |
| - | Panel Mount | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 104mm | - | - | IP66, IP67, IP69K | 74mm | 74mm | ||
![]() 216390 - M22S-B Eaton | 232 |
| - | - | - | - | - | - | - | - | RMQ Titan Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | Blanking Plug | - | - | - | - | ||
![]() 190929 M22-PV-K02 Eaton | 69 |
| - | Panel Mount | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | Eaton Moeller | - | - | - | 2NC | IP66, IP69 | - | - | ||
| Tiny WHSL | 24 |
| - | Panel Mount | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 → 30V ac/dc | - | Eaton Moeller | - | 177.8mm | - | 2NO + 2NC | IP67, IP69K | - | 127mm | ||
![]() 185961 Eaton | In Stock | - | - | - | - | Chrome | Round | - | IP67/IP69K | Other | - | - | Metal | - | - | - | - | - | 0 | 0 | 1 | - | - | - | - | - | Cable | - | - | Yes | - | - | - | - | - | - | - | - | ||
![]() 185674 Eaton | In Stock | - | - | - | - | Titanium | Round | - | IP67/IP69K | 12 | - | - | Plastic | - | - | - | - | - | 0 | 0 | 1 | - | - | - | - | - | Other | - | - | Yes | - | - | - | - | - | - | - | - | ||
![]() 110939 Eaton | In Stock | - | - | - | 38mm | - | - | 1pc(s) | Other | 4X, 13 | - | - | - | Plastic | +70°C | - | -25°C | - | 0 | 1 | 0 | 0 | 115 - 500 | 115 - 500 | 24 - 220 | 22.5mm | - | Pull | - | - | - | M22-PV-2KC01-IY1-BVP | - | - | - | - | - | - | ||
| Tiny WHSL | 99 |
| - | - | - | - | - | - | - | - | - | No | - | - | - | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | IP69K | - | - | ||
| Tiny WHSL | 54 |
| - | - | - | - | - | - | - | - | - | Yes | - | - | - | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | IP69K | - | - | ||
| Tiny WHSL | 67 |
| - | - | - | - | - | - | - | - | - | Yes | - | - | - | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | IP69K | - | - | ||
| Tiny WHSL | 58 |
| - | - | - | - | - | - | - | - | - | Yes | - | - | - | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | IP69K | - | - | ||
![]() 136593 Eaton | In Stock | - | - | - | - | - | - | - | IP67/IP69K | 4X, 13 | - | - | - | - | - | - | - | - | - | 2 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216510 Eaton | In Stock | - | - | - | - | Chrome | Round | - | IP67/IP69K | 4X, 13 | - | - | Plastic | - | - | - | - | - | 0 | 1 | 0 | - | - | - | - | - | Screw connection | - | - | Yes | - | - | - | - | - | - | - | - | ||
![]() 136583 Eaton | In Stock | - | - | - | - | - | - | - | IP67/IP69K | 4X, 13 | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |