- Series
- IP Rating
- Manufacturer
- Illuminated
- Mounting Type
- RoHS
- For Use With
- Manufacturer Part Number
- Maximum Operating Temperature
- Minimum Operating Temperature
- Type
- Voltage, Rating
Attribute column
Manufacturer
Eaton Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Body Material | Actuator Material | AC Voltage Rating (Max) | Actuator Style | Approvals | Contact Materials | DC Voltage Rating (Max) | Dimensions | For Use With | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Configuration | Voltage Rating (AC) | Voltage, Rating | Series | JESD-609 Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Orientation | Depth | Resistor Type | Reach Compliance Code | Current Rating | Body Length or Diameter | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Accessory Type | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Illumination Type | Terminal Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | Resistance Tolerance | Switch Action | Operating Force-Max | Contact Configuration | IP Rating | Product Length (mm) | Length | Width | Body Height | Actuator Length | Product Height (mm) | REACH SVHC |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 197237 M30-FI3 Eaton | 27946828 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 43 x 44 x 244mm | - | - | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | 244mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +70°C | - | - | - | - | - | - | - | - | - | - | - | 43mm | 44mm | - | - | - | - | ||
![]() 093624 Q25D-X Eaton | 10052065 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | ||
![]() 086708 Q18LTR-WS/WB Eaton | 15 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | ||
![]() EMP:0205057-J10 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 70 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP69K | - | - | - | - | - | - | - | ||
![]() E22C0 Eaton Cutler-Hammer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 256795 - M22S-ST-F67 Eaton | 37262439 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbuttons | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Legend Holder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 52 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.5 mm Modular Pushbuttons | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mushroom Head Plates | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 96 |
| - | - | - | Panel Mount | - | - | Plastic | - | - | - | - | - | - | - | - | - | No | - | - | +40°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | Screw | -25 → +55°C | - | - | - | - | - | - | - | - | SPDT | IP69K | - | - | - | - | - | - | - | ||
![]() M22-DZ-X Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EATON RMQ-Titan M22 Series 22.5mm Non-Illuminated Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ppm/°C | - | 40.2 kOhm | - | - | - | - | - | 0.1 W | - | - | High Reliability | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7835K11C Eaton | In Stock | - | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | EATON CORP | - | Eaton Corporation | 7835K11C | - | - | - | - | - | - | 66 °C | -16 °C | Active | - | - | 5.8 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | - | - | - | - | compliant | - | - | SPST | - | - | - | SOLDER | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | 3 A | - | - | 125 V | - | - | MOMENTARY | - | - | - | - | - | - | - | - | - | - | ||
![]() 8411K7 Eaton | 1980 | - | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | 250 | Round Plunger | - | - | - | - | - | EATON CORP | - | Eaton Corporation | 8411K7 | - | - | Panel | - | - | - | 66 °C | -16 °C | Active | SPST | 16.68(mm) | 1.75 | - | Yes | N.C. | - | - | - | - | - | EAR99 | - | Momentary Contact | - | - | - | - | - | 8536.50.90.31 | - | - | - | - | compliant | - | 17.02 mm | SPST | 0.75 A | 125 V | - | SCREW | - | - | - | - | - | PUSHBUTTON SWITCH | - | Not Required | Screw | - | 0.75 A | - | - | 125 V | 0.75@125VAC(A) | - | MOMENTARY | 6.67 N | SPST-NC | - | 16.68(mm) | - | - | 26.65 mm | - | 27.78(mm) | - | ||
![]() NGR10011BN00N Eaton | 697 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 8411K11 Eaton | 1879 | - | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | 250 | Round Plunger | - | - | - | - | - | EATON CORP | - | Eaton Corporation | 8411K11 | - | - | Panel | - | - | - | 66 °C | -16 °C | Active | SPST | 16.68(mm) | 1.76 | - | Yes | N.O. | - | - | - | - | - | EAR99 | - | Momentary Contact | - | - | - | - | - | 8536.50.90.31 | - | - | - | - | compliant | - | 17.02 mm | SPST | 0.75 A | 125 V | - | QUICK CONNECT | - | - | - | - | - | PUSHBUTTON SWITCH | - | Not Required | Quick Connect | - | 0.75 A | - | - | 125 V | 0.75@125VAC(A) | - | MOMENTARY | 6.67 N | SPST-NO | - | 16.68(mm) | - | - | 26.65 mm | - | 27.78(mm) | - | ||
![]() 8406K1 Eaton | 449 | - | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | EATON CORP | - | Eaton Corporation | 8406K1 | - | - | - | - | - | - | 66 °C | -16 °C | Active | - | - | 5.76 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8536.50.90.31 | - | - | - | - | compliant | - | - | SPST | 0.75 A | 125 V | - | SCREW | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | 0.75 A | - | - | 125 V | - | - | MOMENTARY | 3.11 N | SPST-NC | - | - | - | - | 19.81 mm | - | - | - | ||
![]() 8411K8 Eaton | 2165 | - | - | Copper | Panel | - | NO | PANEL MOUNT-THREADED | - | - | - | - | CSA, UL | Copper, Silver | - | - | - | EATON CORP | - | Eaton Corporation | 8411K8 | - | - | - | - | - | - | 66 °C | -16 °C | Active | - | - | 1.58 | Compliant | - | - | 125 V | - | - | e4 | Solder | EAR99 | - | - | - | 1 | SILVER | 66 °C | -17 °C | 8536.50.90.31 | - | Straight | - | - | compliant | 750 mA | 17.02 mm | SPST | 0.75 A | 125 V | 250 V | SOLDER | - | 1 | SPST | - | 250 V | PUSHBUTTON SWITCH | 6 A | - | - | - | 0.75 A | - | - | 125 V | - | - | MOMENTARY | 6.67 N | SPST-NC | - | - | - | - | 26.65 mm | 13.49 mm | - | No SVHC | ||
![]() 7836K11D Eaton | In Stock | - | - | - | - | - | NO | PANEL MOUNT-THREADED | - | Nylon | 125 | Round Plunger | - | - | - | - | - | EATON CORP | - | Eaton Corporation | 7836K11D | - | - | Panel | -17C TO 66C | 66C | -17C | 66 °C | -16 °C | Active | SPST | - | 2.34 | - | Yes | N.O. | - | - | - | - | - | EAR99 | - | Momentary Contact | - | - | - | - | - | 8536.50.70.00 | - | - | - | - | compliant | - | - | SPST | - | - | - | SOLDER | - | - | - | - | - | PUSHBUTTON SWITCH | - | Not Required | Solder Lug | - | 3 A | - | - | 125 V | 3(A) | - | MOMENTARY | - | SPST-NO | - | - | - | - | - | - | - | - | ||
![]() 8444K4 Eaton | 104 | - | - | Silver | - | - | NO | PANEL MOUNT-THREADED | - | - | 250 | - | - | Copper | - | - | - | EATON CORP | - | Eaton Corporation | 8444K4 | - | - | Panel | - | - | - | 66 °C | -16 °C | Active | SPST | - | 2.31 | - | Yes | N.O. | - | - | - | - | - | EAR99 | - | Momentary Contact | - | - | - | - | - | 8536.50.70.00 | - | - | - | - | compliant | - | - | SPST | - | - | - | QUICK CONNECT | - | - | - | - | - | PUSHBUTTON SWITCH | - | Not Required | Screw | - | 15 A | - | - | 125 V | 15(A) | - | MOMENTARY | 4 N | SPST-NO | - | - | - | - | - | - | - | - | ||
![]() 8440K3 Eaton | 253 | - | - | Copper | - | - | NO | PANEL MOUNT-THREADED | - | - | 125 | Round Plunger | - | Silver | 12 | - | - | EATON CORP | - | Eaton Corporation | 8440K3 | - | - | Panel | -17C TO 66C | 66C | -17C | 66 °C | -16 °C | Active | SPST | 15.75(mm) | 2.3 | - | Yes | - | - | - | - | - | - | EAR99 | - | Momentary Contact | - | - | - | - | - | 8536.50.90.31 | - | - | - | - | compliant | - | 15.75 mm | SPST | 5 A | 12 V | - | SCREW | - | - | - | - | - | PUSHBUTTON SWITCH | - | Not Required | Screw | - | 3 A | - | - | 125 V | 5@12VDC(A) | - | MOMENTARY | 11.12 N | SPST-NO | - | 15.75(mm) | - | - | 17.27 mm | - | 36.3(mm) | - | ||
![]() 7835K11D Eaton | 255 | - | - | - | - | - | NO | PANEL MOUNT-THREADED | - | Nylon | 125 | Round Plunger | - | - | - | - | - | EATON CORP | - | Eaton Corporation | 7835K11D | - | - | Panel | -17C TO 66C | 66C | -17C | 66 °C | -16 °C | Active | SPST | - | 2.33 | - | Yes | N.C. | - | - | - | - | - | EAR99 | - | Momentary Contact | - | - | - | - | - | 8536.50.70.00 | - | - | - | - | compliant | - | - | SPST | - | - | - | SOLDER | - | - | - | - | - | PUSHBUTTON SWITCH | - | Not Required | Solder Lug | - | 3 A | - | - | 125 V | 3(A) | - | MOMENTARY | - | SPST-NC | - | - | - | - | - | - | - | - |