- Series
- IP Rating
- Manufacturer
- Illuminated
- Mounting Type
- RoHS
- For Use With
- Manufacturer Part Number
- Maximum Operating Temperature
- Minimum Operating Temperature
- Type
- Voltage, Rating
Attribute column
Manufacturer
Eaton Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Body Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | Dimensions | For Use With | Illuminated | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Shell Size, MIL | Accessory Type | Cable Opening | Operating Temperature Range | Contact Configuration | Features | IP Rating | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q25LF-RT Eaton | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | - | - | - | MS3454L36 | Gold | Copper Alloy | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | Bulk | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 | Crimp | Receptacle, Male Pins | 47 (Power) | Silver | Automotive, Military | Threaded | 13A, 23A | N (Normal) | Unshielded | Fluid Resistant | - | Electroless Nickel | 36-7 | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() 218170 - M22-XD-S-X4 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M22-DG-X, M22(S)-D-X, M22(S)-DR-X, M30C-FD-X, M30C-FDR-X | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Button Plate | - | - | - | - | - | - | - | - | - | ||
![]() 136586 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP67/IP69K | 4X, 13 | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 136603 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP67/IP69K | 4X, 13 | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 197236 M30-FI2 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 43 x 44 x 188mm | - | - | +70°C | - | -25°C | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | 188mm | - | - | - | - | - | -25 → +70°C | - | - | - | 43mm | 44mm | - | - | ||
![]() 197239 M30-FI4-PV Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 43 x 44 x 301mm | - | - | +70°C | - | -25°C | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | 301mm | - | - | - | - | - | -25 → +70°C | - | - | - | 43mm | 44mm | - | - | ||
![]() 197233 M22-FI3 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 43 x 44 x 244mm | - | - | +70°C | - | -25°C | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | 244mm | - | - | - | - | - | -25 → +70°C | - | - | - | 43mm | 44mm | - | - | ||
![]() 197230 M22-FI1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 43 x 44 x 131.5mm | - | - | +70°C | - | -25°C | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | 131.5mm | - | - | - | - | - | -25 → +70°C | - | - | - | 43mm | 44mm | - | - | ||
![]() 136606 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP67/IP69K | 4X, 13 | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 136613 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP67/IP69K | 4X, 13 | - | - | - | - | - | - | 2 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 185177 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP67/IP69K | 4X, 13 | - | - | - | - | - | - | 2 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 118457 I1M-SAL Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP69K | - | - | - | - | ||
![]() 185168 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP67/IP69K | 4X, 13 | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 185171 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP66 | 4X, 13 | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 185175 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP66 | 4X, 13 | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 185163 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP67/IP69K | 4X, 13 | - | - | - | - | - | - | 2 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 118461 I3M-SAL Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP69K | - | - | - | - | ||
![]() 118459 I2M-SAL Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP69K | - | - | - | - | ||
![]() 118456 M22-I1MGE-SAL Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | 79mm | - | - | - | - | - | - | - | - | IP69K | 67mm | 84mm | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | Plastic | - | - | - | - | - | - | - | - | No | +70°C | - | -25°C | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 25 → +70°C | SPST | - | IP67, IP69K | - | - | - | - |