- Degree of protection (NEMA)
- Series
- Number of Positions
- Angle of Throw
- Depth
- Length
- Width
- Terminal Type
- RoHS
- Dimensions
- Package / Case
- Manufacturer
Attribute column
Manufacturer
Eaton Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Colour outer sheath | Connection 1 | Connection 2 | Degree of protection (IP) | Dimensions | Material outer sheath | Mfr | Mounting | Nominal cross section conductor | Nominal voltage | Package | Product Status | Protective conductor | RoHS | Spiralized cable | Temperature resistance | With cord switch | With protective conductor | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Pitch | Depth | Frequency | Note | Terminal Type | Angle of Throw | Number of UART Channels | Features | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER04-030CC2PR Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 158048 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100758 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100761 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER01-030CC3PB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER04-060CF2PR Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100732 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100753 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100770 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER12-030CC2PB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 035760 - T3-4-8440/E Eaton | In Stock | - | - | 0603 (1608 Metric) | - | 0603 | RN731J | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | ±100ppm/°C | - | 284 kOhms | 3 | - | - | Thin Film | 0.063W, 1/16W | - | - | - | - | - | - | - | Moisture Resistant | 0.022 (0.55mm) | - | - | ||
![]() 012742 T0-1-8210/E Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 48 x 81 x 48mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | 3 | - | - | - | - | - | 48mm | - | - | Screw | 60° | - | - | - | 48mm | 81mm | ||
![]() ER12-100CF2PB Eaton | In Stock | - | - | - | 538 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | - | - | - | - | - | - | - | 10 | - | - | - | - | ||
![]() ER04-060CF3PR Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22-WRK3/K20 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | Yes | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | n/a | - | - | - | - | - | - | - | ||
![]() T0-2-8221/E Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | n/a | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | ||
![]() T0-3-8048/E Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T0-2-8231/E Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T0-4-8213/E Eaton | In Stock | - | - | - | - | - | - | Grey | Contour plug (CEE 7/17) | Cable end sleeve | Other | - | Other | - | - | 10 | 200 - 600 | - | - | Yes | - | No | -40 - 80 | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | 5 | - |