- Series
- Number of Positions
- Angle of Throw
- IP Rating
- Degree of protection (IP)
- Degree of protection (NEMA)
- Device construction
- Illuminated
- Modular version
- Actuator Type
- Maximum Current
- Length
Attribute column
Manufacturer
Eaton Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Base Product Number | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Dimensions | For Use With | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Modular version | Number of Keys | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Number of Positions | Applications | Capacitance | Voltage - Supply | Depth | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Lead Style | Accessory Type | Spread Spectrum Bandwidth | Terminal Type | Angle of Throw | Absolute Pull Range (APR) | Key Type | Features | IP Rating | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 038805 - Q18S1R Eaton | 30 |
| - | - | - | - | SI5340 | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Obsolete | - | - | * | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 072312 - Q18S1R-A1 Eaton | 47 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | Tape & Reel (TR) | Active | 16V | -55°C ~ 150°C | GA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | X7R | - | 2 | Automotive | 0.033 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blade | - | - | - | - | IP65 | - | - | - | 0.038 (0.97mm) | AEC-Q200 | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 48 x 48 x 85mm | - | - | - | - | 20A | - | 690V ac | - | - | - | - | - | - | - | - | T0 | - | - | - | - | 2 | - | - | - | 85mm | - | - | - | - | - | - | - | Rotary | - | - | - | - | - | - | Screw | 90° | - | - | - | - | - | 48mm | 48mm | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 48 x 48 x 100mm | - | - | - | - | 20A | - | 690V ac | - | - | - | - | - | - | - | - | T0 | - | - | - | - | 2 | - | - | - | 100mm | - | - | - | - | - | - | - | Toggle | - | - | - | - | - | - | Screw | 90° | - | - | - | - | - | 48mm | 48mm | - | - | ||
| Tiny WHSL | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111763 - M22-ES-MS10 Eaton | 40 |
| - | - | - | - | - | - | - | - | - | M22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Key | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111764 - M22-ES-MS2 Eaton | 238 |
| - | - | - | - | - | - | - | - | - | 22.5 mm Modular Pushbuttons | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement key | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216863 - M22-WR3 Eaton | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60° | - | - | - | IP66 | - | - | - | - | - | ||
![]() 216894 - M22-WS3 Eaton | 46 |
| - | - | - | - | - | - | - | - | - | - | No | - | - | - | +70°C | - | - | -25°C | - | 1 | - | - | - | - | Eaton Moeller | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40° | - | Flat | - | IP66 | - | - | - | - | - | ||
| Tiny WHSL | 16 |
| - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 57 |
| - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | Knob | - | - | - | - | - | - | - | 40° | - | - | - | IP66 | - | - | - | - | - | ||
| Tiny WHSL | 49 |
| - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | Knob | - | - | - | - | - | - | - | 40° | - | - | - | IP66 | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | 690V ac | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45° | - | - | - | - | - | 48mm | 48mm | - | - | ||
![]() 011291 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Front installation | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 034116 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Front installation | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 013401 Eaton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | IP65 | 12 | Front installation | - | - | - | - | - | - | - | - | SiTime | - | No | - | Strip | Active | - | -20°C ~ 70°C | SiT8008 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | 3.3V | - | - | 33.333333 MHz | ±20ppm | HCMOS, LVCMOS | Enable/Disable | MEMS | 4.5mA | - | - | - | 4mA | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() 011608 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Front installation | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 63 |
| - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Knob | - | - | - | - | - | - | - | 60° | - | - | - | IP66 | - | - | - | - | - | ||
![]() 231274 M22-XGWK Eaton | 34 |
| - | - | - | - | - | - | - | - | - | Selector Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Seal | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 014663 Eaton | In Stock | - | - | - | - | CSA, IEC, UL | - | IP65 | 12 | Front installation | - | - | - | Cutler Hammer, Div of Eaton Co | LGS363032G | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |